Win Source Part Number: 1352289-PIC18F25K42-
Category: Integrated Circuits (ICs) - Embedded - Microcontrollers
Series: PIC® XLP™ 18K, Functional Safety (FuSa)
Core Processor: PIC
Speed: 64MHz
Package: Tube
Standard Package: 91
Core Size: 8-Bit
Connectivity: I2C, LINbus, SPI, UART/USART
Peripherals: Brown-out Detect/Reset, DMA, HLVD, POR, PWM, WDT
Number of I/O: 25
Program Memory Size: 32KB (16K x 16)
Program Memory Type: FLASH
EEPROM Size: 256 x 8
RAM Size: 2K x 8
Data Converters: A/D 24x12b; D/A 1x5b
Oscillator Type: Internal
Mounting Type: Surface Mount
Package / Case: 28-UFQFN Exposed Pad
Supplier Device Package: 28-UQFN (4x4)
Temperature Range - Operating: -40°C ~ 85°C (TA)
ECCN: 3A991A2
Fake Threat In the Open Market: 58 pct.
MSL Level: 1 (Unlimited)
Voltage - Supply (Vcc/Vdd): 2.3V ~ 5.5V
REACH Status: REACH Unaffected
HTSUS: 8542.31.0001
Mfr: Microchip Technology
Base Product Number: PIC18F25
PIC PIC® XLP™ 18K, Functional Safety (FuSa) Microcontroller IC 8-Bit 64MHz 32KB (16K x 16) FLASH 28-UQFN (4x4)
IC MCU 8BIT 32KB FLASH 28UQFN Product overview: PIC18F25K42-I/MV from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 32KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 32KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-PIC18F25K42-I/MV
IC MCU 8BIT 32KB FLASH 28UQFN
8-bit Microcontrollers - MCU 32KB Flash, 2KB RAM, 256B EEPROM, 12-bit ADC2, Vector Interrupts, DMA, MAP, DIA, DAC, Comp, PWM, CWG, HLT, WWDT, SCAN/CRC, ZCD, PPS, UART, SPI/I2C, IDLE/DOZE/PMD
PIC PIC® XLP™ 18K, Functional Safety (FuSa) Microcontroller IC 8-Bit 64MHz 32KB (16K x 16) FLASH 28-UQFN (4x4)
IC MCU 8BIT 32KB FLASH 28UQFN
IC MCU 8BIT 32KB FLASH 28UQFN
MCU, 8BIT, 64MHZ, UQFN-EP-28; Product Range:PIC18 Family PIC18FxxK42 Series Microcontrollers; CPU Speed:64MHz; Program Memory Size:32KB; RAM Memory Size:2KB; No. of Pins:28Pins; MCU Case Style:UQFN-EP; No. of I/O s:25I/O s RoHS Compliant: Yes
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | ODG (Origin Data Global) | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | 1352289-PIC18F25K42-I/MV | PIC18F25K42-I/MV-ND | 685-PIC18F25K42-I/MV | PIC18F25K42-I/MV | PIC18F25K42-I/MV | PIC18F25K42-I/MV | PIC18F25K42-I/MV | PIC18F25K42-I/MV | 23AC8554 |
| Product Name | Integrated Circuits (ICs) - Embedded - Microcontrollers | Microcontrollers | 8-bit 8BIT 32KB Embedded Microcontroller MCU | Microcontrollers | 8-bit Microcontrollers - MCU | Microcontrollers | Embedded - Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers | Mcu, 8Bit, 64Mhz, Uqfn-Ep-28; Product Range Microchip |
| Data Bus | 8 Bit | 8 Bit | 8 Bit | 8 Bit | 8 Bit; 8-Bit | 8 Bit; 8-Bit | 8 Bit | ||
| Clock Speed | 64 MHz | 64 MHz | 64 MHz | 64 MHz | 64 MHz | 64 MHz | 64 MHz | ||
| RAM | 32 KB | 2 KB | 2 KB | 2 KB | 2 KB | 2 KB | 2 KB | ||
| ROM | 256 KB | 32 KB | 0.2560 KB | ||||||
| ROM Type | Flash; FLASH | Flash | EEPROM; EEPROM | Flash; FLASH |