Microchip Technology, Inc. 8-bit 8BIT 32KB Embedded Microcontroller MCU PIC18F25K42-E/ML

Description
IC MCU 8BIT 32KB FLASH 28QFN Product overview: PIC18F25K42-E/ML from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 32KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 32KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-PIC18F25K42-E/ML can be used for catalog matching and distributor lookup.
Request a Quote
Description
IC MCU 8BIT 32KB FLASH 28QFN Product overview: PIC18F25K42-E/ML from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 32KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 32KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-PIC18F25K42-E/ML can be used for catalog matching and distributor lookup.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The PIC18F25K42-E/ML is a 28-pin low-power microcontroller from Microchip Technology, designed for high-performance applications. It operates at speeds up to 64 MHz and features a 12-bit ADC with advanced computation capabilities, enabling efficient touch sensing and data processing. The device includes two Direct Memory Access (DMA) controllers for streamlined data transfers, a vectored interrupt controller, and a variety of communication interfaces including UART, SPI, and I²C. This microcontroller supports a wide operating voltage range of 2.3V to 5.5V and is suitable for industrial applications with an operating temperature range of -40°C to 125°C. It offers up to 128 KB of Flash program memory, 8 KB of SRAM, and 1 KB of EEPROM, along with configurable memory access partitions for enhanced data protection. The device also incorporates power-saving features such as sleep mode and a windowed watchdog timer, making it ideal for battery-operated devices. With its extensive peripheral set, including timers, comparators, and a digital-to-analog converter, the PIC18F25K42-E/ML is well-suited for applications requiring precise control and monitoring. Its eXtreme Low-Power (XLP) technology ensures minimal power consumption, making it a strong candidate for energy-sensitive projects.

Datasheet Summary
Powered by GS/AI

The PIC18F25K42-E/ML is a 28-pin low-power microcontroller from Microchip Technology, designed for high-performance applications. It operates at speeds up to 64 MHz and features a 12-bit ADC with advanced computation capabilities, enabling efficient touch sensing and data processing. The device includes two Direct Memory Access (DMA) controllers for streamlined data transfers, a vectored interrupt controller, and a variety of communication interfaces including UART, SPI, and I²C. This microcontroller supports a wide operating voltage range of 2.3V to 5.5V and is suitable for industrial applications with an operating temperature range of -40°C to 125°C. It offers up to 128 KB of Flash program memory, 8 KB of SRAM, and 1 KB of EEPROM, along with configurable memory access partitions for enhanced data protection. The device also incorporates power-saving features such as sleep mode and a windowed watchdog timer, making it ideal for battery-operated devices. With its extensive peripheral set, including timers, comparators, and a digital-to-analog converter, the PIC18F25K42-E/ML is well-suited for applications requiring precise control and monitoring. Its eXtreme Low-Power (XLP) technology ensures minimal power consumption, making it a strong candidate for energy-sensitive projects.

Suppliers

Company
Product
Description
Supplier Links
8-bit 8BIT 32KB Embedded Microcontroller MCU - 685-PIC18F25K42-E/ML - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
8-bit 8BIT 32KB Embedded Microcontroller MCU
685-PIC18F25K42-E/ML
8-bit 8BIT 32KB Embedded Microcontroller MCU 685-PIC18F25K42-E/ML
IC MCU 8BIT 32KB FLASH 28QFN Product overview: PIC18F25K42-E/ML from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 32KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 32KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-PIC18F25K42-E/ML can be used for catalog matching and distributor lookup.

IC MCU 8BIT 32KB FLASH 28QFN Product overview: PIC18F25K42-E/ML from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 32KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 32KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-PIC18F25K42-E/ML can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - 1349636-PIC18F25K42-E/ML - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Embedded - Microcontrollers
1349636-PIC18F25K42-E/ML
Integrated Circuits (ICs) - Embedded - Microcontrollers 1349636-PIC18F25K42-E/ML
Win Source Part Number: 1349636-PIC18F25K42- E/ML Category: Integrated Circuits (ICs) - Embedded - Microcontrollers Series: PIC® XLP™ 18K, Functional Safety (FuSa) Core Processor: PIC Speed: 64MHz Package: Tube Standard Package: 61 Core Size: 8-Bit Connectivity: I2C, LINbus, SPI, UART/USART Peripherals: Brown-out Detect/Reset, DMA, HLVD, POR, PWM, WDT Number of I/O: 25 Program Memory Size: 32KB (16K x 16) Program Memory Type: FLASH EEPROM Size: 256 x 8 RAM Size: 2K x 8 Data Converters: A/D 24x12b; D/A 1x5b Oscillator Type: Internal Mounting Type: Surface Mount Package / Case: 28-VQFN Exposed Pad Supplier Device Package: 28-QFN (6x6) Temperature Range - Operating: -40°C ~ 125°C (TA) ECCN: 3A991A2 Fake Threat In the Open Market: 59 pct. MSL Level: 1 (Unlimited) Voltage - Supply (Vcc/Vdd): 2.3V ~ 5.5V REACH Status: REACH Unaffected HTSUS: 8542.31.0001 Mfr: Microchip Technology Base Product Number: PIC18F25

Win Source Part Number: 1349636-PIC18F25K42-E/ML
Category: Integrated Circuits (ICs) - Embedded - Microcontrollers
Series: PIC® XLP™ 18K, Functional Safety (FuSa)
Core Processor: PIC
Speed: 64MHz
Package: Tube
Standard Package: 61
Core Size: 8-Bit
Connectivity: I2C, LINbus, SPI, UART/USART
Peripherals: Brown-out Detect/Reset, DMA, HLVD, POR, PWM, WDT
Number of I/O: 25
Program Memory Size: 32KB (16K x 16)
Program Memory Type: FLASH
EEPROM Size: 256 x 8
RAM Size: 2K x 8
Data Converters: A/D 24x12b; D/A 1x5b
Oscillator Type: Internal
Mounting Type: Surface Mount
Package / Case: 28-VQFN Exposed Pad
Supplier Device Package: 28-QFN (6x6)
Temperature Range - Operating: -40°C ~ 125°C (TA)
ECCN: 3A991A2
Fake Threat In the Open Market: 59 pct.
MSL Level: 1 (Unlimited)
Voltage - Supply (Vcc/Vdd): 2.3V ~ 5.5V
REACH Status: REACH Unaffected
HTSUS: 8542.31.0001
Mfr: Microchip Technology
Base Product Number: PIC18F25

Buy Now Datasheet
Microcontrollers - PIC18F25K42-E/ML-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
PIC18F25K42-E/ML-ND
Microcontrollers PIC18F25K42-E/ML-ND
PIC PIC® XLP™ 18K, Functional Safety (FuSa) Microcontroller IC 8-Bit 64MHz 32KB (16K x 16) FLASH 28-QFN (6x6)

PIC PIC® XLP™ 18K, Functional Safety (FuSa) Microcontroller IC 8-Bit 64MHz 32KB (16K x 16) FLASH 28-QFN (6x6)

Buy Now Datasheet
Microcontrollers - PIC18F25K42-E/ML - ODG (Origin Data Global)
Shenzhen, China
Microcontrollers
PIC18F25K42-E/ML
Microcontrollers PIC18F25K42-E/ML
IC MCU 8BIT 32KB FLASH 28QFN

IC MCU 8BIT 32KB FLASH 28QFN

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - PIC18F25K42-E/ML - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
PIC18F25K42-E/ML
Integrated Circuits (ICs) - Embedded - Microcontrollers PIC18F25K42-E/ML
IC MCU 8BIT 32KB FLASH 28QFN

IC MCU 8BIT 32KB FLASH 28QFN

Supplier's Site
Mcu, 8Bit, 64Mhz, Qfn-Ep-28; Product Range Microchip - 23AC8548 - Newark, An Avnet Company
Chicago, IL, United States
Mcu, 8Bit, 64Mhz, Qfn-Ep-28; Product Range Microchip
23AC8548
Mcu, 8Bit, 64Mhz, Qfn-Ep-28; Product Range Microchip 23AC8548
MCU, 8BIT, 64MHZ, QFN-EP-28; Product Range:PIC18 Family PIC18FxxK42 Series Microcontrollers; CPU Speed:64MHz; Program Memory Size:32KB; RAM Memory Size:2KB; No. of Pins:28Pins; MCU Case Style:QFN-EP; No. of I/O s:25I/O s RoHS Compliant: Yes

MCU, 8BIT, 64MHZ, QFN-EP-28; Product Range:PIC18 Family PIC18FxxK42 Series Microcontrollers; CPU Speed:64MHz; Program Memory Size:32KB; RAM Memory Size:2KB; No. of Pins:28Pins; MCU Case Style:QFN-EP; No. of I/O s:25I/O s RoHS Compliant: Yes

Supplier's Site Datasheet
Embedded - Microcontrollers - PIC18F25K42-E/ML - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
PIC18F25K42-E/ML
Embedded - Microcontrollers PIC18F25K42-E/ML
IC MCU 8BIT 32KB FLASH 28QFN

IC MCU 8BIT 32KB FLASH 28QFN

Supplier's Site Datasheet
Microcontrollers - PIC18F25K42-E/ML - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
PIC18F25K42-E/ML
Microcontrollers PIC18F25K42-E/ML
PIC PIC® XLP™ 18K, Functional Safety (FuSa) Microcontroller IC 8-Bit 64MHz 32KB (16K x 16) FLASH 28-QFN (6x6)

PIC PIC® XLP™ 18K, Functional Safety (FuSa) Microcontroller IC 8-Bit 64MHz 32KB (16K x 16) FLASH 28-QFN (6x6)

Buy Now Datasheet
Sheung Wan, Hong Kong
8-bit Microcontrollers - MCU
PIC18F25K42-E/ML
8-bit Microcontrollers - MCU PIC18F25K42-E/ML
8-bit Microcontrollers - MCU 32KB Flash, 2KB RAM, 256B EEPROM, 12-bit ADC2, Vector Interrupts, DMA, MAP, DIA, DAC, Comp, PWM, CWG, HLT, WWDT, SCAN/CRC, ZCD, PPS, UART, SPI/I2C, IDLE/DOZE/PMD

8-bit Microcontrollers - MCU 32KB Flash, 2KB RAM, 256B EEPROM, 12-bit ADC2, Vector Interrupts, DMA, MAP, DIA, DAC, Comp, PWM, CWG, HLT, WWDT, SCAN/CRC, ZCD, PPS, UART, SPI/I2C, IDLE/DOZE/PMD

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company Lingto Electronic Limited Quarktwin Technology Ltd. VAST STOCK CO., LIMITED
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 685-PIC18F25K42-E/ML 1349636-PIC18F25K42-E/ML PIC18F25K42-E/ML-ND PIC18F25K42-E/ML PIC18F25K42-E/ML 23AC8548 PIC18F25K42-E/ML PIC18F25K42-E/ML PIC18F25K42-E/ML
Product Name 8-bit 8BIT 32KB Embedded Microcontroller MCU Integrated Circuits (ICs) - Embedded - Microcontrollers Microcontrollers Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers Mcu, 8Bit, 64Mhz, Qfn-Ep-28; Product Range Microchip Embedded - Microcontrollers Microcontrollers 8-bit Microcontrollers - MCU
Data Bus 8 Bit 8 Bit 8 Bit 8 Bit 8 Bit 8 Bit; 8-Bit 8 Bit; 8-Bit
Clock Speed 64 MHz 64 MHz 64 MHz 64 MHz 64 MHz 64 MHz 64 MHz
RAM 2 KB 32 KB 2 KB 2 KB 2 KB 2 KB 2 KB
ROM 0.2560 KB 256 KB 32 KB
ROM Type EEPROM; EEPROM Flash; FLASH Flash Flash; FLASH
Unlock Full Specs
to access all available technical data

Similar Products

Microcontrollers - C164SL8R25MCAHXUMA1-ND - DigiKey
Specs
Data Bus 16 Bit
Clock Speed 25 MHz
Bits Other; A/D 8x10b
View Details
4 suppliers
Embedded - Microcontrollers - ADUC843BCP62-3 - Lingto Electronic Limited
Specs
Data Bus 8 Bit; 8-Bit
View Details
Microcontrollers - 1806847 - RS Components, Ltd.
RS Components, Ltd.
Specs
RAM 1000 KB
ROM Type Flash
Package Type Other; Vqfn
View Details
CC430F5123 CC430F614x, CC430F514x, CC430F512x SoC With RF Core - CC430F5123IRGZT - Texas Instruments
Specs
Clock Speed 20 MHz
Features Watchdog Timer; DMA
Bits 16 Bit
View Details
4 suppliers