PIC Automotive, AEC-Q100, PIC® XLP™ 18K Microcontroller IC 8-Bit 64MHz 32KB (16K x 16) FLASH 28-SSOP
IC MCU 8BIT 32KB FLASH 28SSOP
IC MCU 8BIT 32KB FLASH 28SSOP
IC MCU 8BIT 32KB FLASH 28SSOP
| Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | Lingto Electronic Limited | |
|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | PIC18F25K40-I/SSVAO | PIC18F25K40-I/SSVAO | PIC18F25K40-I/SSVAO | PIC18F25K40-I/SSVAO |
| Product Name | Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers | Microcontrollers | Embedded - Microcontrollers |
| Data Bus | 8 Bit; 8-Bit | 8 Bit | 8 Bit; 8-Bit | |
| Life Cycle Stage | Active | Active | ||
| Clock Speed | 64 MHz | 64 MHz | 64 MHz | |
| RAM | 2 KB | 2 KB | 2 KB | |
| I/O Ports | 25 | 25 |