Microchip Technology, Inc. Microcontrollers PIC18F25K40-I/SS

Description
32KB Flash, 2KB RAM, 256B EEPROM, 10-bit
Request a Quote Datasheet
Description
32KB Flash, 2KB RAM, 256B EEPROM, 10-bit
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Microcontrollers - 1772666P - RS Components, Ltd.
Corby, Northants, United Kingdom
Microcontrollers
1772666P
Microcontrollers 1772666P
32KB Flash, 2KB RAM, 256B EEPROM, 10-bit

32KB Flash, 2KB RAM, 256B EEPROM, 10-bit

Supplier's Site
Microcontrollers - 1772180 - RS Components, Ltd.
Corby, Northants, United Kingdom
Microcontrollers
1772180
Microcontrollers 1772180
32KB Flash, 2KB RAM, 256B EEPROM, 10-bit

32KB Flash, 2KB RAM, 256B EEPROM, 10-bit

Supplier's Site
Microcontrollers - 1772666 - RS Components, Ltd.
Corby, Northants, United Kingdom
Microcontrollers
1772666
Microcontrollers 1772666
32KB Flash, 2KB RAM, 256B EEPROM, 10-bit

32KB Flash, 2KB RAM, 256B EEPROM, 10-bit

Supplier's Site
Microcontrollers - PIC18F25K40-I/SS-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
PIC18F25K40-I/SS-ND
Microcontrollers PIC18F25K40-I/SS-ND
PIC PIC® XLP™ 18K Microcontroller IC 8-Bit 64MHz 32KB (16K x 16) FLASH 28-SSOP

PIC PIC® XLP™ 18K Microcontroller IC 8-Bit 64MHz 32KB (16K x 16) FLASH 28-SSOP

Buy Now Datasheet
Singapore, Singapore
8-bit 8BIT 32KB Embedded Microcontroller MCU
685-PIC18F25K40-I/SS
8-bit 8BIT 32KB Embedded Microcontroller MCU 685-PIC18F25K40-I/SS
IC MCU 8BIT 32KB FLASH 28SSOP Product overview: PIC18F25K40-I/SS from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 32KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 32KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-PIC18F25K40-I/SS can be used for catalog matching and distributor lookup.

IC MCU 8BIT 32KB FLASH 28SSOP Product overview: PIC18F25K40-I/SS from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 32KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 32KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-PIC18F25K40-I/SS can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Embedded - Embedded - Microcontrollers - PIC18F25K40-I/SS - 845554-PIC18F25K40-I/SS - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - PIC18F25K40-I/SS
845554-PIC18F25K40-I/SS
Embedded - Embedded - Microcontrollers - PIC18F25K40-I/SS 845554-PIC18F25K40-I/SS
Manufacturer: Microchip Technology Win Source Part Number: 845554-PIC18F25K40-I /SS Series: PIC® XLP™ 18K Features: series Microcontroller IC Package: Tube Number of I/O: 25 Family Name: PIC18F25K40 Categories: Integrated Circuits (ICs) ECCN: 3A991A2 Popularity: Medium Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Limited Quantity per package: 47 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 11 Weeks REACH Status: REACH Unaffected HTSUS: 8542.31.0001

Manufacturer: Microchip Technology
Win Source Part Number: 845554-PIC18F25K40-I/SS
Series: PIC® XLP™ 18K
Features: series Microcontroller IC
Package: Tube
Number of I/O: 25
Family Name: PIC18F25K40
Categories: Integrated Circuits (ICs)
ECCN: 3A991A2
Popularity: Medium
Fake Threat In the Open Market: 47 pct.
Supply and Demand Status: Limited
Quantity per package: 47
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 11 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.31.0001

Buy Now Datasheet
Sheung Wan, Hong Kong
8-bit Microcontrollers - MCU
PIC18F25K40-I/SS
8-bit Microcontrollers - MCU PIC18F25K40-I/SS
8-bit Microcontrollers - MCU 32KB Flash, 2KB RAM, 256B EEPROM, 10-bit ADC2, 5-bit DAC, Comp, PWM, CCP, CWG, HLT, WWDT, SCAN/CRC, ZCD, PPS, EUSART, SPI/I2C, IDLE/DOZE/PMD

8-bit Microcontrollers - MCU 32KB Flash, 2KB RAM, 256B EEPROM, 10-bit ADC2, 5-bit DAC, Comp, PWM, CCP, CWG, HLT, WWDT, SCAN/CRC, ZCD, PPS, EUSART, SPI/I2C, IDLE/DOZE/PMD

Buy Now
Shenzhen, China
Embedded - Microcontrollers
PIC18F25K40-I/SS
Embedded - Microcontrollers PIC18F25K40-I/SS
IC MCU 8BIT 32KB FLASH 28SSOP

IC MCU 8BIT 32KB FLASH 28SSOP

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - PIC18F25K40-I/SS - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
PIC18F25K40-I/SS
Integrated Circuits (ICs) - Embedded - Microcontrollers PIC18F25K40-I/SS
IC MCU 8BIT 32KB FLASH 28SSOP

IC MCU 8BIT 32KB FLASH 28SSOP

Supplier's Site
Microcontrollers - PIC18F25K40-I/SS - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
PIC18F25K40-I/SS
Microcontrollers PIC18F25K40-I/SS
PIC PIC® XLP™ 18K Microcontroller IC 8-Bit 64MHz 32KB (16K x 16) FLASH 28-SSOP

PIC PIC® XLP™ 18K Microcontroller IC 8-Bit 64MHz 32KB (16K x 16) FLASH 28-SSOP

Buy Now Datasheet
Mcu, 8Bit, Pic18F, 64Mhz, Ssop-28; Product Range Microchip - 05AC8580 - Newark, An Avnet Company
Chicago, IL, United States
Mcu, 8Bit, Pic18F, 64Mhz, Ssop-28; Product Range Microchip
05AC8580
Mcu, 8Bit, Pic18F, 64Mhz, Ssop-28; Product Range Microchip 05AC8580
MCU, 8BIT, PIC18F, 64MHZ, SSOP-28; Product Range:PIC18 Family PIC18F K4x Series Microcontrollers; CPU Speed:64MHz; Program Memory Size:32KB; RAM Memory Size:2KB; No. of Pins:28Pins; MCU Case Style:SSOP; No. of I/O s:24I/O s; EmbeddedRoHS Compliant: Yes

MCU, 8BIT, PIC18F, 64MHZ, SSOP-28; Product Range:PIC18 Family PIC18F K4x Series Microcontrollers; CPU Speed:64MHz; Program Memory Size:32KB; RAM Memory Size:2KB; No. of Pins:28Pins; MCU Case Style:SSOP; No. of I/O s:24I/O s; EmbeddedRoHS Compliant: Yes

Supplier's Site
Mcu, 8Bit, 64Mhz, Ssop-28; Product Range Microchip - 98Y9252 - Newark, An Avnet Company
Chicago, IL, United States
Mcu, 8Bit, 64Mhz, Ssop-28; Product Range Microchip
98Y9252
Mcu, 8Bit, 64Mhz, Ssop-28; Product Range Microchip 98Y9252
MCU, 8BIT, 64MHZ, SSOP-28; Product Range:PIC18 Family PIC18F K4x Series Microcontrollers; CPU Speed:64MHz; Program Memory Size:32KB; RAM Memory Size:2KB; No. of Pins:28Pins; MCU Case Style:SSOP; No. of I/O s:24I/O s RoHS Compliant: Yes

MCU, 8BIT, 64MHZ, SSOP-28; Product Range:PIC18 Family PIC18F K4x Series Microcontrollers; CPU Speed:64MHz; Program Memory Size:32KB; RAM Memory Size:2KB; No. of Pins:28Pins; MCU Case Style:SSOP; No. of I/O s:24I/O s RoHS Compliant: Yes

Supplier's Site Datasheet
Microcontrollers - PIC18F25K40-I/SS - ODG (Origin Data Global)
Shenzhen, China
Microcontrollers
PIC18F25K40-I/SS
Microcontrollers PIC18F25K40-I/SS
IC MCU 8BIT 32KB FLASH 28SSOP

IC MCU 8BIT 32KB FLASH 28SSOP

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics VAST STOCK CO., LIMITED Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. Newark, An Avnet Company ODG (Origin Data Global)
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 1772666P 1772180 PIC18F25K40-I/SS-ND 685-PIC18F25K40-I/SS 845554-PIC18F25K40-I/SS PIC18F25K40-I/SS PIC18F25K40-I/SS PIC18F25K40-I/SS PIC18F25K40-I/SS 05AC8580 PIC18F25K40-I/SS
Product Name Microcontrollers Microcontrollers Microcontrollers 8-bit 8BIT 32KB Embedded Microcontroller MCU Embedded - Embedded - Microcontrollers - PIC18F25K40-I/SS 8-bit Microcontrollers - MCU Embedded - Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers Microcontrollers Mcu, 8Bit, Pic18F, 64Mhz, Ssop-28; Product Range Microchip Microcontrollers
Data Bus 8 Bit; 8bit 8 Bit; 8bit 8 Bit 8 Bit 8 Bit 8 Bit; 8-Bit 8 Bit 8 Bit; 8-Bit 8 Bit 8 Bit
Package Type SOP; SSOP; Other; SSOP SOP; SSOP; Other; Ssop SSOP; Other; "28-SSOP (0.209"", 5.30mm Width)" Other; Tube SOP; Other; 28-SSOP (0.209\", 5.30mm Width) SOP; SSOP; Other; 28-SSOP (0.209\", 5.30mm Width) SSOP; Other; SSOP SSOP; Other; 28-SSOP (0.209", 5.30mm Width)
Pin Count 28 28 28 28
RAM 2 KB 2 KB 2 KB 2 KB 2 KB 2 KB 2 KB
ROM 32 KB 32 KB 0.2560 KB
Unlock Full Specs
to access all available technical data

Similar Products

Microcontrollers - 2306893P - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
ROM 1000 KB
Package Type Other; TQFN
View Details
CC430F5145 CC430F614x, CC430F514x, CC430F512x SoC With RF Core - CC430F5145IRGZT - Texas Instruments
Specs
Clock Speed 20 MHz
Features Watchdog Timer; DMA
Bits 16 Bit
View Details
4 suppliers