Microchip Technology, Inc. 32KB Embedded Microcontroller MCU PIC18F25K22T-E/SS

Description
28 PIN 32KB Flash 1536 bytes-RAM Product overview: PIC18F25K22T-E/SS from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 32KB, Embedded Microcontroller MCU, Microcontrollers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-PIC18F25K22T-E/S S can be used for catalog matching and distributor lookup.
Request a Quote
Description
28 PIN 32KB Flash 1536 bytes-RAM Product overview: PIC18F25K22T-E/SS from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 32KB, Embedded Microcontroller MCU, Microcontrollers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-PIC18F25K22T-E/S S can be used for catalog matching and distributor lookup.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
32KB Embedded Microcontroller MCU - 685-PIC18F25K22T-E/SS - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
32KB Embedded Microcontroller MCU
685-PIC18F25K22T-E/SS
32KB Embedded Microcontroller MCU 685-PIC18F25K22T-E/SS
28 PIN 32KB Flash 1536 bytes-RAM Product overview: PIC18F25K22T-E/SS from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 32KB, Embedded Microcontroller MCU, Microcontrollers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-PIC18F25K22T-E/S S can be used for catalog matching and distributor lookup.

28 PIN 32KB Flash 1536 bytes-RAM Product overview: PIC18F25K22T-E/SS from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 32KB, Embedded Microcontroller MCU, Microcontrollers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-PIC18F25K22T-E/SS can be used for catalog matching and distributor lookup.

Supplier's Site
Embedded - Embedded - Microcontrollers - PIC18F25K22T-E/SS - 1085080-PIC18F25K22T-E/SS - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - PIC18F25K22T-E/SS
1085080-PIC18F25K22T-E/SS
Embedded - Embedded - Microcontrollers - PIC18F25K22T-E/SS 1085080-PIC18F25K22T-E/SS
Manufacturer: Microchip Technology Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1085080-PIC18F25K22T -E/SS Memory Type: FLASH Memory Size: 32 kB Categories: Embedded - Microcontrollers Max Frequency: 64 MHz Alternative Parts (Cross-Reference): PIC18F25K22T-E/SSPIC 18F25K22T-ESS; Popularity: Low Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Shortage RoHS: Non-Compliant Number of I/Os: 24

Manufacturer: Microchip Technology
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1085080-PIC18F25K22T-E/SS
Memory Type: FLASH
Memory Size: 32 kB
Categories: Embedded - Microcontrollers
Max Frequency: 64 MHz
Alternative Parts (Cross-Reference): PIC18F25K22T-E/SSPIC18F25K22T-ESS;
Popularity: Low
Fake Threat In the Open Market: 56 pct.
Supply and Demand Status: Shortage
RoHS: Non-Compliant
Number of I/Os: 24

Buy Now

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 685-PIC18F25K22T-E/SS 1085080-PIC18F25K22T-E/SS
Product Name 32KB Embedded Microcontroller MCU Embedded - Embedded - Microcontrollers - PIC18F25K22T-E/SS
I/O Ports 24
Unlock Full Specs
to access all available technical data

Similar Products

Microcontrollers - C164CI8E28MDBFXUMA1TR-ND - DigiKey
Specs
Data Bus 16 Bit
Clock Speed 25 MHz
Bits Other; A/D 8x10b
View Details
4 suppliers
Microcontrollers - 428457 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
Package Type QFP; Other; LQFP
Pin Count 100
View Details
ARM Cortex-M 32-bit 1 GHz 128kB Embedded Microcontroller MCU - 879-CC1310F32RHBR - ERSAELECTRONICS PTE. LTD.
Specs
Data Bus 32 Bit
Supply Voltage 1.8 to ? volts
Operating Temperature -40 C (-40 F)
View Details
2 suppliers