Microchip Technology, Inc. Microcontrollers PIC18F25K22-I/SS

Description
PIC PIC® XLP™ 18K Microcontroller IC 8-Bit 64MHz 32KB (16K x 16) FLASH 28-SSOP
Request a Quote Datasheet
Description
PIC PIC® XLP™ 18K Microcontroller IC 8-Bit 64MHz 32KB (16K x 16) FLASH 28-SSOP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Microcontrollers - PIC18F25K22-I/SS-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
PIC18F25K22-I/SS-ND
Microcontrollers PIC18F25K22-I/SS-ND
PIC PIC® XLP™ 18K Microcontroller IC 8-Bit 64MHz 32KB (16K x 16) FLASH 28-SSOP

PIC PIC® XLP™ 18K Microcontroller IC 8-Bit 64MHz 32KB (16K x 16) FLASH 28-SSOP

Buy Now Datasheet
Embedded - Embedded - Microcontrollers - PIC18F25K22-I/SS - 210118-PIC18F25K22-I/SS - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - PIC18F25K22-I/SS
210118-PIC18F25K22-I/SS
Embedded - Embedded - Microcontrollers - PIC18F25K22-I/SS 210118-PIC18F25K22-I/SS
Manufacturer: Microchip Technology Win Source Part Number: 210118-PIC18F25K22-I /SS Packaging: Tube/Rail Core Processor: PIC Number of I/O: 24 Program Memory Size: 32KB (16K x 16) Program Memory Type: FLASH EEPROM Size: 256 x 8 Data Converters: A/D 19x10b Family Name: PIC18F25K22 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 28-SSOP Speed(Frequency): 64MHz Supply Voltage - Operating: 2.3 V to 5.5 V Part Core Size: 8-Bit Data RAM Size: 1.5K x 8 Alternative Parts (Cross-Reference): CY7C64215-28PVXC; CY7C64215-28PVXIT; CY7C64215-28PVXCT; Introduction Date: February 01, 2010 ECCN: 3A991.a.2 Country of Origin: Philippines Estimated EOL Date: 2023 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Balance

Manufacturer: Microchip Technology
Win Source Part Number: 210118-PIC18F25K22-I/SS
Packaging: Tube/Rail
Core Processor: PIC
Number of I/O: 24
Program Memory Size: 32KB (16K x 16)
Program Memory Type: FLASH
EEPROM Size: 256 x 8
Data Converters: A/D 19x10b
Family Name: PIC18F25K22
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 28-SSOP
Speed(Frequency): 64MHz
Supply Voltage - Operating: 2.3 V to 5.5 V
Part Core Size: 8-Bit
Data RAM Size: 1.5K x 8
Alternative Parts (Cross-Reference): CY7C64215-28PVXC; CY7C64215-28PVXIT; CY7C64215-28PVXCT;
Introduction Date: February 01, 2010
ECCN: 3A991.a.2
Country of Origin: Philippines
Estimated EOL Date: 2023
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 69 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Microcontrollers - 7037784 - RS Components, Ltd.
Corby, Northants, United Kingdom
Microcontrollers
7037784
Microcontrollers 7037784
MCU, 32KB, Flash, 1536, , XLP, 28SSOP

MCU, 32KB, Flash, 1536, , XLP, 28SSOP

Supplier's Site
Microcontrollers - 7037784P - RS Components, Ltd.
Corby, Northants, United Kingdom
Microcontrollers
7037784P
Microcontrollers 7037784P
MCU, 32KB, Flash, 1536, , XLP, 28SSOP

MCU, 32KB, Flash, 1536, , XLP, 28SSOP

Supplier's Site
Microcontrollers - 8895203 - RS Components, Ltd.
Corby, Northants, United Kingdom
Microcontrollers
8895203
Microcontrollers 8895203
MCU, 32KB, Flash, 1536, , XLP, 28SSOP

MCU, 32KB, Flash, 1536, , XLP, 28SSOP

Supplier's Site
Singapore, Singapore
8-bit 8BIT 32KB Embedded Microcontroller MCU
685-PIC18F25K22-I/SS
8-bit 8BIT 32KB Embedded Microcontroller MCU 685-PIC18F25K22-I/SS
IC MCU 8BIT 32KB FLASH 28SSOP Product overview: PIC18F25K22-I/SS from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 32KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 32KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-PIC18F25K22-I/SS can be used for catalog matching and distributor lookup.

IC MCU 8BIT 32KB FLASH 28SSOP Product overview: PIC18F25K22-I/SS from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 32KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 32KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-PIC18F25K22-I/SS can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Sheung Wan, Hong Kong
8-bit Microcontrollers - MCU
PIC18F25K22-I/SS
8-bit Microcontrollers - MCU PIC18F25K22-I/SS
8-bit Microcontrollers - MCU 32KB Flash 1536B RAM 8B nanoWatt

8-bit Microcontrollers - MCU 32KB Flash 1536B RAM 8B nanoWatt

Buy Now Datasheet
Shenzhen, China
Embedded - Microcontrollers
PIC18F25K22-I/SS
Embedded - Microcontrollers PIC18F25K22-I/SS
IC MCU 8BIT 32KB FLASH 28SSOP

IC MCU 8BIT 32KB FLASH 28SSOP

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - PIC18F25K22-I/SS - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
PIC18F25K22-I/SS
Integrated Circuits (ICs) - Embedded - Microcontrollers PIC18F25K22-I/SS
IC MCU 8BIT 32KB FLASH 28SSOP

IC MCU 8BIT 32KB FLASH 28SSOP

Supplier's Site
Microcontrollers - PIC18F25K22-I/SS - ODG (Origin Data Global)
Shenzhen, China
Microcontrollers
PIC18F25K22-I/SS
Microcontrollers PIC18F25K22-I/SS
IC MCU 8BIT 32KB FLASH 28SSOP

IC MCU 8BIT 32KB FLASH 28SSOP

Supplier's Site Datasheet
Microcontrollers - PIC18F25K22-I/SS - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
PIC18F25K22-I/SS
Microcontrollers PIC18F25K22-I/SS
PIC PIC® XLP™ 18K Microcontroller IC 8-Bit 64MHz 32KB (16K x 16) FLASH 28-SSOP

PIC PIC® XLP™ 18K Microcontroller IC 8-Bit 64MHz 32KB (16K x 16) FLASH 28-SSOP

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics RS Components, Ltd. RS Components, Ltd. ERSAELECTRONICS PTE. LTD. VAST STOCK CO., LIMITED Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global) Quarktwin Technology Ltd.
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number PIC18F25K22-I/SS-ND 210118-PIC18F25K22-I/SS 7037784 7037784P 685-PIC18F25K22-I/SS PIC18F25K22-I/SS PIC18F25K22-I/SS PIC18F25K22-I/SS PIC18F25K22-I/SS PIC18F25K22-I/SS
Product Name Microcontrollers Embedded - Embedded - Microcontrollers - PIC18F25K22-I/SS Microcontrollers Microcontrollers 8-bit 8BIT 32KB Embedded Microcontroller MCU 8-bit Microcontrollers - MCU Embedded - Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers Microcontrollers Microcontrollers
Data Bus 8 Bit 8 Bit 8 Bit; 8bit 8 Bit; 8bit 8 Bit 8 Bit; 8-Bit 8 Bit 8 Bit 8 Bit; 8-Bit
Clock Speed 64 MHz 64 MHz 64 MHz 64 MHz 64 MHz 64 MHz
Bits Other; A/D 19x10b
RAM 1.5 KB 32 KB 1.54 KB 1.5 KB 1.5 KB 1.5 KB 1.5 KB
ROM 32 KB 256 KB 32.77 KB 32 KB
Unlock Full Specs
to access all available technical data

Similar Products

CC430F5133 16-Bit Ultra-Low-Power MCU, 8KB Flash, 2KB RAM, CC1101 Radio, AES-128, 12Bit ADC, USCI - CC430F5133IRGZ - Texas Instruments
Specs
Data Bus 16 Bit
Clock Speed 20 MHz
Features Watchdog Timer; DMA
View Details
3 suppliers
Microcontrollers - CG7737AAT - Quarktwin Technology Ltd.
Infineon Technologies AG
Specs
Life Cycle Stage Removed; Obsolete
View Details
2 suppliers
Embedded - Microcontrollers - ADUC845BCPZ8-5 - Lingto Electronic Limited
Specs
Data Bus 8 Bit; 8-Bit
View Details
Microcontrollers - 1769101 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
RAM 32 KB
ROM 128 KB
View Details