Microchip Technology, Inc. Embedded - Embedded - Microcontrollers - PIC18F25K22-I/ML PIC18F25K22-I/ML

Description
Manufacturer: Microchip Technology Win Source Part Number: 1088781-PIC18F25K22- I/ML Packaging: Tube/Rail Core Processor: PIC Number of I/O: 24 Program Memory Size: 32KB (16K x 16) Program Memory Type: FLASH EEPROM Size: 256 x 8 Data Converters: A/D 19x10b Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 28-QFN (6x6) Speed(Frequency): 64MHz Supply Voltage - Operating: 2.3 V to 5.5 V Part Core Size: 8-Bit Data RAM Size: 1.5K x 8 Popularity: Medium Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Limited Application Field: Used in Power Management, Automotive, Industrial
Request a Quote Datasheet
Description
Manufacturer: Microchip Technology Win Source Part Number: 1088781-PIC18F25K22- I/ML Packaging: Tube/Rail Core Processor: PIC Number of I/O: 24 Program Memory Size: 32KB (16K x 16) Program Memory Type: FLASH EEPROM Size: 256 x 8 Data Converters: A/D 19x10b Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 28-QFN (6x6) Speed(Frequency): 64MHz Supply Voltage - Operating: 2.3 V to 5.5 V Part Core Size: 8-Bit Data RAM Size: 1.5K x 8 Popularity: Medium Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Limited Application Field: Used in Power Management, Automotive, Industrial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - Microcontrollers - PIC18F25K22-I/ML - 1088781-PIC18F25K22-I/ML - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - PIC18F25K22-I/ML
1088781-PIC18F25K22-I/ML
Embedded - Embedded - Microcontrollers - PIC18F25K22-I/ML 1088781-PIC18F25K22-I/ML
Manufacturer: Microchip Technology Win Source Part Number: 1088781-PIC18F25K22- I/ML Packaging: Tube/Rail Core Processor: PIC Number of I/O: 24 Program Memory Size: 32KB (16K x 16) Program Memory Type: FLASH EEPROM Size: 256 x 8 Data Converters: A/D 19x10b Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 28-QFN (6x6) Speed(Frequency): 64MHz Supply Voltage - Operating: 2.3 V to 5.5 V Part Core Size: 8-Bit Data RAM Size: 1.5K x 8 Popularity: Medium Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Limited Application Field: Used in Power Management, Automotive, Industrial

Manufacturer: Microchip Technology
Win Source Part Number: 1088781-PIC18F25K22-I/ML
Packaging: Tube/Rail
Core Processor: PIC
Number of I/O: 24
Program Memory Size: 32KB (16K x 16)
Program Memory Type: FLASH
EEPROM Size: 256 x 8
Data Converters: A/D 19x10b
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 28-QFN (6x6)
Speed(Frequency): 64MHz
Supply Voltage - Operating: 2.3 V to 5.5 V
Part Core Size: 8-Bit
Data RAM Size: 1.5K x 8
Popularity: Medium
Fake Threat In the Open Market: 45 pct.
Supply and Demand Status: Limited
Application Field: Used in Power Management, Automotive, Industrial

Buy Now Datasheet
Microcontrollers - 7037781 - RS Components, Ltd.
Corby, Northants, United Kingdom
Microcontrollers
7037781
Microcontrollers 7037781
Microchip PIC18F25K22-I/ML

Microchip PIC18F25K22-I/ML

Supplier's Site
Microcontrollers - 7037781P - RS Components, Ltd.
Corby, Northants, United Kingdom
Microcontrollers
7037781P
Microcontrollers 7037781P
Microchip PIC18F25K22-I/ML

Microchip PIC18F25K22-I/ML

Supplier's Site
Microcontrollers - 8877369 - RS Components, Ltd.
Corby, Northants, United Kingdom
Microcontrollers
8877369
Microcontrollers 8877369
Microchip PIC18F25K22-I/ML

Microchip PIC18F25K22-I/ML

Supplier's Site
Microcontrollers - PIC18F25K22-I/ML-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
PIC18F25K22-I/ML-ND
Microcontrollers PIC18F25K22-I/ML-ND
PIC PIC® XLP™ 18K Microcontroller IC 8-Bit 64MHz 32KB (16K x 16) FLASH 28-QFN (6x6)

PIC PIC® XLP™ 18K Microcontroller IC 8-Bit 64MHz 32KB (16K x 16) FLASH 28-QFN (6x6)

Buy Now Datasheet
8-bit 8BIT 32KB Embedded Microcontroller MCU - 685-PIC18F25K22-I/ML - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
8-bit 8BIT 32KB Embedded Microcontroller MCU
685-PIC18F25K22-I/ML
8-bit 8BIT 32KB Embedded Microcontroller MCU 685-PIC18F25K22-I/ML
IC MCU 8BIT 32KB FLASH 28QFN Product overview: PIC18F25K22-I/ML from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 32KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 32KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-PIC18F25K22-I/ML can be used for catalog matching and distributor lookup.

IC MCU 8BIT 32KB FLASH 28QFN Product overview: PIC18F25K22-I/ML from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 32KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 32KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-PIC18F25K22-I/ML can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
 - PIC18F25K22-I/ML - Rochester Electronics
Newburyport, MA, United States
PIC18F25K22 - 32KB, Flash, 1536bytes-RAM,8-bit Family

PIC18F25K22 - 32KB, Flash, 1536bytes-RAM,8-bit Family

Supplier's Site Datasheet
IC MCU 8BIT 32KB FLASH 28QFN - 536-PIC18F25K22-I/ML - Utmel Electronic Limited
Hong Kong, China
IC MCU 8BIT 32KB FLASH 28QFN
536-PIC18F25K22-I/ML
IC MCU 8BIT 32KB FLASH 28QFN 536-PIC18F25K22-I/ML
IC MCU 8BIT 32KB FLASH 28QFN

IC MCU 8BIT 32KB FLASH 28QFN

Supplier's Site
Embedded - Microcontrollers - PIC18F25K22-I/ML - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
PIC18F25K22-I/ML
Embedded - Microcontrollers PIC18F25K22-I/ML
IC MCU 8BIT 32KB FLASH 28QFN

IC MCU 8BIT 32KB FLASH 28QFN

Supplier's Site Datasheet
Microcontrollers - PIC18F25K22-I/ML - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
PIC18F25K22-I/ML
Microcontrollers PIC18F25K22-I/ML
PIC PIC® XLP™ 18K Microcontroller IC 8-Bit 64MHz 32KB (16K x 16) FLASH 28-QFN (6x6)

PIC PIC® XLP™ 18K Microcontroller IC 8-Bit 64MHz 32KB (16K x 16) FLASH 28-QFN (6x6)

Buy Now Datasheet
Sheung Wan, Hong Kong
8-bit Microcontrollers - MCU
PIC18F25K22-I/ML
8-bit Microcontrollers - MCU PIC18F25K22-I/ML
8-bit Microcontrollers - MCU 32KB Flash 1536B RAM 8B nanoWatt

8-bit Microcontrollers - MCU 32KB Flash 1536B RAM 8B nanoWatt

Buy Now Datasheet
Microcontrollers - PIC18F25K22-I/ML - ODG (Origin Data Global)
Shenzhen, China
Microcontrollers
PIC18F25K22-I/ML
Microcontrollers PIC18F25K22-I/ML
IC MCU 8BIT 32KB FLASH 28QFN

IC MCU 8BIT 32KB FLASH 28QFN

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - PIC18F25K22-I/ML - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
PIC18F25K22-I/ML
Integrated Circuits (ICs) - Embedded - Microcontrollers PIC18F25K22-I/ML
IC MCU 8BIT 32KB FLASH 28QFN

IC MCU 8BIT 32KB FLASH 28QFN

Supplier's Site

Technical Specifications

  Win Source Electronics RS Components, Ltd. RS Components, Ltd. DigiKey ERSAELECTRONICS PTE. LTD. Rochester Electronics Utmel Electronic Limited Lingto Electronic Limited Quarktwin Technology Ltd. VAST STOCK CO., LIMITED ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 1088781-PIC18F25K22-I/ML 7037781 7037781P PIC18F25K22-I/ML-ND 685-PIC18F25K22-I/ML PIC18F25K22-I/ML 536-PIC18F25K22-I/ML PIC18F25K22-I/ML PIC18F25K22-I/ML PIC18F25K22-I/ML PIC18F25K22-I/ML PIC18F25K22-I/ML
Product Name Embedded - Embedded - Microcontrollers - PIC18F25K22-I/ML Microcontrollers Microcontrollers Microcontrollers 8-bit 8BIT 32KB Embedded Microcontroller MCU IC MCU 8BIT 32KB FLASH 28QFN Embedded - Microcontrollers Microcontrollers 8-bit Microcontrollers - MCU Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers
Data Bus 8 Bit 8 Bit; 8bit 8 Bit; 8bit 8 Bit 8 Bit 8 Bit; 8 8 Bit; 8-Bit 8 Bit; 8-Bit 8 Bit 8 Bit
Life Cycle Stage Active Active Active Active Active
Clock Speed 64 MHz 64 MHz 64 MHz 64 MHz 64 MHz 64 MHz
RAM 32 KB 1.54 KB 1.5 KB 1.5 KB 1.5 KB 1.5 KB 1.5 KB 1.5 KB
ROM 256 KB 32.77 KB 256 KB 32 KB
Unlock Full Specs
to access all available technical data

Similar Products

 - C167CSL16M3VCAFXQLA2 - Rochester Electronics
Specs
Life Cycle Stage Obsolete
Package Type QFP; Other; PG-MQFP-144-11
View Details
4 suppliers
Embedded - Microcontrollers - ADUC832BCP - Lingto Electronic Limited
Specs
Data Bus 8 Bit; 8-Bit
View Details
Microcontrollers - 1806976P - RS Components, Ltd.
RS Components, Ltd.
Specs
RAM 1000 KB
Package Type Other; VQFN
Pin Count 64
View Details