The PIC18F25K22-E/SS is an 8-bit microcontroller featuring a high-performance RISC CPU optimized for C compiler architecture. It offers up to 32KB of flash memory, 16 MIPS operation, and a data memory capacity of 1536 bytes. The device supports a variety of flexible oscillator options, including a precision internal oscillator with selectable frequencies from 31 kHz to 16 MHz, and can achieve up to 64 MHz performance using a PLL without requiring external components. This microcontroller includes an extensive set of analog features, such as a 10-bit ADC with up to 30 external channels, two rail-to-rail analog comparators, and a 5-bit DAC with multiple output levels. It also incorporates eXtreme Low-Power (XLP) technology, allowing for a typical sleep current of 20 nA, making it suitable for battery-operated applications. The PIC18F25K22-E/SS supports a wide operating voltage range of 2.3V to 5.5V and features self-programmable capabilities under software control. It includes multiple I/O options with up to 35 pins, various communication interfaces including I2C, SPI, and EUSART, and advanced interrupt handling capabilities. This microcontroller is well-suited for applications requiring efficient processing, low power consumption, and robust analog functionalities.
IC MCU 8BIT 32KB FLASH 28SSOP Product overview: PIC18F25K22-E/SS from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 32KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 32KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-PIC18F25K22-E/SS
PIC PIC® XLP™ 18K Microcontroller IC 8-Bit 48MHz 32KB (16K x 16) FLASH 28-SSOP
Manufacturer: Microchip Technology
Win Source Part Number: 1238217-PIC18F25K22-
Series: PIC XLP 18K
Packaging: Tube
Operating Temperature Range: -40°C ~ 125°C (TA)
Core Processor: PIC
Speed: 48MHz
Package: 28-SSOP (0.209", 5.30mm Width)
Core Size: 8-Bit
Connectivity: I2C, SPI, UART/USART
Peripherals: Brown-out Detect/Reset, HLVD, POR, PWM, WDT
Number of I/O: 24
Program Memory Size: 32KB (16K x 16)
Program Memory Type: FLASH
EEPROM Size: 256 x 8
RAM Size: 1.5K x 8
Data Converters: A/D 19x10b
Oscillator Type: Internal
Supply Voltage: 2.3 V ~ 5.5 V
Family Name: PIC18F25K22
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.microchip.com
Manufacturer Package: 28-SSOP
Alternative Parts (Cross-Reference): CY7C60323-PVXC; CY7C64215-28PVXI; CY7C64215-28PVXCT;
Introduction Date: February 01, 2010
ECCN: 3A991.a.2
Country of Origin: Philippines
Estimated EOL Date: 2023
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 30 pct.
Supply and Demand Status: Limited
IC MCU 8BIT 32KB FLASH 28SSOP
MCU, 8BIT, 64MHZ, SSOP-20; Product Range:PIC18 Family PIC18F K2x Series Microcontrollers; Operating Frequency Max:64MHz; Program Memory Size:32KB; No. of Pins:28Pins; IC Case / Package:SSOP; No. of I/O s:25I/O s RoHS Compliant: Yes
IC MCU 8BIT 32KB FLASH 28SSOP
PIC PIC® XLP™ 18K Microcontroller IC 8-Bit 48MHz 32KB (16K x 16) FLASH 28-SSOP
IC MCU 8BIT 32KB FLASH 28SSOP
8-bit Microcontrollers - MCU 32KB Flash 1536B RAM 8B nanoWatt
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | ODG (Origin Data Global) | Quarktwin Technology Ltd. | Lingto Electronic Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | 685-PIC18F25K22-E/SS | PIC18F25K22-E/SS-ND | 1238217-PIC18F25K22-E/SS | PIC18F25K22-E/SS | 63R7818 | PIC18F25K22-E/SS | PIC18F25K22-E/SS | PIC18F25K22-E/SS | PIC18F25K22-E/SS |
| Product Name | 8-bit 8BIT 32KB Embedded Microcontroller MCU | Microcontrollers | Embedded - Embedded - Microcontrollers - PIC18F25K22-E/SS | Integrated Circuits (ICs) - Embedded - Microcontrollers | Mcu, 8Bit, 64Mhz, Ssop-20; Product Range Microchip | Microcontrollers | Microcontrollers | Embedded - Microcontrollers | 8-bit Microcontrollers - MCU |
| Data Bus | 8 Bit | 8 Bit | 8 Bit | 8 Bit | 8 Bit | 8 Bit | 8 Bit; 8-Bit | 8 Bit; 8-Bit | |
| Clock Speed | 64 MHz | 48 MHz | 48 MHz | 48 MHz | 64 MHz | 48 MHz | 48 MHz | ||
| RAM | 1.5 KB | 1.5 KB | 32 KB | 1.5 KB | 1.5 KB | 1.5 KB | |||
| ROM | 0.2560 KB | 32 KB | 256 KB | ||||||
| ROM Type | EEPROM; EEPROM | Flash | Flash; FLASH | Flash; FLASH | Flash; FLASH |