PIC PIC® XLP™ 18K Microcontroller IC 8-Bit 48MHz 32KB (16K x 16) FLASH 28-QFN (6x6)
Category: OEM Souring
Win Source Part Number: 1462892-PIC18F25K22-
Manufacturer: Microchip Technology
PIC PIC® XLP™ 18K Microcontroller IC 8-Bit 48MHz 32KB (16K x 16) FLASH 28-QFN (6x6)
IC MCU 8BIT 32KB FLASH 28QFN
IC MCU 8BIT 32KB FLASH 28QFN
IC MCU 8BIT 32KB FLASH 28QFN
8-bit Microcontrollers - MCU 32KB Flash 1536B RAM 8B nanoWatt
MCU, 8BIT, 64MHZ, QFN-28; Product Range:PIC18 Family PIC18F2xK22 Series Microcontrollers; CPU Speed:64MHz; Program Memory Size:32KB; RAM Memory Size:1.5KB; No. of Pins:28Pins; MCU Case Style:QFN; No. of I/O s:25I/O s; Embedded RoHS Compliant: Yes
| DigiKey | Win Source Electronics | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | Lingto Electronic Limited | VAST STOCK CO., LIMITED | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | PIC18F25K22-E/ML-ND | 1462892-PIC18F25K22-E/ML | PIC18F25K22-E/ML | PIC18F25K22-E/ML | PIC18F25K22-E/ML | PIC18F25K22-E/ML | PIC18F25K22-E/ML | 07AH6897 |
| Product Name | Microcontrollers | OEM Souring | Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers | Microcontrollers | Embedded - Microcontrollers | 8-bit Microcontrollers - MCU | Mcu, 8Bit, 64Mhz, Qfn-28; Product Range Microchip |
| Data Bus | 8 Bit | 8 Bit | 8 Bit; 8-Bit | 8 Bit | 8 Bit | 8 Bit; 8-Bit | 8 Bit | |
| Clock Speed | 48 MHz | 48 MHz | 48 MHz | 48 MHz | 64 MHz | |||
| Bits | Other; A/D 19x10b | |||||||
| RAM | 1.5 KB | 1.5 KB | 1.5 KB | 1.5 KB | 1.5 KB | |||
| ROM | 32 KB |