Microchip Technology, Inc. 8-bit 8BIT 32KB Embedded Microcontroller MCU PIC18F25K20T-I/ML

Description
IC MCU 8BIT 32KB FLASH 28QFN Product overview: PIC18F25K20T-I/ML from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 32KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 32KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-PIC18F25K20T-I/M L can be used for catalog matching and distributor lookup.
Request a Quote
Description
IC MCU 8BIT 32KB FLASH 28QFN Product overview: PIC18F25K20T-I/ML from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 32KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 32KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-PIC18F25K20T-I/M L can be used for catalog matching and distributor lookup.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The PIC18F25K20T-I/ML is an 8-bit microcontroller from Quarktwin Technology Ltd. featuring a high-performance RISC CPU capable of executing instructions at up to 16 MIPS. It includes 32KB of Flash program memory, 1.5KB of SRAM, and 1KB of Data EEPROM. The device operates within a voltage range of 1.8V to 3.6V and supports a variety of flexible oscillator configurations, including a factory-calibrated internal oscillator with a maximum frequency of 16MHz and the option for 64MHz performance using a Phase Lock Loop (PLL). This microcontroller is equipped with an extensive set of peripherals, including a 10-bit Analog-to-Digital Converter (ADC) with 13 external channels, multiple Capture/Compare/PWM (CCP) modules, and a Master Synchronous Serial Port (MSSP) supporting SPI and I²C protocols. It also features a programmable brown-out reset, high/low-voltage detection, and an extended watchdog timer, making it suitable for low-power applications with extreme low-power management capabilities, achieving sleep currents of less than 100 nA. With up to 35 I/O pins, including high-current sink/source capabilities, and support for in-circuit serial programming and debugging, the PIC18F25K20T-I/ML is designed for a wide range of embedded applications, providing flexibility and performance for engineers looking to implement reliable microcontroller solutions.

Datasheet Summary
Powered by GS/AI

The PIC18F25K20T-I/ML is an 8-bit microcontroller from Quarktwin Technology Ltd. featuring a high-performance RISC CPU capable of executing instructions at up to 16 MIPS. It includes 32KB of Flash program memory, 1.5KB of SRAM, and 1KB of Data EEPROM. The device operates within a voltage range of 1.8V to 3.6V and supports a variety of flexible oscillator configurations, including a factory-calibrated internal oscillator with a maximum frequency of 16MHz and the option for 64MHz performance using a Phase Lock Loop (PLL). This microcontroller is equipped with an extensive set of peripherals, including a 10-bit Analog-to-Digital Converter (ADC) with 13 external channels, multiple Capture/Compare/PWM (CCP) modules, and a Master Synchronous Serial Port (MSSP) supporting SPI and I²C protocols. It also features a programmable brown-out reset, high/low-voltage detection, and an extended watchdog timer, making it suitable for low-power applications with extreme low-power management capabilities, achieving sleep currents of less than 100 nA. With up to 35 I/O pins, including high-current sink/source capabilities, and support for in-circuit serial programming and debugging, the PIC18F25K20T-I/ML is designed for a wide range of embedded applications, providing flexibility and performance for engineers looking to implement reliable microcontroller solutions.

Suppliers

Company
Product
Description
Supplier Links
8-bit 8BIT 32KB Embedded Microcontroller MCU - 685-PIC18F25K20T-I/ML - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
8-bit 8BIT 32KB Embedded Microcontroller MCU
685-PIC18F25K20T-I/ML
8-bit 8BIT 32KB Embedded Microcontroller MCU 685-PIC18F25K20T-I/ML
IC MCU 8BIT 32KB FLASH 28QFN Product overview: PIC18F25K20T-I/ML from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 32KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 32KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-PIC18F25K20T-I/M L can be used for catalog matching and distributor lookup.

IC MCU 8BIT 32KB FLASH 28QFN Product overview: PIC18F25K20T-I/ML from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 32KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 32KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-PIC18F25K20T-I/ML can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Embedded - Embedded - Microcontrollers - PIC18F25K20T-I/ML - 026794-PIC18F25K20T-I/ML - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - PIC18F25K20T-I/ML
026794-PIC18F25K20T-I/ML
Embedded - Embedded - Microcontrollers - PIC18F25K20T-I/ML 026794-PIC18F25K20T-I/ML
Manufacturer: Microchip Technology Win Source Part Number: 026794-PIC18F25K20T- I/ML Packaging: Reel - TR Core Processor: PIC Number of I/O: 24 Program Memory Size: 32KB (16K x 16) Program Memory Type: FLASH EEPROM Size: 256 x 8 Data Converters: A/D 11x10b Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 28-QFN (6x6) Speed(Frequency): 64MHz Supply Voltage - Operating: 1.8 V to 3.6 V Part Core Size: 8-Bit Data RAM Size: 1.5K x 8 Popularity: Medium Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Limited

Manufacturer: Microchip Technology
Win Source Part Number: 026794-PIC18F25K20T-I/ML
Packaging: Reel - TR
Core Processor: PIC
Number of I/O: 24
Program Memory Size: 32KB (16K x 16)
Program Memory Type: FLASH
EEPROM Size: 256 x 8
Data Converters: A/D 11x10b
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 28-QFN (6x6)
Speed(Frequency): 64MHz
Supply Voltage - Operating: 1.8 V to 3.6 V
Part Core Size: 8-Bit
Data RAM Size: 1.5K x 8
Popularity: Medium
Fake Threat In the Open Market: 32 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Microcontrollers - PIC18F25K20T-I/MLTR-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
PIC18F25K20T-I/MLTR-ND
Microcontrollers PIC18F25K20T-I/MLTR-ND
PIC PIC® XLP™ 18K Microcontroller IC 8-Bit 64MHz 32KB (16K x 16) FLASH 28-QFN (6x6)

PIC PIC® XLP™ 18K Microcontroller IC 8-Bit 64MHz 32KB (16K x 16) FLASH 28-QFN (6x6)

Buy Now Datasheet
Microcontrollers - PIC18F25K20T-I/MLCT-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
PIC18F25K20T-I/MLCT-ND
Microcontrollers PIC18F25K20T-I/MLCT-ND
PIC PIC® XLP™ 18K Microcontroller IC 8-Bit 64MHz 32KB (16K x 16) FLASH 28-QFN (6x6)

PIC PIC® XLP™ 18K Microcontroller IC 8-Bit 64MHz 32KB (16K x 16) FLASH 28-QFN (6x6)

Buy Now Datasheet
Microcontrollers - PIC18F25K20T-I/MLDKR-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
PIC18F25K20T-I/MLDKR-ND
Microcontrollers PIC18F25K20T-I/MLDKR-ND
PIC PIC® XLP™ 18K Microcontroller IC 8-Bit 64MHz 32KB (16K x 16) FLASH 28-QFN (6x6)

PIC PIC® XLP™ 18K Microcontroller IC 8-Bit 64MHz 32KB (16K x 16) FLASH 28-QFN (6x6)

Buy Now Datasheet
Microcontrollers - PIC18F25K20T-I/ML - ODG (Origin Data Global)
Shenzhen, China
Microcontrollers
PIC18F25K20T-I/ML
Microcontrollers PIC18F25K20T-I/ML
IC MCU 8BIT 32KB FLASH 28QFN

IC MCU 8BIT 32KB FLASH 28QFN

Supplier's Site Datasheet
Microcontrollers - PIC18F25K20T-I/ML - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
PIC18F25K20T-I/ML
Microcontrollers PIC18F25K20T-I/ML
PIC PIC® XLP™ 18K Microcontroller IC 8-Bit 64MHz 32KB (16K x 16) FLASH 28-QFN (6x6)

PIC PIC® XLP™ 18K Microcontroller IC 8-Bit 64MHz 32KB (16K x 16) FLASH 28-QFN (6x6)

Buy Now Datasheet
Sheung Wan, Hong Kong
8-bit Microcontrollers - MCU
PIC18F25K20T-I/ML
8-bit Microcontrollers - MCU PIC18F25K20T-I/ML
8-bit Microcontrollers - MCU 32KB Flash 1536B RAM 25 I/O 8B

8-bit Microcontrollers - MCU 32KB Flash 1536B RAM 25 I/O 8B

Buy Now Datasheet
Mcu, 8Bit, 64Mhz, Qfn-28; Product Range Microchip - 41AH8594 - Newark, An Avnet Company
Chicago, IL, United States
Mcu, 8Bit, 64Mhz, Qfn-28; Product Range Microchip
41AH8594
Mcu, 8Bit, 64Mhz, Qfn-28; Product Range Microchip 41AH8594
MCU, 8BIT, 64MHZ, QFN-28; Product Range:PIC18 Family PIC18F K2x Series Microcontrollers; CPU Speed:64MHz; Program Memory Size:32KB; RAM Memory Size:1.5KB; No. of Pins:28Pins; MCU Case Style:QFN; No. of I/O s:25I/O s RoHS Compliant: Yes

MCU, 8BIT, 64MHZ, QFN-28; Product Range:PIC18 Family PIC18F K2x Series Microcontrollers; CPU Speed:64MHz; Program Memory Size:32KB; RAM Memory Size:1.5KB; No. of Pins:28Pins; MCU Case Style:QFN; No. of I/O s:25I/O s RoHS Compliant: Yes

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - PIC18F25K20T-I/ML - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
PIC18F25K20T-I/ML
Integrated Circuits (ICs) - Embedded - Microcontrollers PIC18F25K20T-I/ML
IC MCU 8BIT 32KB FLASH 28QFN

IC MCU 8BIT 32KB FLASH 28QFN

Supplier's Site
Embedded - Microcontrollers - PIC18F25K20T-I/ML - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
PIC18F25K20T-I/ML
Embedded - Microcontrollers PIC18F25K20T-I/ML
IC MCU 8BIT 32KB FLASH 28QFN

IC MCU 8BIT 32KB FLASH 28QFN

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey ODG (Origin Data Global) Quarktwin Technology Ltd. VAST STOCK CO., LIMITED Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 685-PIC18F25K20T-I/ML 026794-PIC18F25K20T-I/ML PIC18F25K20T-I/MLTR-ND PIC18F25K20T-I/ML PIC18F25K20T-I/ML PIC18F25K20T-I/ML 41AH8594 PIC18F25K20T-I/ML PIC18F25K20T-I/ML
Product Name 8-bit 8BIT 32KB Embedded Microcontroller MCU Embedded - Embedded - Microcontrollers - PIC18F25K20T-I/ML Microcontrollers Microcontrollers Microcontrollers 8-bit Microcontrollers - MCU Mcu, 8Bit, 64Mhz, Qfn-28; Product Range Microchip Integrated Circuits (ICs) - Embedded - Microcontrollers Embedded - Microcontrollers
Data Bus 8 Bit 8 Bit 8 Bit 8 Bit 8 Bit; 8-Bit 8 Bit 8 Bit 8 Bit; 8-Bit
Clock Speed 64 MHz 64 MHz 64 MHz 64 MHz 64 MHz 64 MHz 64 MHz
RAM 1.5 KB 32 KB 1.5 KB 1.5 KB 1.5 KB 1.5 KB 1.5 KB
Supply Voltage 1.8 to 3.6 volts 1.8 to 3.6 volts 1.8 to 3.6 volts 1.8 to 3.6 volts 3.6 volts
Serial Interface CCP, ECCP, EUSART, I2C, MSSP, SPI SPI; UART; USART
Unlock Full Specs
to access all available technical data

Similar Products

Microcontrollers - C167CSLMCAKXUMA2-ND - DigiKey
Infineon Technologies AG
Specs
Data Bus 16 Bit
Clock Speed 25 MHz
Bits Other; A/D 24x10b
View Details
6 suppliers
Embedded - Microcontrollers - ADUC812BCP - Lingto Electronic Limited
Specs
Data Bus 8 Bit; 8-Bit
View Details
Microcontrollers - 428457 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
Package Type QFP; Other; LQFP
Pin Count 100
View Details