Manufacturer: Microchip Technology
Win Source Part Number: 812809-PIC18F25J50-I
Packaging: Tube
Mounting Style: SMD
Core Processor: PIC
Speed: 48MHz
Core Size: 8-Bit
Connectivity: I2C, SPI, UART/USART, USB
Peripherals: Brown-out Detect/Reset, DMA, POR, PWM, WDT
Number of I/O: 16
Program Memory Size: 32KB (16K x 16)
Program Memory Type: FLASH
RAM Size: 3.8K x 8
Data Converters: A/D 10x10b
Oscillator Type: Internal
Supplier Device Package: 28-SSOP
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Package: 28-SSOP (0.209", 5.30mm Width)
Popularity: Low
Fake Threat In the Open Market: 63 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 47
MSL Level: 1 (Unlimited)
Part Number Series: PIC18F25J50
Voltage - Supply (Vcc/Vdd): 2.15V ~ 3.6V
IC MCU 8BIT 32KB FLASH 28SSOP Product overview: PIC18F25J50-I/SS from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 32KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 32KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-PIC18F25J50-I/SS
PIC PIC® XLP™ 18J Microcontroller IC 8-Bit 48MHz 32KB (16K x 16) FLASH 28-SSOP
IC MCU 8BIT 32KB FLASH 28SSOP
IC MCU 8BIT 32KB FLASH 28SSOP
PIC PIC® XLP™ 18J Microcontroller IC 8-Bit 48MHz 32KB (16K x 16) FLASH 28-SSOP
8-bit Microcontrollers - MCU Full Spd USB 32KB Flsh 4KBRAM nanoWatt
IC MCU 8BIT 32KB FLASH 28SSOP
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | 812809-PIC18F25J50-I/SS | 685-PIC18F25J50-I/SS | PIC18F25J50-I/SS-ND | PIC18F25J50-I/SS | PIC18F25J50-I/SS | PIC18F25J50-I/SS | PIC18F25J50-I/SS | PIC18F25J50-I/SS |
| Product Name | Embedded - Embedded - Microcontrollers - PIC18F25J50-I/SS | 8-bit 8BIT 32KB Embedded Microcontroller MCU | Microcontrollers | Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers | Microcontrollers | 8-bit Microcontrollers - MCU | Embedded - Microcontrollers |
| Data Bus | 8 Bit | 8 Bit | 8 Bit | 8 Bit | 8 Bit | 8 Bit; 8-Bit | 8 Bit; 8-Bit | |
| Clock Speed | 48 MHz | 48 MHz | 48 MHz | 48 MHz | 48 MHz | 48 MHz | ||
| RAM | 32 KB | 3.8 KB | 3.8 KB | 3.8 KB | 3.8 KB | 3.8 KB | ||
| ROM Type | Flash; FLASH | Flash | Flash; FLASH | Flash; FLASH | ||||
| Supply Voltage | 2.15 to 3.6 volts | 2.15 to 3.6 volts | 2.15 to 3.6 volts | 2.15 to 3.6 volts | 3.6 volts |