PIC PIC® XLP™ 18J Microcontroller IC 8-Bit 48MHz 32KB (16K x 16) FLASH 28-SPDIP
IC MCU 8BIT 32KB FLASH 28SPDIP
PIC PIC® XLP™ 18J Microcontroller IC 8-Bit 48MHz 32KB (16K x 16) FLASH 28-SPDIP
IC MCU 8BIT 32KB FLASH 28SPDIP
MICROCONTROLLER MCU, 8 BIT, PIC18, 48MHZ, DIP-28; Product Range:PIC18 Microcontrollers; CPU Speed:48MHz; Program Memory Size:32KB; RAM Memory Size:3.7KB; No. of Pins:28Pins; MCU Case Style:DIP; No. of I/O s:16I/O s; MSL:- RoHS Compliant: Yes
8-bit Microcontrollers - MCU Full Spd USB 32KB Flsh 4KBRAM nanoWatt
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | Newark, An Avnet Company | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | PIC18F25J50-I/SP-ND | PIC18F25J50-I/SP | PIC18F25J50-I/SP | PIC18F25J50-I/SP | 98M1788 | PIC18F25J50-I/SP |
| Product Name | Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers | Microcontrollers | Embedded - Microcontrollers | Microcontroller Mcu, 8 Bit, Pic18, 48Mhz, Dip-28; Product Range Microchip | 8-bit Microcontrollers - MCU |
| Data Bus | 8 Bit | 8 Bit | 8 Bit; 8-Bit | 8 Bit; 8-Bit | 8 Bit | |
| Clock Speed | 48 MHz | 48 MHz | 48 MHz | 48 MHz | ||
| Bits | Other; A/D 10x10b | |||||
| RAM | 3.8 KB | 3.8 KB | 3.8 KB | 3.7 KB | ||
| ROM | 32 KB |