Microchip Technology, Inc. Product Range Microchip PIC18F25J10-I/ML.

Description
Product Range:PIC18 Microcontrollers; Operating Frequency Max:40MHz; Program Memory Size:32KB; No. of Pins:28Pins; IC Case / Package:QFN; No. of I/O s:21I/O s; Interfaces:EUSART, I2C, SPI; RAM Memory Size:1KB; Supply Voltage Min:2.7VRoHS Compliant: Yes
Datasheet
Description
Product Range:PIC18 Microcontrollers; Operating Frequency Max:40MHz; Program Memory Size:32KB; No. of Pins:28Pins; IC Case / Package:QFN; No. of I/O s:21I/O s; Interfaces:EUSART, I2C, SPI; RAM Memory Size:1KB; Supply Voltage Min:2.7VRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Product Range Microchip - 15AC3998 - Newark, An Avnet Company
Chicago, IL, United States
Product Range Microchip
15AC3998
Product Range Microchip 15AC3998
Product Range:PIC18 Microcontrollers; Operating Frequency Max:40MHz; Program Memory Size:32KB; No. of Pins:28Pins; IC Case / Package:QFN; No. of I/O s:21I/O s; Interfaces:EUSART, I2C, SPI; RAM Memory Size:1KB; Supply Voltage Min:2.7VRoHS Compliant: Yes

Product Range:PIC18 Microcontrollers; Operating Frequency Max:40MHz; Program Memory Size:32KB; No. of Pins:28Pins; IC Case / Package:QFN; No. of I/O s:21I/O s; Interfaces:EUSART, I2C, SPI; RAM Memory Size:1KB; Supply Voltage Min:2.7VRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Microcontrollers (MCU)
Product Number 15AC3998
Product Name Product Range Microchip
Clock Speed 40 MHz
Unlock Full Specs
to access all available technical data

Similar Products

RF and Wireless - RF Transceiver ICs - CC1111F8RSP - Shenzhen Shengyu Electronics Technology Limited
Specs
Life Cycle Stage Active
Supply Voltage 3.6 to 3 volts
Operating Temperature 0 to 85 C (32 to 185 F)
View Details
Embedded Microcontroller MCU - 685-A2C53102125 - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Other; Bulk
View Details
3 suppliers
Microcontrollers - 428468 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
ROM 256 KB
Package Type Other; QFN
View Details