PIC PIC® 18F Microcontroller IC 8-Bit 40MHz 48KB (24K x 16) FLASH 28-SOIC
PIC PIC® 18F Microcontroller IC 8-Bit 40MHz 48KB (24K x 16) FLASH 28-SOIC
PIC PIC® 18F Microcontroller IC 8-Bit 40MHz 48KB (24K x 16) FLASH 28-SOIC
Category: OEM Souring
Win Source Part Number: 1462931-PIC18F2585T-
Manufacturer: Microchip Technology
IC,MICROCONTROLLER,8
8-bit Microcontrollers - MCU 48KB 3328 RAM w/ECAN
PIC PIC® 18F Microcontroller IC 8-Bit 40MHz 48KB (24K x 16) FLASH 28-SOIC
IC MCU 8BIT 48KB FLASH 28SOIC
| DigiKey | Win Source Electronics | Newark, An Avnet Company | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | PIC18F2585T-I/SOTR-ND | 1462931-PIC18F2585T-I/SO | 89H0607 | PIC18F2585T-I/SO | PIC18F2585T-I/SO | PIC18F2585T-I/SO |
| Product Name | Microcontrollers | OEM Souring | Ic,microcontroller,8-Bit,pic Cpu,cmos,sop,28Pin,plastic Rohs Compliant Microchip | 8-bit Microcontrollers - MCU | Microcontrollers | Embedded - Microcontrollers |
| Data Bus | 8 Bit | 8 Bit | 8 Bit | 8 Bit; 8-Bit | 8 Bit; 8-Bit | |
| Clock Speed | 40 MHz | 40 MHz | ||||
| Bits | Other; A/D 8x10b | |||||
| RAM | 3.25 KB | 3.25 KB | ||||
| ROM | 48 KB |