IC MCU 8BIT 48KB FLASH 28SPDIP
IC MCU 8BIT 48KB FLASH 28SPDIP
PIC PIC® 18F Microcontroller IC 8-Bit 25MHz 48KB (24K x 16) FLASH 28-SPDIP
8-bit Microcontrollers - MCU 48 KB Flash 3328 RAM 25 I/O w/ECAN
| Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | PIC18F2585-H/SP | PIC18F2585-H/SP | PIC18F2585-H/SP | PIC18F2585-H/SP |
| Product Name | Integrated Circuits (ICs) - Embedded - Microcontrollers | Embedded - Microcontrollers | Microcontrollers | 8-bit Microcontrollers - MCU |
| Data Bus | 8 Bit | 8 Bit; 8-Bit | 8 Bit; 8-Bit | |
| Life Cycle Stage | Active | Active | ||
| Clock Speed | 25 MHz | 25 MHz | ||
| RAM | 3.25 KB | 3.25 KB | ||
| ROM Type | Flash; FLASH |