IC MCU 8BIT 48KB FLASH 28SPDIP
IC,MICROCONTROLLER,8
PIC PIC® 18F Microcontroller IC 8-Bit 25MHz 48KB (24K x 16) FLASH 28-SPDIP
8-bit Microcontrollers - MCU 48KB 3328 RAM w/ECAN
| Lingto Electronic Limited | Newark, An Avnet Company | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | PIC18F2585-E/SP | 89H0604 | PIC18F2585-E/SP | PIC18F2585-E/SP |
| Product Name | Embedded - Microcontrollers | Ic,microcontroller,8-Bit,pic Cpu,cmos,dip,28Pin,plastic Rohs Compliant Microchip | Microcontrollers | 8-bit Microcontrollers - MCU |
| Data Bus | 8 Bit; 8-Bit | 8 Bit | 8 Bit; 8-Bit | |
| Life Cycle Stage | Active | |||
| Clock Speed | 25 MHz | |||
| RAM | 3.25 KB |