IC MCU 8BIT 32KB FLASH 28QFN Product overview: PIC18F2580T-I/ML from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 32KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 32KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-PIC18F2580T-I/ML
Manufacturer: Microchip Technology
Win Source Part Number: 1238209-PIC18F2580T-
Manufacturer Homepage: www.microchip.com
Alternative Parts (Cross-Reference): PIC18F2580-E/ML; PIC18F2580-I/ML;
Popularity: Medium
Fake Threat In the Open Market: 49 pct.
Supply and Demand Status: Balance
PIC PIC® 18F Microcontroller IC 8-Bit 40MHz 32KB (16K x 16) FLASH 28-QFN (6x6)
IC MCU 8BIT 32KB FLASH 28QFN
PIC PIC® 18F Microcontroller IC 8-Bit 40MHz 32KB (16K x 16) FLASH 28-QFN (6x6)
IC MCU 8BIT 32KB FLASH 28QFN
IC,MICROCONTROLLER,8
8-bit Microcontrollers - MCU 32 KB FL 1536 RAM 25 I/O
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | Newark, An Avnet Company | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | 685-PIC18F2580T-I/ML | 1238209-PIC18F2580T-I/ML | PIC18F2580T-I/ML-ND | PIC18F2580T-I/ML | PIC18F2580T-I/ML | PIC18F2580T-I/ML | 71J7245 | PIC18F2580T-I/ML |
| Product Name | 8-bit 8BIT 32KB Embedded Microcontroller MCU | Embedded - Embedded - Microcontrollers - PIC18F2580T-I/ML | Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers | Microcontrollers | Embedded - Microcontrollers | Ic,microcontroller,8-Bit,pic Cpu,cmos,llcc,28Pin,plastic Rohs Compliant Microchip | 8-bit Microcontrollers - MCU |
| Data Bus | 8 Bit | 8 Bit | 8 Bit | 8 Bit; 8-Bit | 8 Bit; 8-Bit | 8 Bit | ||
| Clock Speed | 40 MHz | 40 MHz | 40 MHz | 40 MHz | ||||
| RAM | 1.5 KB | 1.5 KB | 1.5 KB | 1.5 KB | ||||
| Supply Voltage | 4.2 to 5.5 volts | 4.2 to 5.5 volts | 5.5 volts | |||||
| Serial Interface | CAN/I2C/SPI/USART | CAN; SPI; UART; USART |