Microchip Technology, Inc. Microcontrollers PIC18F2580-I/SP

Description
32 KB Flash, 1536 RAM, 25 I/O
Request a Quote
Description
32 KB Flash, 1536 RAM, 25 I/O
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The PIC18F2580-I/SP is an 8-bit enhanced Flash microcontroller from Quarktwin Technology Ltd. It features a 32KB Flash program memory and operates at a maximum frequency of 40 MHz. This microcontroller supports a wide operating voltage range of 2.0V to 5.5V and includes advanced power management modes, allowing for low current consumption in Idle and Sleep modes, with typical currents of 6.1 OºA and 0.2 OºA, respectively. The device is equipped with a 10-bit Analog-to-Digital Converter (ADC) capable of handling up to 11 channels and supports conversion during Sleep mode. It also includes multiple communication interfaces such as a Master Synchronous Serial Port (MSSP) for SPI and I²C, as well as an enhanced USART module. The ECAN technology module allows for CAN communication with message bit rates up to 1 Mbps and is backward compatible with previous PIC18XXX8 CAN modules. Additional features include a self-programmable Flash memory, a hardware multiplier, and a comprehensive interrupt system with priority levels. The PIC18F2580-I/SP is suitable for applications requiring efficient processing and communication capabilities, making it a versatile choice for various embedded systems.

Datasheet Summary
Powered by GS/AI

The PIC18F2580-I/SP is an 8-bit enhanced Flash microcontroller from Quarktwin Technology Ltd. It features a 32KB Flash program memory and operates at a maximum frequency of 40 MHz. This microcontroller supports a wide operating voltage range of 2.0V to 5.5V and includes advanced power management modes, allowing for low current consumption in Idle and Sleep modes, with typical currents of 6.1 OºA and 0.2 OºA, respectively. The device is equipped with a 10-bit Analog-to-Digital Converter (ADC) capable of handling up to 11 channels and supports conversion during Sleep mode. It also includes multiple communication interfaces such as a Master Synchronous Serial Port (MSSP) for SPI and I²C, as well as an enhanced USART module. The ECAN technology module allows for CAN communication with message bit rates up to 1 Mbps and is backward compatible with previous PIC18XXX8 CAN modules. Additional features include a self-programmable Flash memory, a hardware multiplier, and a comprehensive interrupt system with priority levels. The PIC18F2580-I/SP is suitable for applications requiring efficient processing and communication capabilities, making it a versatile choice for various embedded systems.

Suppliers

Company
Product
Description
Supplier Links
Microcontrollers - 1772587P - RS Components, Ltd.
Corby, Northants, United Kingdom
Microcontrollers
1772587P
Microcontrollers 1772587P
32 KB Flash, 1536 RAM, 25 I/O

32 KB Flash, 1536 RAM, 25 I/O

Supplier's Site
Microcontrollers - 1772587 - RS Components, Ltd.
Corby, Northants, United Kingdom
Microcontrollers
1772587
Microcontrollers 1772587
32 KB Flash, 1536 RAM, 25 I/O

32 KB Flash, 1536 RAM, 25 I/O

Supplier's Site
Microcontrollers - 1772177 - RS Components, Ltd.
Corby, Northants, United Kingdom
Microcontrollers
1772177
Microcontrollers 1772177
32 KB Flash, 1536 RAM, 25 I/O

32 KB Flash, 1536 RAM, 25 I/O

Supplier's Site
8-bit 8BIT 32KB Embedded Microcontroller MCU - 685-PIC18F2580-I/SP - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
8-bit 8BIT 32KB Embedded Microcontroller MCU
685-PIC18F2580-I/SP
8-bit 8BIT 32KB Embedded Microcontroller MCU 685-PIC18F2580-I/SP
IC MCU 8BIT 32KB FLASH 28SPDIP Product overview: PIC18F2580-I/SP from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 32KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 32KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-PIC18F2580-I/SP can be used for catalog matching and distributor lookup.

IC MCU 8BIT 32KB FLASH 28SPDIP Product overview: PIC18F2580-I/SP from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 32KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 32KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-PIC18F2580-I/SP can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Microcontrollers - PIC18F2580-I/SP-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
PIC18F2580-I/SP-ND
Microcontrollers PIC18F2580-I/SP-ND
PIC PIC® 18F Microcontroller IC 8-Bit 40MHz 32KB (16K x 16) FLASH 28-SPDIP

PIC PIC® 18F Microcontroller IC 8-Bit 40MHz 32KB (16K x 16) FLASH 28-SPDIP

Buy Now Datasheet
Embedded - Embedded - Microcontrollers - PIC18F2580-I/SP - 210114-PIC18F2580-I/SP - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - PIC18F2580-I/SP
210114-PIC18F2580-I/SP
Embedded - Embedded - Microcontrollers - PIC18F2580-I/SP 210114-PIC18F2580-I/SP
Manufacturer: Microchip Technology Win Source Part Number: 210114-PIC18F2580-I/ SP Packaging: Tube/Rail Core Processor: PIC Number of I/O: 25 Program Memory Size: 32KB (16K x 16) Program Memory Type: FLASH EEPROM Size: 256 x 8 Data Converters: A/D 8x10b Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 28-SPDIP Speed(Frequency): 40MHz Supply Voltage - Operating: 4.2 V to 5.5 V Part Core Size: 8-Bit Data RAM Size: 1.5K x 8 Popularity: Medium Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Limited

Manufacturer: Microchip Technology
Win Source Part Number: 210114-PIC18F2580-I/SP
Packaging: Tube/Rail
Core Processor: PIC
Number of I/O: 25
Program Memory Size: 32KB (16K x 16)
Program Memory Type: FLASH
EEPROM Size: 256 x 8
Data Converters: A/D 8x10b
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 28-SPDIP
Speed(Frequency): 40MHz
Supply Voltage - Operating: 4.2 V to 5.5 V
Part Core Size: 8-Bit
Data RAM Size: 1.5K x 8
Popularity: Medium
Fake Threat In the Open Market: 42 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Microcontrollers - PIC18F2580-I/SP - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
PIC18F2580-I/SP
Microcontrollers PIC18F2580-I/SP
PIC PIC® 18F Microcontroller IC 8-Bit 40MHz 32KB (16K x 16) FLASH 28-SPDIP

PIC PIC® 18F Microcontroller IC 8-Bit 40MHz 32KB (16K x 16) FLASH 28-SPDIP

Buy Now Datasheet
Embedded - Microcontrollers - PIC18F2580-I/SP - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
PIC18F2580-I/SP
Embedded - Microcontrollers PIC18F2580-I/SP
IC MCU 8BIT 32KB FLASH 28SPDIP

IC MCU 8BIT 32KB FLASH 28SPDIP

Supplier's Site Datasheet
Sheung Wan, Hong Kong
8-bit Microcontrollers - MCU
PIC18F2580-I/SP
8-bit Microcontrollers - MCU PIC18F2580-I/SP
8-bit Microcontrollers - MCU 32 KB FL 1536 RAM 25 I/O

8-bit Microcontrollers - MCU 32 KB FL 1536 RAM 25 I/O

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - PIC18F2580-I/SP - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
PIC18F2580-I/SP
Integrated Circuits (ICs) - Embedded - Microcontrollers PIC18F2580-I/SP
IC MCU 8BIT 32KB FLASH 28SPDIP

IC MCU 8BIT 32KB FLASH 28SPDIP

Supplier's Site
MCU, 8-Bit, CMOS, 28 Pin, 32 KB Flash, 1536 RAM, 25 I/O - 70046288 - Allied Electronics, Inc.
Fort Worth, TX, USA
MCU, 8-Bit, CMOS, 28 Pin, 32 KB Flash, 1536 RAM, 25 I/O
70046288
MCU, 8-Bit, CMOS, 28 Pin, 32 KB Flash, 1536 RAM, 25 I/O 70046288
ECAN™ nanoWatt Features Internal Oscillator Self Programming 40 MHz Max. Speed LIN USART

  • ECAN™
  • nanoWatt Features
  • Internal Oscillator
  • Self Programming
  • 40 MHz Max. Speed
  • LIN USART
Supplier's Site
Microcontrollers - PIC18F2580-I/SP - ODG (Origin Data Global)
Shenzhen, China
Microcontrollers
PIC18F2580-I/SP
Microcontrollers PIC18F2580-I/SP
IC MCU 8BIT 32KB FLASH 28SPDIP

IC MCU 8BIT 32KB FLASH 28SPDIP

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Quarktwin Technology Ltd. Lingto Electronic Limited VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited Allied Electronics, Inc. ODG (Origin Data Global)
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 1772587P 1772587 685-PIC18F2580-I/SP PIC18F2580-I/SP-ND 210114-PIC18F2580-I/SP PIC18F2580-I/SP PIC18F2580-I/SP PIC18F2580-I/SP PIC18F2580-I/SP 70046288 PIC18F2580-I/SP
Product Name Microcontrollers Microcontrollers 8-bit 8BIT 32KB Embedded Microcontroller MCU Microcontrollers Embedded - Embedded - Microcontrollers - PIC18F2580-I/SP Microcontrollers Embedded - Microcontrollers 8-bit Microcontrollers - MCU Integrated Circuits (ICs) - Embedded - Microcontrollers MCU, 8-Bit, CMOS, 28 Pin, 32 KB Flash, 1536 RAM, 25 I/O Microcontrollers
Data Bus 8 Bit; 8bit 8 Bit; 8bit 8 Bit 8 Bit 8 Bit 8 Bit; 8-Bit 8 Bit; 8-Bit 8 Bit 8 Bit 8 Bit
ROM 32 KB 32 KB 32 KB 256 KB
Package Type CDIP; PDIP; Other; SPDIP CDIP; PDIP; Other; Spdip Other; Tube CDIP; Other; "28-DIP (0.300"", 7.62mm)" CDIP; Other; 28-SPDIP CDIP; Other; 28-DIP (0.300\", 7.62mm) CDIP; Other; 28-DIP (0.300\", 7.62mm) PDIP CDIP; Other; 28-DIP (0.300", 7.62mm)
Pin Count 28 28 28
RAM 1.54 KB 1.5 KB 1.5 KB 32 KB 1.5 KB 1.5 KB 1.5 KB
Unlock Full Specs
to access all available technical data

Similar Products

Microcontrollers - CG7869AA - Quarktwin Technology Ltd.
Infineon Technologies AG
Specs
Life Cycle Stage Removed; Obsolete
View Details
2 suppliers
Embedded - Microcontrollers - ADUC847BCPZ62-3 - Lingto Electronic Limited
Specs
Data Bus 8 Bit; 8-Bit
View Details
Microcontrollers - 428456 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
Package Type Other; QFN
Pin Count 100
View Details
RF and Wireless - RF Transceiver ICs - CC2540TF256RHAT - Shenzhen Shengyu Electronics Technology Limited
Specs
Life Cycle Stage Active
Supply Voltage 3.6 to 2 volts
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details