Microchip Technology, Inc. Embedded - Embedded - Microcontrollers - PIC18F2580-I/SO PIC18F2580-I/SO

Description
Manufacturer: Microchip Technology Win Source Part Number: 037136-PIC18F2580-I/ SO Packaging: Tube/Rail Core Processor: PIC Number of I/O: 25 Program Memory Size: 32KB (16K x 16) Program Memory Type: FLASH EEPROM Size: 256 x 8 Data Converters: A/D 8x10b Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 28-SOIC Speed(Frequency): 40MHz Supply Voltage - Operating: 4.2 V to 5.5 V Part Core Size: 8-Bit Data RAM Size: 1.5K x 8 Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Limited Application Field: Used in Power Management, Industrial
Request a Quote Datasheet
Description
Manufacturer: Microchip Technology Win Source Part Number: 037136-PIC18F2580-I/ SO Packaging: Tube/Rail Core Processor: PIC Number of I/O: 25 Program Memory Size: 32KB (16K x 16) Program Memory Type: FLASH EEPROM Size: 256 x 8 Data Converters: A/D 8x10b Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 28-SOIC Speed(Frequency): 40MHz Supply Voltage - Operating: 4.2 V to 5.5 V Part Core Size: 8-Bit Data RAM Size: 1.5K x 8 Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Limited Application Field: Used in Power Management, Industrial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - Microcontrollers - PIC18F2580-I/SO - 037136-PIC18F2580-I/SO - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - PIC18F2580-I/SO
037136-PIC18F2580-I/SO
Embedded - Embedded - Microcontrollers - PIC18F2580-I/SO 037136-PIC18F2580-I/SO
Manufacturer: Microchip Technology Win Source Part Number: 037136-PIC18F2580-I/ SO Packaging: Tube/Rail Core Processor: PIC Number of I/O: 25 Program Memory Size: 32KB (16K x 16) Program Memory Type: FLASH EEPROM Size: 256 x 8 Data Converters: A/D 8x10b Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 28-SOIC Speed(Frequency): 40MHz Supply Voltage - Operating: 4.2 V to 5.5 V Part Core Size: 8-Bit Data RAM Size: 1.5K x 8 Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Limited Application Field: Used in Power Management, Industrial

Manufacturer: Microchip Technology
Win Source Part Number: 037136-PIC18F2580-I/SO
Packaging: Tube/Rail
Core Processor: PIC
Number of I/O: 25
Program Memory Size: 32KB (16K x 16)
Program Memory Type: FLASH
EEPROM Size: 256 x 8
Data Converters: A/D 8x10b
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 28-SOIC
Speed(Frequency): 40MHz
Supply Voltage - Operating: 4.2 V to 5.5 V
Part Core Size: 8-Bit
Data RAM Size: 1.5K x 8
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 69 pct.
Supply and Demand Status: Limited
Application Field: Used in Power Management, Industrial

Buy Now Datasheet
Microcontrollers - PIC18F2580-I/SO-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
PIC18F2580-I/SO-ND
Microcontrollers PIC18F2580-I/SO-ND
PIC PIC® 18F Microcontroller IC 8-Bit 40MHz 32KB (16K x 16) FLASH 28-SOIC

PIC PIC® 18F Microcontroller IC 8-Bit 40MHz 32KB (16K x 16) FLASH 28-SOIC

Buy Now Datasheet
Microcontrollers - 6230695 - RS Components, Ltd.
Corby, Northants, United Kingdom
Microcontrollers
6230695
Microcontrollers 6230695
Micro,PIC,32K Fl,SOIC28,PIC18F2580 -I/SO

Micro,PIC,32K Fl,SOIC28,PIC18F2580-I/SO

Supplier's Site
Microcontrollers - 8895326 - RS Components, Ltd.
Corby, Northants, United Kingdom
Microcontrollers
8895326
Microcontrollers 8895326
Micro,PIC,32K Fl,SOIC28,PIC18F2580 -I/SO

Micro,PIC,32K Fl,SOIC28,PIC18F2580-I/SO

Supplier's Site
Microcontrollers - 6230695P - RS Components, Ltd.
Corby, Northants, United Kingdom
Microcontrollers
6230695P
Microcontrollers 6230695P
Micro,PIC,32K Fl,SOIC28,PIC18F2580 -I/SO

Micro,PIC,32K Fl,SOIC28,PIC18F2580-I/SO

Supplier's Site
8-bit 8BIT 32KB Embedded Microcontroller MCU - 685-PIC18F2580-I/SO - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
8-bit 8BIT 32KB Embedded Microcontroller MCU
685-PIC18F2580-I/SO
8-bit 8BIT 32KB Embedded Microcontroller MCU 685-PIC18F2580-I/SO
IC MCU 8BIT 32KB FLASH 28SOIC Product overview: PIC18F2580-I/SO from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 32KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 32KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-PIC18F2580-I/SO can be used for catalog matching and distributor lookup.

IC MCU 8BIT 32KB FLASH 28SOIC Product overview: PIC18F2580-I/SO from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 32KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 32KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-PIC18F2580-I/SO can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Sheung Wan, Hong Kong
8-bit Microcontrollers - MCU
PIC18F2580-I/SO
8-bit Microcontrollers - MCU PIC18F2580-I/SO
8-bit Microcontrollers - MCU 32 KB FL 1536 RAM 25 I/O

8-bit Microcontrollers - MCU 32 KB FL 1536 RAM 25 I/O

Buy Now Datasheet
Microcontrollers - PIC18F2580-I/SO - ODG (Origin Data Global)
Shenzhen, China
Microcontrollers
PIC18F2580-I/SO
Microcontrollers PIC18F2580-I/SO
IC MCU 8BIT 32KB FLASH 28SOIC

IC MCU 8BIT 32KB FLASH 28SOIC

Supplier's Site Datasheet
Microcontrollers - PIC18F2580-I/SO - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
PIC18F2580-I/SO
Microcontrollers PIC18F2580-I/SO
PIC PIC® 18F Microcontroller IC 8-Bit 40MHz 32KB (16K x 16) FLASH 28-SOIC

PIC PIC® 18F Microcontroller IC 8-Bit 40MHz 32KB (16K x 16) FLASH 28-SOIC

Buy Now Datasheet
MCU, 8-Bit, CMOS, 28 Pin, 32 KB Flash, 1536 RAM, 25 I/O - 70046287 - Allied Electronics, Inc.
Fort Worth, TX, USA
MCU, 8-Bit, CMOS, 28 Pin, 32 KB Flash, 1536 RAM, 25 I/O
70046287
MCU, 8-Bit, CMOS, 28 Pin, 32 KB Flash, 1536 RAM, 25 I/O 70046287
The peripheral-rich 8-bit PIC microcontrollers offer the best price/performance ratio in the industry, with Flash, one-time-programmabl e and ROM program memory options. Based on a powerful RISC core, these families feature a common architecture for easy migration from 6 to 100 pins with little or no code change required. Microchip's High Performance Architecture encompasses the PIC18 family of devices. These microcontrollers utilize a 16-bit program word architecture with 18- to 80-pin package options. The PIC18 devices are high performance microcontrollers with integrated A/D converters. All PIC18 microcontrollers incorporate an advanced RISC architecture that supports Flash and OTP devices. The PIC18 has enhanced core features, 32 level-deep stack and multiple internal and external interrupts. The separate instruction and data buses of the Harvard architecture allow a 16-bit instruction word with separate 8-bit data. The two-stage instruction pipeline enables all instructions to execute in a single cycle, except for program branches, which require two cycles. A total of 79 instructions (reduced instruction set) are available. The PIC18 family has special features to reduce external components, thus minimizing cost, enhancing system reliability and reducing power consumption. The PIC18 family builds on the foundation established by the other 8-bit PIC microcontrollers and provides engineers with a smooth, easy migration to these higher levels of performance and feature sets. 10 MIPS 2.0-5.5 VDD (PIC18FXXJXX VDD= 2.0-3.6) 77 Instructions Upwardly Compatible with PIC16C 1 WDT on All Devices C Compiler Efficient Instruction Set

The peripheral-rich 8-bit PIC microcontrollers offer the best price/performance ratio in the industry, with Flash, one-time-programmable and ROM program memory options. Based on a powerful RISC core, these families feature a common architecture for easy migration from 6 to 100 pins with little or no code change required. Microchip's High Performance Architecture encompasses the PIC18 family of devices. These microcontrollers utilize a 16-bit program word architecture with 18- to 80-pin package options. The PIC18 devices are high performance microcontrollers with integrated A/D converters. All PIC18 microcontrollers incorporate an advanced RISC architecture that supports Flash and OTP devices. The PIC18 has enhanced core features, 32 level-deep stack and multiple internal and external interrupts. The separate instruction and data buses of the Harvard architecture allow a 16-bit instruction word with separate 8-bit data. The two-stage instruction pipeline enables all instructions to execute in a single cycle, except for program branches, which require two cycles. A total of 79 instructions (reduced instruction set) are available. The PIC18 family has special features to reduce external components, thus minimizing cost, enhancing system reliability and reducing power consumption. The PIC18 family builds on the foundation established by the other 8-bit PIC microcontrollers and provides engineers with a smooth, easy migration to these higher levels of performance and feature sets.

  • 10 MIPS
  • 2.0-5.5 VDD (PIC18FXXJXX VDD= 2.0-3.6)
  • 77 Instructions
  • Upwardly Compatible with PIC16C
  • 1 WDT on All Devices
  • C Compiler Efficient Instruction Set
Supplier's Site
8 Bit Microcontroller, Flash, Pic18F, 40 Mhz, 32 Kb, 1.5 Kb, 28, Soic Rohs Compliant Microchip - 34X2751 - Newark, An Avnet Company
Chicago, IL, United States
8 Bit Microcontroller, Flash, Pic18F, 40 Mhz, 32 Kb, 1.5 Kb, 28, Soic Rohs Compliant Microchip
34X2751
8 Bit Microcontroller, Flash, Pic18F, 40 Mhz, 32 Kb, 1.5 Kb, 28, Soic Rohs Compliant Microchip 34X2751
8 Bit Microcontroller, Flash, PIC18F, 40 MHz, 32 KB, 1.5 KB, 28, SOIC RoHS Compliant: Yes

8 Bit Microcontroller, Flash, PIC18F, 40 MHz, 32 KB, 1.5 KB, 28, SOIC RoHS Compliant: Yes

Supplier's Site Datasheet
Microcontroller Mcu, 8 Bit, Pic18, 40Mhz, Soic-28; Product Range Microchip - 71J7243 - Newark, An Avnet Company
Chicago, IL, United States
Microcontroller Mcu, 8 Bit, Pic18, 40Mhz, Soic-28; Product Range Microchip
71J7243
Microcontroller Mcu, 8 Bit, Pic18, 40Mhz, Soic-28; Product Range Microchip 71J7243
MICROCONTROLLER MCU, 8 BIT, PIC18, 40MHZ, SOIC-28; Product Range:PIC18 Family PIC18F25xx Series Microcontrollers; CPU Speed:40MHz; Program Memory Size:32KB; RAM Memory Size:1.5KB; No. of Pins:28Pins; MCU Case Style:SOIC RoHS Compliant: Yes

MICROCONTROLLER MCU, 8 BIT, PIC18, 40MHZ, SOIC-28; Product Range:PIC18 Family PIC18F25xx Series Microcontrollers; CPU Speed:40MHz; Program Memory Size:32KB; RAM Memory Size:1.5KB; No. of Pins:28Pins; MCU Case Style:SOIC RoHS Compliant: Yes

Supplier's Site
Integrated Circuits (ICs) - Embedded - Microcontrollers - PIC18F2580-I/SO - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
PIC18F2580-I/SO
Integrated Circuits (ICs) - Embedded - Microcontrollers PIC18F2580-I/SO
IC MCU 8BIT 32KB FLASH 28SOIC

IC MCU 8BIT 32KB FLASH 28SOIC

Supplier's Site
Embedded - Microcontrollers - PIC18F2580-I/SO - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
PIC18F2580-I/SO
Embedded - Microcontrollers PIC18F2580-I/SO
IC MCU 8BIT 32KB FLASH 28SOIC

IC MCU 8BIT 32KB FLASH 28SOIC

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics DigiKey RS Components, Ltd. RS Components, Ltd. ERSAELECTRONICS PTE. LTD. VAST STOCK CO., LIMITED ODG (Origin Data Global) Quarktwin Technology Ltd. Allied Electronics, Inc. Newark, An Avnet Company Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 037136-PIC18F2580-I/SO PIC18F2580-I/SO-ND 6230695 6230695P 685-PIC18F2580-I/SO PIC18F2580-I/SO PIC18F2580-I/SO PIC18F2580-I/SO 70046287 34X2751 71J7243 PIC18F2580-I/SO PIC18F2580-I/SO
Product Name Embedded - Embedded - Microcontrollers - PIC18F2580-I/SO Microcontrollers Microcontrollers Microcontrollers 8-bit 8BIT 32KB Embedded Microcontroller MCU 8-bit Microcontrollers - MCU Microcontrollers Microcontrollers MCU, 8-Bit, CMOS, 28 Pin, 32 KB Flash, 1536 RAM, 25 I/O 8 Bit Microcontroller, Flash, Pic18F, 40 Mhz, 32 Kb, 1.5 Kb, 28, Soic Rohs Compliant Microchip Microcontroller Mcu, 8 Bit, Pic18, 40Mhz, Soic-28; Product Range Microchip Integrated Circuits (ICs) - Embedded - Microcontrollers Embedded - Microcontrollers
Data Bus 8 Bit 8 Bit 8 Bit; 8bit 8 Bit; 8bit 8 Bit 8 Bit 8 Bit; 8-Bit 8 Bit 8 Bit 8 Bit 8 Bit 8 Bit; 8-Bit
Life Cycle Stage Active Active Active
Clock Speed 40 MHz 40 MHz 40 MHz 40 MHz 40 MHz 40 MHz 40 MHz 40 MHz
RAM 32 KB 1.5 KB 1.54 KB 1.5 KB 1.5 KB 1.5 KB 1.5 KB 1.5 KB
ROM 256 KB 32 KB 32 KB
Unlock Full Specs
to access all available technical data

Similar Products

RF and Wireless - RF Transceiver ICs - CC1111F32RSPG3 - Shenzhen Shengyu Electronics Technology Limited
Specs
Life Cycle Stage Removed
View Details
Microcontrollers - C164CI8EMDBKXUMA1-ND - DigiKey
Specs
Data Bus 16 Bit
Clock Speed 20 MHz
Bits Other; A/D 8x10b
View Details
5 suppliers
Microcontrollers - 428480 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
ROM 256 KB
Package Type QFP; Other; LQFP
View Details