Microchip Technology, Inc. 8-bit 8BIT 32KB Embedded Microcontroller MCU PIC18F258-I/SP

Description
IC MCU 8BIT 32KB FLASH 28SPDIP Product overview: PIC18F258-I/SP from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 32KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 32KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-PIC18F258-I/SP can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC MCU 8BIT 32KB FLASH 28SPDIP Product overview: PIC18F258-I/SP from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 32KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 32KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-PIC18F258-I/SP can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
8-bit 8BIT 32KB Embedded Microcontroller MCU - 685-PIC18F258-I/SP - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
8-bit 8BIT 32KB Embedded Microcontroller MCU
685-PIC18F258-I/SP
8-bit 8BIT 32KB Embedded Microcontroller MCU 685-PIC18F258-I/SP
IC MCU 8BIT 32KB FLASH 28SPDIP Product overview: PIC18F258-I/SP from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 32KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 32KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-PIC18F258-I/SP can be used for catalog matching and distributor lookup.

IC MCU 8BIT 32KB FLASH 28SPDIP Product overview: PIC18F258-I/SP from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 32KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 32KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-PIC18F258-I/SP can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Microcontrollers - PIC18F258-I/SP-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
PIC18F258-I/SP-ND
Microcontrollers PIC18F258-I/SP-ND
PIC PIC® 18F Microcontroller IC 8-Bit 40MHz 32KB (16K x 16) FLASH 28-SPDIP

PIC PIC® 18F Microcontroller IC 8-Bit 40MHz 32KB (16K x 16) FLASH 28-SPDIP

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - 1322206-PIC18F258-I/SP - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Embedded - Microcontrollers
1322206-PIC18F258-I/SP
Integrated Circuits (ICs) - Embedded - Microcontrollers 1322206-PIC18F258-I/SP
Manufacturer: Microchip Technology Win Source Part Number: 1322206-PIC18F258-I/ SP Category: Integrated Circuits (ICs)>Embedded>Micro controllers Packaging: Tube Core Processor: PIC Speed: 40MHz Standard Package: 15 Mounting: Through Hole Core Size: 8-Bit Connectivity: CANbus, I2C, SPI, UART/USART Peripherals: Brown-out Detect/Reset, LVD, POR, PWM, WDT Number of I/O: 22 Program Memory Size: 32KB (16K x 16) Program Memory Type: FLASH EEPROM Size: 256 x 8 RAM Size: 1.5K x 8 Data Converters: A/D 5x10b Oscillator Type: External Supplier Device Package: 28-SPDIP Temperature Range - Operating: -40°C ~ 85°C Case / Package: 28-DIP (0.300", 7.62mm) ECCN: 3A991A2 Fake Threat In the Open Market: 84 MSL Level: 1 (Unlimited) Voltage - Supply (Vcc/Vdd): 4.2V ~ 5.5V REACH Status: REACH Unaffected HTSUS: 8542.31.0001 Other Part Number: PIC18F258-I/SP-NDR,P IC18F258ISP,PIC18F25 8I/SP Base Product Number: PIC18F258 RoHS Status: ROHS3 Compliant

Manufacturer: Microchip Technology
Win Source Part Number: 1322206-PIC18F258-I/SP
Category: Integrated Circuits (ICs)>Embedded>Microcontrollers
Packaging: Tube
Core Processor: PIC
Speed: 40MHz
Standard Package: 15
Mounting: Through Hole
Core Size: 8-Bit
Connectivity: CANbus, I2C, SPI, UART/USART
Peripherals: Brown-out Detect/Reset, LVD, POR, PWM, WDT
Number of I/O: 22
Program Memory Size: 32KB (16K x 16)
Program Memory Type: FLASH
EEPROM Size: 256 x 8
RAM Size: 1.5K x 8
Data Converters: A/D 5x10b
Oscillator Type: External
Supplier Device Package: 28-SPDIP
Temperature Range - Operating: -40°C ~ 85°C
Case / Package: 28-DIP (0.300", 7.62mm)
ECCN: 3A991A2
Fake Threat In the Open Market: 84
MSL Level: 1 (Unlimited)
Voltage - Supply (Vcc/Vdd): 4.2V ~ 5.5V
REACH Status: REACH Unaffected
HTSUS: 8542.31.0001
Other Part Number: PIC18F258-I/SP-NDR,PIC18F258ISP,PIC18F258I/SP
Base Product Number: PIC18F258
RoHS Status: ROHS3 Compliant

Buy Now Datasheet
Microcontrollers - 4672069 - RS Components, Ltd.
Corby, Northants, United Kingdom
Microcontrollers
4672069
Microcontrollers 4672069
Microcontroller,PIC1 8F258-I/SP 40MHz

Microcontroller,PIC18F258-I/SP 40MHz

Supplier's Site
Microcontrollers - 4672069P - RS Components, Ltd.
Corby, Northants, United Kingdom
Microcontrollers
4672069P
Microcontrollers 4672069P
Microcontroller,PIC1 8F258-I/SP 40MHz

Microcontroller,PIC18F258-I/SP 40MHz

Supplier's Site
Microcontrollers - 1654705 - RS Components, Ltd.
Corby, Northants, United Kingdom
Microcontrollers
1654705
Microcontrollers 1654705
Microcontroller,PIC1 8F258-I/SP 40MHz

Microcontroller,PIC18F258-I/SP 40MHz

Supplier's Site
Microcontrollers - PIC18F258-I/SP - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
PIC18F258-I/SP
Microcontrollers PIC18F258-I/SP
PIC PIC® 18F Microcontroller IC 8-Bit 40MHz 32KB (16K x 16) FLASH 28-SPDIP

PIC PIC® 18F Microcontroller IC 8-Bit 40MHz 32KB (16K x 16) FLASH 28-SPDIP

Buy Now Datasheet
Embedded - Microcontrollers - PIC18F258-I/SP - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
PIC18F258-I/SP
Embedded - Microcontrollers PIC18F258-I/SP
IC MCU 8BIT 32KB FLASH 28SPDIP

IC MCU 8BIT 32KB FLASH 28SPDIP

Supplier's Site Datasheet
Sheung Wan, Hong Kong
8-bit Microcontrollers - MCU
PIC18F258-I/SP
8-bit Microcontrollers - MCU PIC18F258-I/SP
8-bit Microcontrollers - MCU 32KB 1536 RAM 23 I/O

8-bit Microcontrollers - MCU 32KB 1536 RAM 23 I/O

Buy Now Datasheet
Mcu, 8Bit, Pic18, 40Mhz, Ndip-28; Product Range Microchip - 77C5218 - Newark, An Avnet Company
Chicago, IL, United States
Mcu, 8Bit, Pic18, 40Mhz, Ndip-28; Product Range Microchip
77C5218
Mcu, 8Bit, Pic18, 40Mhz, Ndip-28; Product Range Microchip 77C5218
MCU, 8BIT, PIC18, 40MHZ, NDIP-28; Product Range:PIC18 Microcontrollers; CPU Speed:40MHz; Program Memory Size:32KB; RAM Memory Size:1.5KB; No. of Pins:28Pins; MCU Case Style:NDIP; No. of I/O s:22I/O s; Supply Voltage Min:4.2V RoHS Compliant: Yes

MCU, 8BIT, PIC18, 40MHZ, NDIP-28; Product Range:PIC18 Microcontrollers; CPU Speed:40MHz; Program Memory Size:32KB; RAM Memory Size:1.5KB; No. of Pins:28Pins; MCU Case Style:NDIP; No. of I/O s:22I/O s; Supply Voltage Min:4.2V RoHS Compliant: Yes

Supplier's Site
Microcontrollers - PIC18F258-I/SP - ODG (Origin Data Global)
Shenzhen, China
Microcontrollers
PIC18F258-I/SP
Microcontrollers PIC18F258-I/SP
IC MCU 8BIT 32KB FLASH 28SPDIP

IC MCU 8BIT 32KB FLASH 28SPDIP

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - PIC18F258-I/SP - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
PIC18F258-I/SP
Integrated Circuits (ICs) - Embedded - Microcontrollers PIC18F258-I/SP
IC MCU 8BIT 32KB FLASH 28SPDIP

IC MCU 8BIT 32KB FLASH 28SPDIP

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics RS Components, Ltd. RS Components, Ltd. RS Components, Ltd. Quarktwin Technology Ltd. Lingto Electronic Limited VAST STOCK CO., LIMITED Newark, An Avnet Company ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 685-PIC18F258-I/SP PIC18F258-I/SP-ND 1322206-PIC18F258-I/SP 4672069 4672069P 1654705 PIC18F258-I/SP PIC18F258-I/SP PIC18F258-I/SP 77C5218 PIC18F258-I/SP PIC18F258-I/SP
Product Name 8-bit 8BIT 32KB Embedded Microcontroller MCU Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers Microcontrollers Microcontrollers Microcontrollers Microcontrollers Embedded - Microcontrollers 8-bit Microcontrollers - MCU Mcu, 8Bit, Pic18, 40Mhz, Ndip-28; Product Range Microchip Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers
Data Bus 8 Bit 8 Bit 8 Bit 8 Bit; 8bit 8 Bit; 8bit 8 Bit; 8bit 8 Bit; 8-Bit 8 Bit; 8-Bit 8 Bit 8 Bit 8 Bit
Clock Speed 40 MHz 40 MHz 40 MHz 40 MHz 40 MHz 40 MHz 40 MHz
RAM 1.5 KB 1.5 KB 32 KB 1.54 KB 1.54 KB 1.5 KB 1.5 KB 1.5 KB 1.5 KB
ROM 0.2560 KB 32 KB 256 KB 32 KB 32 KB 32 KB
ROM Type Flash; Flash Flash Flash; FLASH Flash; FLASH Flash; FLASH
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - Microcontrollers - ADUC842BS62-3 - Lingto Electronic Limited
Specs
Data Bus 8 Bit; 8-Bit
View Details
Microcontrollers - 428484 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
ROM 256 KB
Package Type Other; QFN
View Details