IC MCU 8BIT 32KB FLASH 28SPDIP Product overview: PIC18F2550-I/SP from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 32KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 32KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-PIC18F2550-I/SP can be used for catalog matching and distributor lookup.
PIC PIC® 18F Microcontroller IC 8-Bit 48MHz 32KB (16K x 16) FLASH 28-SPDIP
Manufacturer: Microchip Technology
Win Source Part Number: 847605-PIC18F2550-I/
Series: PIC® 18F
Features: series Microcontroller IC
Package: Tube
Number of I/O: 24
Family Name: PIC18F2550
Categories: Integrated Circuits (ICs)
ECCN: 3A991A2
Popularity: Medium
Fake Threat In the Open Market: 65 pct.
Supply and Demand Status: Limited
Quantity per package: 15
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 51 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.31.0001
Micro,PIC,32K Fl,SDIP28,PIC18F2550
Micro,PIC,32K Fl,SDIP28,PIC18F2550
Micro,PIC,32K Fl,SDIP28,PIC18F2550
8-bit Microcontrollers - MCU 32kBF 2048RM FSUSB2
IC MCU 8BIT 32KB FLASH 28SPDIP
IC MCU 8BIT 32KB FLASH 28SPDIP
MICROCONTROLLER MCU, 8 BIT, PIC18, 48MHZ, NDIP-28; Product Range:PIC18 Family PIC18F25xx Series Microcontrollers; CPU Speed:48MHz; Program Memory Size:32KB; RAM Memory Size:2KB; No. of Pins:28Pins; MCU Case Style:NDIP; MSL:- RoHS Compliant: Yes
The peripheral-rich 8-bit PIC microcontrollers offer the best price/performance ratio in the industry, with Flash, one-time-programmabl
IC MCU 8BIT 32KB FLASH 28SPDIP
PIC PIC® 18F Microcontroller IC 8-Bit 48MHz 32KB (16K x 16) FLASH 28-SPDIP
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | RS Components, Ltd. | RS Components, Ltd. | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Newark, An Avnet Company | Allied Electronics, Inc. | ODG (Origin Data Global) | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | 685-PIC18F2550-I/SP | PIC18F2550-I/SP-ND | 847605-PIC18F2550-I/SP | 6230724 | 6230724P | PIC18F2550-I/SP | PIC18F2550-I/SP | PIC18F2550-I/SP | 80K6054 | 70045678 | PIC18F2550-I/SP | PIC18F2550-I/SP |
| Product Name | 8-bit 8BIT 32KB Embedded Microcontroller MCU | Microcontrollers | Embedded - Embedded - Microcontrollers - PIC18F2550-I/SP | Microcontrollers | Microcontrollers | 8-bit Microcontrollers - MCU | Integrated Circuits (ICs) - Embedded - Microcontrollers | Embedded - Microcontrollers | Microcontroller Mcu, 8 Bit, Pic18, 48Mhz, Ndip-28; Product Range Microchip | Microcontroller; 32 KB Flash; 2048 RAM;256 EEPROM; 24 I/O; 28-Pin-SPDIP | Microcontrollers | Microcontrollers |
| Data Bus | 8 Bit | 8 Bit | 8 Bit | 8 Bit; 8bit | 8 Bit; 8bit | 8 Bit | 8 Bit; 8-Bit | 8 Bit | 8 Bit | 8 Bit | 8 Bit; 8-Bit | |
| Clock Speed | 48 MHz | 48 MHz | 48 MHz | 48 MHz | 48 MHz | 48 MHz | 48 MHz | |||||
| RAM | 2 KB | 2 KB | 2.05 KB | 2 KB | 2 KB | 2 KB | 2 KB | |||||
| ROM | 0.2560 KB | 32 KB | 32 KB | |||||||||
| ROM Type | EEPROM; EEPROM | Flash | Flash; FLASH | EEPROM; Flash | Flash; FLASH |