The PIC18F2550-I/SO is an 8-bit microcontroller from Quarktwin Technology Ltd. featuring a maximum operating frequency of 48 MHz and 32 KB of Flash memory. It is equipped with USB V2.0 compliance, supporting both low-speed (1.5 Mb/s) and full-speed (12 Mb/s) data transfers, and can handle up to 32 endpoints. The device includes a dual access RAM of 1 Kbyte specifically for USB operations and an on-chip USB transceiver with a voltage regulator. This microcontroller offers various power management modes, including Run, Idle, and Sleep, with typical currents as low as 5.8 OºA in Idle and 0.1 OºA in Sleep mode. It features a flexible oscillator structure with multiple crystal modes and internal oscillator options, allowing for a wide range of clock speeds. The PIC18F2550-I/SO includes several peripheral features such as a 10-bit A/D converter with up to 13 channels, multiple timer modules, and enhanced capture/compare/PWM capabilities. It supports various communication protocols, including I²C and SPI, and has a robust interrupt system with priority levels. The device is designed for a wide operating voltage range of 2.0V to 5.5V and is suitable for applications requiring low power consumption and USB connectivity.
IC MCU 8BIT 32KB FLASH 28SOIC Product overview: PIC18F2550-I/SO from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 32KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 32KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-PIC18F2550-I/SO can be used for catalog matching and distributor lookup.
Manufacturer: Microchip Technology
Win Source Part Number: 087373-PIC18F2550-I/
Packaging: Tube/Rail
Core Processor: PIC
Number of I/O: 24
Program Memory Size: 32KB (16K x 16)
Program Memory Type: FLASH
EEPROM Size: 256 x 8
Data Converters: A/D 10x10b
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 28-SOIC
Speed(Frequency): 48MHz
Supply Voltage - Operating: 4.2 V to 5.5 V
Part Core Size: 8-Bit
Data RAM Size: 2K x 8
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 66 pct.
Supply and Demand Status: Limited
Micro,PIC,32K Fl,SOIC28,PIC18F2550
Micro,PIC,32K Fl,SOIC28,PIC18F2550
Micro,PIC,32K Fl,SOIC28,PIC18F2550
PIC PIC® 18F Microcontroller IC 8-Bit 48MHz 32KB (16K x 16) FLASH 28-SOIC
PIC PIC® 18F Microcontroller IC 8-Bit 48MHz 32KB (16K x 16) FLASH 28-SOIC
IC MCU 8BIT 32KB FLASH 28SOIC
8-bit Microcontrollers - MCU 32kBF 2048RM FSUSB2
MICROCONTROLLER MCU, 8 BIT, PIC18, 48MHZ, SOIC-28; Product Range:PIC18 Family PIC18F25xx Series Microcontrollers; CPU Speed:48MHz; Program Memory Size:32KB; RAM Memory Size:2KB; No. of Pins:28Pins; MCU Case Style:SOIC RoHS Compliant: Yes
IC MCU 8BIT 32KB FLASH 28SOIC
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | RS Components, Ltd. | RS Components, Ltd. | DigiKey | Quarktwin Technology Ltd. | ODG (Origin Data Global) | VAST STOCK CO., LIMITED | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | 685-PIC18F2550-I/SO | 087373-PIC18F2550-I/SO | 6230702 | 6230702P | PIC18F2550-I/SO-ND | PIC18F2550-I/SO | PIC18F2550-I/SO | PIC18F2550-I/SO | 73K1297 | PIC18F2550-I/SO |
| Product Name | 8-bit 8BIT 32KB Embedded Microcontroller MCU | Embedded - Embedded - Microcontrollers - PIC18F2550-I/SO | Microcontrollers | Microcontrollers | Microcontrollers | Microcontrollers | Microcontrollers | 8-bit Microcontrollers - MCU | Microcontroller Mcu, 8 Bit, Pic18, 48Mhz, Soic-28; Product Range Microchip | Integrated Circuits (ICs) - Embedded - Microcontrollers |
| Data Bus | 8 Bit | 8 Bit | 8 Bit; 8bit | 8 Bit; 8bit | 8 Bit | 8 Bit; 8-Bit | 8 Bit | 8 Bit | 8 Bit | |
| Clock Speed | 48 MHz | 48 MHz | 48 MHz | 48 MHz | 48 MHz | 48 MHz | 48 MHz | |||
| RAM | 2 KB | 32 KB | 2.05 KB | 2 KB | 2 KB | 2 KB | 2 KB | 2 KB | ||
| ROM | 0.2560 KB | 256 KB | 32 KB | 32 KB | ||||||
| ROM Type | EEPROM; EEPROM | Flash; FLASH | Flash | Flash; FLASH | Flash; FLASH |