Microchip Technology, Inc. Embedded - Embedded - Microcontrollers - PIC18F2525T-I/SO PIC18F2525T-I/SO

Description
Manufacturer: Microchip Technology Win Source Part Number: 889641-PIC18F2525T-I /SO Series: PIC® 18F Operating Temperature Range: -40°C ~ 85°C (TA) Features: PIC series Microcontroller IC 8-Bit 40MHz 48KB (24K x 16) FLASH 28-SOIC Core Processor: PIC Speed: 40MHz Package: Reel - TR Package: 28-SOIC (0.295", 7.50mm Width) Mounting: Surface Mount Core Size: 8-Bit Connectivity: I2C, SPI, UART/USART Peripherals: Brown-out Detect/Reset, HLVD, POR, PWM, WDT Number of I/O: 25 Program Memory Size: 48KB (24K x 16) Program Memory Type: FLASH EEPROM Size: 1K x 8 Data Converters: A/D 10x10b Oscillator Type: Internal Supply Voltage: 4.2V ~ 5.5V Family Name: PIC18F2525 Categories: Integrated Circuits (ICs) Case / Package: 28-SOIC ECCN: 3A991A2 Popularity: Medium Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Limited Quantity per package: 1600 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 51 Weeks REACH Status: REACH Unaffected HTSUS: 8542.31.0001 Other Part Number: PIC18F2525T-I/SODKR, PIC18F2525T-I/SOCT, PIC18F2525T-I/SOTR, PIC18F2525T-I/SO-ND, PIC18F2525T-I/SO-NDR
Request a Quote Datasheet
Description
Manufacturer: Microchip Technology Win Source Part Number: 889641-PIC18F2525T-I /SO Series: PIC® 18F Operating Temperature Range: -40°C ~ 85°C (TA) Features: PIC series Microcontroller IC 8-Bit 40MHz 48KB (24K x 16) FLASH 28-SOIC Core Processor: PIC Speed: 40MHz Package: Reel - TR Package: 28-SOIC (0.295", 7.50mm Width) Mounting: Surface Mount Core Size: 8-Bit Connectivity: I2C, SPI, UART/USART Peripherals: Brown-out Detect/Reset, HLVD, POR, PWM, WDT Number of I/O: 25 Program Memory Size: 48KB (24K x 16) Program Memory Type: FLASH EEPROM Size: 1K x 8 Data Converters: A/D 10x10b Oscillator Type: Internal Supply Voltage: 4.2V ~ 5.5V Family Name: PIC18F2525 Categories: Integrated Circuits (ICs) Case / Package: 28-SOIC ECCN: 3A991A2 Popularity: Medium Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Limited Quantity per package: 1600 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 51 Weeks REACH Status: REACH Unaffected HTSUS: 8542.31.0001 Other Part Number: PIC18F2525T-I/SODKR, PIC18F2525T-I/SOCT, PIC18F2525T-I/SOTR, PIC18F2525T-I/SO-ND, PIC18F2525T-I/SO-NDR
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - Microcontrollers - PIC18F2525T-I/SO - 889641-PIC18F2525T-I/SO - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - PIC18F2525T-I/SO
889641-PIC18F2525T-I/SO
Embedded - Embedded - Microcontrollers - PIC18F2525T-I/SO 889641-PIC18F2525T-I/SO
Manufacturer: Microchip Technology Win Source Part Number: 889641-PIC18F2525T-I /SO Series: PIC® 18F Operating Temperature Range: -40°C ~ 85°C (TA) Features: PIC series Microcontroller IC 8-Bit 40MHz 48KB (24K x 16) FLASH 28-SOIC Core Processor: PIC Speed: 40MHz Package: Reel - TR Package: 28-SOIC (0.295", 7.50mm Width) Mounting: Surface Mount Core Size: 8-Bit Connectivity: I2C, SPI, UART/USART Peripherals: Brown-out Detect/Reset, HLVD, POR, PWM, WDT Number of I/O: 25 Program Memory Size: 48KB (24K x 16) Program Memory Type: FLASH EEPROM Size: 1K x 8 Data Converters: A/D 10x10b Oscillator Type: Internal Supply Voltage: 4.2V ~ 5.5V Family Name: PIC18F2525 Categories: Integrated Circuits (ICs) Case / Package: 28-SOIC ECCN: 3A991A2 Popularity: Medium Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Limited Quantity per package: 1600 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 51 Weeks REACH Status: REACH Unaffected HTSUS: 8542.31.0001 Other Part Number: PIC18F2525T-I/SODKR, PIC18F2525T-I/SOCT, PIC18F2525T-I/SOTR, PIC18F2525T-I/SO-ND, PIC18F2525T-I/SO-NDR

Manufacturer: Microchip Technology
Win Source Part Number: 889641-PIC18F2525T-I/SO
Series: PIC® 18F
Operating Temperature Range: -40°C ~ 85°C (TA)
Features: PIC series Microcontroller IC 8-Bit 40MHz 48KB (24K x 16) FLASH 28-SOIC
Core Processor: PIC
Speed: 40MHz
Package: Reel - TR
Package: 28-SOIC (0.295", 7.50mm Width)
Mounting: Surface Mount
Core Size: 8-Bit
Connectivity: I2C, SPI, UART/USART
Peripherals: Brown-out Detect/Reset, HLVD, POR, PWM, WDT
Number of I/O: 25
Program Memory Size: 48KB (24K x 16)
Program Memory Type: FLASH
EEPROM Size: 1K x 8
Data Converters: A/D 10x10b
Oscillator Type: Internal
Supply Voltage: 4.2V ~ 5.5V
Family Name: PIC18F2525
Categories: Integrated Circuits (ICs)
Case / Package: 28-SOIC
ECCN: 3A991A2
Popularity: Medium
Fake Threat In the Open Market: 72 pct.
Supply and Demand Status: Limited
Quantity per package: 1600
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 51 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.31.0001
Other Part Number: PIC18F2525T-I/SODKR, PIC18F2525T-I/SOCT, PIC18F2525T-I/SOTR, PIC18F2525T-I/SO-ND, PIC18F2525T-I/SO-NDR

Buy Now Datasheet
Microcontrollers - PIC18F2525T-I/SOCT-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
PIC18F2525T-I/SOCT-ND
Microcontrollers PIC18F2525T-I/SOCT-ND
PIC PIC® 18F Microcontroller IC 8-Bit 40MHz 48KB (24K x 16) FLASH 28-SOIC

PIC PIC® 18F Microcontroller IC 8-Bit 40MHz 48KB (24K x 16) FLASH 28-SOIC

Buy Now Datasheet
Microcontrollers - PIC18F2525T-I/SODKR-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
PIC18F2525T-I/SODKR-ND
Microcontrollers PIC18F2525T-I/SODKR-ND
PIC PIC® 18F Microcontroller IC 8-Bit 40MHz 48KB (24K x 16) FLASH 28-SOIC

PIC PIC® 18F Microcontroller IC 8-Bit 40MHz 48KB (24K x 16) FLASH 28-SOIC

Buy Now Datasheet
Microcontrollers - PIC18F2525T-I/SOTR-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
PIC18F2525T-I/SOTR-ND
Microcontrollers PIC18F2525T-I/SOTR-ND
PIC PIC® 18F Microcontroller IC 8-Bit 40MHz 48KB (24K x 16) FLASH 28-SOIC

PIC PIC® 18F Microcontroller IC 8-Bit 40MHz 48KB (24K x 16) FLASH 28-SOIC

Buy Now Datasheet
8-bit 8BIT 48KB Embedded Microcontroller MCU - 685-PIC18F2525T-I/SO - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
8-bit 8BIT 48KB Embedded Microcontroller MCU
685-PIC18F2525T-I/SO
8-bit 8BIT 48KB Embedded Microcontroller MCU 685-PIC18F2525T-I/SO
IC MCU 8BIT 48KB FLASH 28SOIC Product overview: PIC18F2525T-I/SO from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 48KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 48KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-PIC18F2525T-I/SO can be used for catalog matching and distributor lookup.

IC MCU 8BIT 48KB FLASH 28SOIC Product overview: PIC18F2525T-I/SO from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 48KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 48KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-PIC18F2525T-I/SO can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Ic,microcontroller,8-Bit,pic Cpu,cmos,sop,28Pin,plastic Rohs Compliant Microchip - 89H0600 - Newark, An Avnet Company
Chicago, IL, United States
Ic,microcontroller,8-Bit,pic Cpu,cmos,sop,28Pin,plastic Rohs Compliant Microchip
89H0600
Ic,microcontroller,8-Bit,pic Cpu,cmos,sop,28Pin,plastic Rohs Compliant Microchip 89H0600
IC,MICROCONTROLLER,8 -BIT,PIC CPU,CMOS,SOP,28PIN,P LASTIC ROHS COMPLIANT: YES

IC,MICROCONTROLLER,8-BIT,PIC CPU,CMOS,SOP,28PIN,PLASTIC ROHS COMPLIANT: YES

Supplier's Site Datasheet
Microcontrollers - PIC18F2525T-I/SO - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
PIC18F2525T-I/SO
Microcontrollers PIC18F2525T-I/SO
PIC PIC® 18F Microcontroller IC 8-Bit 40MHz 48KB (24K x 16) FLASH 28-SOIC

PIC PIC® 18F Microcontroller IC 8-Bit 40MHz 48KB (24K x 16) FLASH 28-SOIC

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - PIC18F2525T-I/SO - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
PIC18F2525T-I/SO
Integrated Circuits (ICs) - Embedded - Microcontrollers PIC18F2525T-I/SO
IC MCU 8BIT 48KB FLASH 28SOIC

IC MCU 8BIT 48KB FLASH 28SOIC

Supplier's Site
Sheung Wan, Hong Kong
8-bit Microcontrollers - MCU
PIC18F2525T-I/SO
8-bit Microcontrollers - MCU PIC18F2525T-I/SO
8-bit Microcontrollers - MCU 48KB 3968 RAM 25 I/O

8-bit Microcontrollers - MCU 48KB 3968 RAM 25 I/O

Buy Now Datasheet
Embedded - Microcontrollers - PIC18F2525T-I/SO - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
PIC18F2525T-I/SO
Embedded - Microcontrollers PIC18F2525T-I/SO
IC MCU 8BIT 48KB FLASH 28SOIC

IC MCU 8BIT 48KB FLASH 28SOIC

Supplier's Site Datasheet
Microcontrollers - PIC18F2525T-I/SO - ODG (Origin Data Global)
Shenzhen, China
Microcontrollers
PIC18F2525T-I/SO
Microcontrollers PIC18F2525T-I/SO
IC MCU 8BIT 48KB FLASH 28SOIC

IC MCU 8BIT 48KB FLASH 28SOIC

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED Lingto Electronic Limited ODG (Origin Data Global)
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 889641-PIC18F2525T-I/SO PIC18F2525T-I/SOCT-ND 685-PIC18F2525T-I/SO 89H0600 PIC18F2525T-I/SO PIC18F2525T-I/SO PIC18F2525T-I/SO PIC18F2525T-I/SO PIC18F2525T-I/SO
Product Name Embedded - Embedded - Microcontrollers - PIC18F2525T-I/SO Microcontrollers 8-bit 8BIT 48KB Embedded Microcontroller MCU Ic,microcontroller,8-Bit,pic Cpu,cmos,sop,28Pin,plastic Rohs Compliant Microchip Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers 8-bit Microcontrollers - MCU Embedded - Microcontrollers Microcontrollers
Data Bus 8 Bit 8 Bit 8 Bit 8 Bit 8 Bit; 8-Bit 8 Bit 8 Bit; 8-Bit 8 Bit
Clock Speed 40 MHz 40 MHz 40 MHz 40 MHz 40 MHz 40 MHz
RAM 48 KB 3.8 KB 3.8 KB 3.8 KB 3.8 KB 3.8 KB
ROM 1 KB 48 KB
ROM Type Flash; FLASH Flash Flash; Flash Flash; FLASH Flash; FLASH
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - Microcontrollers - ACE1101BEN - Lingto Electronic Limited
Specs
Data Bus 8 Bit; 8-Bit
View Details
Microcontrollers - 428447 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
Package Type Other; QFN
Pin Count 100
View Details