Microchip Technology, Inc. Microcontrollers PIC18F2525-I/SO

Description
Micro,PIC,48K Fl,SOIC28,PIC18F2525 -I/SO
Request a Quote Datasheet
Description
Micro,PIC,48K Fl,SOIC28,PIC18F2525 -I/SO
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Microcontrollers - 6230673 - RS Components, Ltd.
Corby, Northants, United Kingdom
Microcontrollers
6230673
Microcontrollers 6230673
Micro,PIC,48K Fl,SOIC28,PIC18F2525 -I/SO

Micro,PIC,48K Fl,SOIC28,PIC18F2525-I/SO

Supplier's Site
Microcontrollers - 6230673P - RS Components, Ltd.
Corby, Northants, United Kingdom
Microcontrollers
6230673P
Microcontrollers 6230673P
Micro,PIC,48K Fl,SOIC28,PIC18F2525 -I/SO

Micro,PIC,48K Fl,SOIC28,PIC18F2525-I/SO

Supplier's Site
Microcontrollers - 8877186 - RS Components, Ltd.
Corby, Northants, United Kingdom
Microcontrollers
8877186
Microcontrollers 8877186
Micro,PIC,48K Fl,SOIC28,PIC18F2525 -I/SO

Micro,PIC,48K Fl,SOIC28,PIC18F2525-I/SO

Supplier's Site
Embedded - Embedded - Microcontrollers - PIC18F2525-I/SO - 087223-PIC18F2525-I/SO - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - PIC18F2525-I/SO
087223-PIC18F2525-I/SO
Embedded - Embedded - Microcontrollers - PIC18F2525-I/SO 087223-PIC18F2525-I/SO
Manufacturer: Microchip Technology Win Source Part Number: 087223-PIC18F2525-I/ SO Packaging: Tube/Rail Core Processor: PIC Number of I/O: 25 Program Memory Size: 48KB (24K x 16) Program Memory Type: FLASH EEPROM Size: 1K x 8 Data Converters: A/D 10x10b Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 28-SOIC Speed(Frequency): 40MHz Supply Voltage - Operating: 4.2 V to 5.5 V Part Core Size: 8-Bit Data RAM Size: 3.8K x 8 Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Limited

Manufacturer: Microchip Technology
Win Source Part Number: 087223-PIC18F2525-I/SO
Packaging: Tube/Rail
Core Processor: PIC
Number of I/O: 25
Program Memory Size: 48KB (24K x 16)
Program Memory Type: FLASH
EEPROM Size: 1K x 8
Data Converters: A/D 10x10b
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 28-SOIC
Speed(Frequency): 40MHz
Supply Voltage - Operating: 4.2 V to 5.5 V
Part Core Size: 8-Bit
Data RAM Size: 3.8K x 8
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 44 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Microcontrollers - PIC18F2525-I/SO-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
PIC18F2525-I/SO-ND
Microcontrollers PIC18F2525-I/SO-ND
PIC PIC® 18F Microcontroller IC 8-Bit 40MHz 48KB (24K x 16) FLASH 28-SOIC

PIC PIC® 18F Microcontroller IC 8-Bit 40MHz 48KB (24K x 16) FLASH 28-SOIC

Buy Now Datasheet
8-bit 8BIT 48KB Embedded Microcontroller MCU - 685-PIC18F2525-I/SO - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
8-bit 8BIT 48KB Embedded Microcontroller MCU
685-PIC18F2525-I/SO
8-bit 8BIT 48KB Embedded Microcontroller MCU 685-PIC18F2525-I/SO
IC MCU 8BIT 48KB FLASH 28SOIC Product overview: PIC18F2525-I/SO from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 48KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 48KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-PIC18F2525-I/SO can be used for catalog matching and distributor lookup.

IC MCU 8BIT 48KB FLASH 28SOIC Product overview: PIC18F2525-I/SO from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 48KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 48KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-PIC18F2525-I/SO can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - PIC18F2525-I/SO - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
PIC18F2525-I/SO
Integrated Circuits (ICs) - Embedded - Microcontrollers PIC18F2525-I/SO
IC MCU 8BIT 48KB FLASH 28SOIC

IC MCU 8BIT 48KB FLASH 28SOIC

Supplier's Site
Embedded - Microcontrollers - PIC18F2525-I/SO - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
PIC18F2525-I/SO
Embedded - Microcontrollers PIC18F2525-I/SO
IC MCU 8BIT 48KB FLASH 28SOIC

IC MCU 8BIT 48KB FLASH 28SOIC

Supplier's Site Datasheet
Microcontrollers - PIC18F2525-I/SO - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
PIC18F2525-I/SO
Microcontrollers PIC18F2525-I/SO
PIC PIC® 18F Microcontroller IC 8-Bit 40MHz 48KB (24K x 16) FLASH 28-SOIC

PIC PIC® 18F Microcontroller IC 8-Bit 40MHz 48KB (24K x 16) FLASH 28-SOIC

Buy Now Datasheet
Microcontrollers - PIC18F2525-I/SO - ODG (Origin Data Global)
Shenzhen, China
Microcontrollers
PIC18F2525-I/SO
Microcontrollers PIC18F2525-I/SO
IC MCU 8BIT 48KB FLASH 28SOIC

IC MCU 8BIT 48KB FLASH 28SOIC

Supplier's Site Datasheet
48 KB Flash,3968 RAM, 25 I/O, 28 SOIC .300inchTUBE - 70047219 - Allied Electronics, Inc.
Fort Worth, TX, USA
48 KB Flash,3968 RAM, 25 I/O, 28 SOIC .300inchTUBE
70047219
48 KB Flash,3968 RAM, 25 I/O, 28 SOIC .300inchTUBE 70047219
48 KB Flash,3968 RAM, 25 I/O, 28 SOIC .300inchTUBE

48 KB Flash,3968 RAM, 25 I/O, 28 SOIC .300inchTUBE

Supplier's Site
Sheung Wan, Hong Kong
8-bit Microcontrollers - MCU
PIC18F2525-I/SO
8-bit Microcontrollers - MCU PIC18F2525-I/SO
8-bit Microcontrollers - MCU 48KB 3968 RAM 25 I/O

8-bit Microcontrollers - MCU 48KB 3968 RAM 25 I/O

Buy Now Datasheet

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited Quarktwin Technology Ltd. ODG (Origin Data Global) Allied Electronics, Inc. VAST STOCK CO., LIMITED
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 6230673 6230673P 087223-PIC18F2525-I/SO PIC18F2525-I/SO-ND 685-PIC18F2525-I/SO PIC18F2525-I/SO PIC18F2525-I/SO PIC18F2525-I/SO PIC18F2525-I/SO 70047219 PIC18F2525-I/SO
Product Name Microcontrollers Microcontrollers Embedded - Embedded - Microcontrollers - PIC18F2525-I/SO Microcontrollers 8-bit 8BIT 48KB Embedded Microcontroller MCU Integrated Circuits (ICs) - Embedded - Microcontrollers Embedded - Microcontrollers Microcontrollers Microcontrollers 48 KB Flash,3968 RAM, 25 I/O, 28 SOIC .300inchTUBE 8-bit Microcontrollers - MCU
Data Bus 8 Bit; 8bit 8 Bit; 8bit 8 Bit 8 Bit 8 Bit 8 Bit 8 Bit; 8-Bit 8 Bit; 8-Bit 8 Bit 8 Bit
RAM 3.99 KB 48 KB 3.8 KB 3.8 KB 3.8 KB 3.8 KB 3.8 KB
ROM 48 KB 1 KB 48 KB
Package Type SOIC; Other; Soic SOIC; Other; SOIC SOIC; Other; 28-SOIC SOIC; Other; "28-SOIC (0.295"", 7.50mm Width)" Other; Tube Other; 28-SOIC (0.295\", 7.50mm Width) SOIC; Other; 28-SOIC (0.295\", 7.50mm Width) SOIC; Other; 28-SOIC (0.295", 7.50mm Width) SOIC
Pin Count 28 28
Unlock Full Specs
to access all available technical data

Similar Products

Microcontrollers - CG8177AM - Quarktwin Technology Ltd.
Infineon Technologies AG
Specs
Life Cycle Stage Removed; Obsolete
View Details
2 suppliers
Microcontrollers - 428478 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
ROM 256 KB
Package Type Other; QFN
View Details
CC430F5133 16-Bit Ultra-Low-Power MCU, 8KB Flash, 2KB RAM, CC1101 Radio, AES-128, 12Bit ADC, USCI - CC430F5133IRGZ - Texas Instruments
Specs
Data Bus 16 Bit
Clock Speed 20 MHz
Features Watchdog Timer; DMA
View Details
3 suppliers