Microchip Technology, Inc. Microcontrollers PIC18F2523-I/SP

Description
PIC PIC® 18F Microcontroller IC 8-Bit 40MHz 32KB (16K x 16) FLASH 28-SPDIP
Request a Quote Datasheet
Description
PIC PIC® 18F Microcontroller IC 8-Bit 40MHz 32KB (16K x 16) FLASH 28-SPDIP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Microcontrollers - PIC18F2523-I/SP-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
PIC18F2523-I/SP-ND
Microcontrollers PIC18F2523-I/SP-ND
PIC PIC® 18F Microcontroller IC 8-Bit 40MHz 32KB (16K x 16) FLASH 28-SPDIP

PIC PIC® 18F Microcontroller IC 8-Bit 40MHz 32KB (16K x 16) FLASH 28-SPDIP

Buy Now Datasheet
Microcontrollers - 400504 - RS Components, Ltd.
Corby, Northants, United Kingdom
Microcontrollers
400504
Microcontrollers 400504
Micro 16b, 32KB Flash, PIC18F2523-I/SP

Micro 16b, 32KB Flash, PIC18F2523-I/SP

Supplier's Site
Microcontrollers - 8766884 - RS Components, Ltd.
Corby, Northants, United Kingdom
Microcontrollers
8766884
Microcontrollers 8766884
Micro 16b, 32KB Flash, PIC18F2523-I/SP

Micro 16b, 32KB Flash, PIC18F2523-I/SP

Supplier's Site
Integrated Circuits (ICs) - Embedded - Microcontrollers - 1322118-PIC18F2523-I/SP - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Embedded - Microcontrollers
1322118-PIC18F2523-I/SP
Integrated Circuits (ICs) - Embedded - Microcontrollers 1322118-PIC18F2523-I/SP
Manufacturer: Microchip Technology Win Source Part Number: 1322118-PIC18F2523-I /SP Category: Integrated Circuits (ICs)>Embedded>Micro controllers Packaging: Tube Core Processor: PIC Speed: 40MHz Standard Package: 15 Mounting: Through Hole Core Size: 8-Bit Connectivity: I2C, SPI, UART/USART Peripherals: Brown-out Detect/Reset, HLVD, POR, PWM, WDT Number of I/O: 25 Program Memory Size: 32KB (16K x 16) Program Memory Type: FLASH EEPROM Size: 256 x 8 RAM Size: 1.5K x 8 Data Converters: A/D 10x12b Oscillator Type: Internal Supplier Device Package: 28-SPDIP Temperature Range - Operating: -40°C ~ 85°C Case / Package: 28-DIP (0.300", 7.62mm) ECCN: 3A991A2 Fake Threat In the Open Market: 70 MSL Level: 1 (Unlimited) Voltage - Supply (Vcc/Vdd): 4.2V ~ 5.5V REACH Status: REACH Unaffected HTSUS: 8542.31.0001 Other Part Number: PIC18F2523ISP Base Product Number: PIC18F2523 RoHS Status: ROHS3 Compliant

Manufacturer: Microchip Technology
Win Source Part Number: 1322118-PIC18F2523-I/SP
Category: Integrated Circuits (ICs)>Embedded>Microcontrollers
Packaging: Tube
Core Processor: PIC
Speed: 40MHz
Standard Package: 15
Mounting: Through Hole
Core Size: 8-Bit
Connectivity: I2C, SPI, UART/USART
Peripherals: Brown-out Detect/Reset, HLVD, POR, PWM, WDT
Number of I/O: 25
Program Memory Size: 32KB (16K x 16)
Program Memory Type: FLASH
EEPROM Size: 256 x 8
RAM Size: 1.5K x 8
Data Converters: A/D 10x12b
Oscillator Type: Internal
Supplier Device Package: 28-SPDIP
Temperature Range - Operating: -40°C ~ 85°C
Case / Package: 28-DIP (0.300", 7.62mm)
ECCN: 3A991A2
Fake Threat In the Open Market: 70
MSL Level: 1 (Unlimited)
Voltage - Supply (Vcc/Vdd): 4.2V ~ 5.5V
REACH Status: REACH Unaffected
HTSUS: 8542.31.0001
Other Part Number: PIC18F2523ISP
Base Product Number: PIC18F2523
RoHS Status: ROHS3 Compliant

Buy Now Datasheet
8-bit 8BIT 32KB Embedded Microcontroller MCU - 685-PIC18F2523-I/SP - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
8-bit 8BIT 32KB Embedded Microcontroller MCU
685-PIC18F2523-I/SP
8-bit 8BIT 32KB Embedded Microcontroller MCU 685-PIC18F2523-I/SP
IC MCU 8BIT 32KB FLASH 28SPDIP Product overview: PIC18F2523-I/SP from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 32KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 32KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-PIC18F2523-I/SP can be used for catalog matching and distributor lookup.

IC MCU 8BIT 32KB FLASH 28SPDIP Product overview: PIC18F2523-I/SP from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 32KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 32KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-PIC18F2523-I/SP can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - PIC18F2523-I/SP - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
PIC18F2523-I/SP
Integrated Circuits (ICs) - Embedded - Microcontrollers PIC18F2523-I/SP
IC MCU 8BIT 32KB FLASH 28SPDIP

IC MCU 8BIT 32KB FLASH 28SPDIP

Supplier's Site
Microcontrollers - PIC18F2523-I/SP - ODG (Origin Data Global)
Shenzhen, China
Microcontrollers
PIC18F2523-I/SP
Microcontrollers PIC18F2523-I/SP
IC MCU 8BIT 32KB FLASH 28SPDIP

IC MCU 8BIT 32KB FLASH 28SPDIP

Supplier's Site Datasheet
Sheung Wan, Hong Kong
8-bit Microcontrollers - MCU
PIC18F2523-I/SP
8-bit Microcontrollers - MCU PIC18F2523-I/SP
8-bit Microcontrollers - MCU 32KB FL 1536bytes- RAM 25I/O

8-bit Microcontrollers - MCU 32KB FL 1536bytes- RAM 25I/O

Buy Now Datasheet
Microcontrollers - PIC18F2523-I/SP - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
PIC18F2523-I/SP
Microcontrollers PIC18F2523-I/SP
PIC PIC® 18F Microcontroller IC 8-Bit 40MHz 32KB (16K x 16) FLASH 28-SPDIP

PIC PIC® 18F Microcontroller IC 8-Bit 40MHz 32KB (16K x 16) FLASH 28-SPDIP

Buy Now Datasheet
Mcu, 8Bit, Pic18, 40Mhz, Dip-28; Product Range Microchip - 27M9660 - Newark, An Avnet Company
Chicago, IL, United States
Mcu, 8Bit, Pic18, 40Mhz, Dip-28; Product Range Microchip
27M9660
Mcu, 8Bit, Pic18, 40Mhz, Dip-28; Product Range Microchip 27M9660
MCU, 8BIT, PIC18, 40MHZ, DIP-28; Product Range:PIC18 Family PIC18F25xx Series Microcontrollers; CPU Speed:40MHz; Program Memory Size:32KB; RAM Memory Size:1.5KB; No. of Pins:28Pins; MCU Case Style:DIP; No. of I/O s:25I/O s; MSL:- RoHS Compliant: Yes

MCU, 8BIT, PIC18, 40MHZ, DIP-28; Product Range:PIC18 Family PIC18F25xx Series Microcontrollers; CPU Speed:40MHz; Program Memory Size:32KB; RAM Memory Size:1.5KB; No. of Pins:28Pins; MCU Case Style:DIP; No. of I/O s:25I/O s; MSL:- RoHS Compliant: Yes

Supplier's Site
Embedded - Microcontrollers - PIC18F2523-I/SP - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
PIC18F2523-I/SP
Embedded - Microcontrollers PIC18F2523-I/SP
IC MCU 8BIT 32KB FLASH 28SPDIP

IC MCU 8BIT 32KB FLASH 28SPDIP

Supplier's Site Datasheet

Technical Specifications

  DigiKey RS Components, Ltd. Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global) VAST STOCK CO., LIMITED Quarktwin Technology Ltd. Newark, An Avnet Company Lingto Electronic Limited
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number PIC18F2523-I/SP-ND 400504 1322118-PIC18F2523-I/SP 685-PIC18F2523-I/SP PIC18F2523-I/SP PIC18F2523-I/SP PIC18F2523-I/SP PIC18F2523-I/SP 27M9660 PIC18F2523-I/SP
Product Name Microcontrollers Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers 8-bit 8BIT 32KB Embedded Microcontroller MCU Integrated Circuits (ICs) - Embedded - Microcontrollers Microcontrollers 8-bit Microcontrollers - MCU Microcontrollers Mcu, 8Bit, Pic18, 40Mhz, Dip-28; Product Range Microchip Embedded - Microcontrollers
Data Bus 8 Bit 8 Bit; 8bit 8 Bit 8 Bit 8 Bit 8 Bit 8 Bit; 8-Bit 8 Bit 8 Bit; 8-Bit
Clock Speed 40 MHz 40 MHz 40 MHz 40 MHz 40 MHz 40 MHz 40 MHz
Bits Other; A/D 10x12b
RAM 1.5 KB 1.54 KB 32 KB 1.5 KB 1.5 KB 1.5 KB 1.5 KB 1.5 KB
ROM 32 KB 32 KB 256 KB
Unlock Full Specs
to access all available technical data

Similar Products

CC430F5143 CC430F614x, CC430F514x, CC430F512x SoC With RF Core - CC430F5143IRGZR - Texas Instruments
Specs
Clock Speed 20 MHz
Features Watchdog Timer; DMA
Bits 16 Bit
View Details
2 suppliers
Integrated Circuits (ICs) - Embedded - Microcontrollers - C5042EMCCBXQMA1 - Acme Chip Technology Co., Limited
Specs
Life Cycle Stage Removed; Obsolete
View Details
3 suppliers
Embedded - Microcontrollers - ADUC845BS62-3 - Lingto Electronic Limited
Specs
Data Bus 8 Bit; 8-Bit
View Details
Microcontrollers - 428453 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
Package Type QFP; Other; LQFP
Pin Count 100
View Details