Microchip Technology, Inc. Embedded - Embedded - Microcontrollers - PIC18F2520-I/SO PIC18F2520-I/SO

Description
Manufacturer: Microchip Technology Win Source Part Number: 087407-PIC18F2520-I/ SO Packaging: Tube/Rail Core Processor: PIC Number of I/O: 25 Program Memory Size: 32KB (16K x 16) Program Memory Type: FLASH EEPROM Size: 256 x 8 Data Converters: A/D 10x10b Family Name: PIC18F2520 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 28-SOIC Speed(Frequency): 40MHz Supply Voltage - Operating: 4.2 V to 5.5 V Part Core Size: 8-Bit Data RAM Size: 1.5K x 8 Alternative Parts (Cross-Reference): CY7C64013C-SXCT; CY7C64013-SC; CY7C64013C-SXC; Introduction Date: September 02, 2003 ECCN: 3A991.a.2 Country of Origin: Thailand Estimated EOL Date: 2023 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Microchip Technology Win Source Part Number: 087407-PIC18F2520-I/ SO Packaging: Tube/Rail Core Processor: PIC Number of I/O: 25 Program Memory Size: 32KB (16K x 16) Program Memory Type: FLASH EEPROM Size: 256 x 8 Data Converters: A/D 10x10b Family Name: PIC18F2520 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 28-SOIC Speed(Frequency): 40MHz Supply Voltage - Operating: 4.2 V to 5.5 V Part Core Size: 8-Bit Data RAM Size: 1.5K x 8 Alternative Parts (Cross-Reference): CY7C64013C-SXCT; CY7C64013-SC; CY7C64013C-SXC; Introduction Date: September 02, 2003 ECCN: 3A991.a.2 Country of Origin: Thailand Estimated EOL Date: 2023 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - Microcontrollers - PIC18F2520-I/SO - 087407-PIC18F2520-I/SO - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - PIC18F2520-I/SO
087407-PIC18F2520-I/SO
Embedded - Embedded - Microcontrollers - PIC18F2520-I/SO 087407-PIC18F2520-I/SO
Manufacturer: Microchip Technology Win Source Part Number: 087407-PIC18F2520-I/ SO Packaging: Tube/Rail Core Processor: PIC Number of I/O: 25 Program Memory Size: 32KB (16K x 16) Program Memory Type: FLASH EEPROM Size: 256 x 8 Data Converters: A/D 10x10b Family Name: PIC18F2520 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 28-SOIC Speed(Frequency): 40MHz Supply Voltage - Operating: 4.2 V to 5.5 V Part Core Size: 8-Bit Data RAM Size: 1.5K x 8 Alternative Parts (Cross-Reference): CY7C64013C-SXCT; CY7C64013-SC; CY7C64013C-SXC; Introduction Date: September 02, 2003 ECCN: 3A991.a.2 Country of Origin: Thailand Estimated EOL Date: 2023 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Limited

Manufacturer: Microchip Technology
Win Source Part Number: 087407-PIC18F2520-I/SO
Packaging: Tube/Rail
Core Processor: PIC
Number of I/O: 25
Program Memory Size: 32KB (16K x 16)
Program Memory Type: FLASH
EEPROM Size: 256 x 8
Data Converters: A/D 10x10b
Family Name: PIC18F2520
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 28-SOIC
Speed(Frequency): 40MHz
Supply Voltage - Operating: 4.2 V to 5.5 V
Part Core Size: 8-Bit
Data RAM Size: 1.5K x 8
Alternative Parts (Cross-Reference): CY7C64013C-SXCT; CY7C64013-SC; CY7C64013C-SXC;
Introduction Date: September 02, 2003
ECCN: 3A991.a.2
Country of Origin: Thailand
Estimated EOL Date: 2023
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 33 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Microcontrollers - 6230639 - RS Components, Ltd.
Corby, Northants, United Kingdom
Microcontrollers
6230639
Microcontrollers 6230639
Micro,PIC,32K Fl,SOIC28,PIC18F2520 -I/SO

Micro,PIC,32K Fl,SOIC28,PIC18F2520-I/SO

Supplier's Site
Microcontrollers - 8877160 - RS Components, Ltd.
Corby, Northants, United Kingdom
Microcontrollers
8877160
Microcontrollers 8877160
Micro,PIC,32K Fl,SOIC28,PIC18F2520 -I/SO

Micro,PIC,32K Fl,SOIC28,PIC18F2520-I/SO

Supplier's Site
Microcontrollers - 6230639P - RS Components, Ltd.
Corby, Northants, United Kingdom
Microcontrollers
6230639P
Microcontrollers 6230639P
Micro,PIC,32K Fl,SOIC28,PIC18F2520 -I/SO

Micro,PIC,32K Fl,SOIC28,PIC18F2520-I/SO

Supplier's Site
Microcontrollers - PIC18F2520-I/SO-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
PIC18F2520-I/SO-ND
Microcontrollers PIC18F2520-I/SO-ND
PIC PIC® 18F Microcontroller IC 8-Bit 40MHz 32KB (16K x 16) FLASH 28-SOIC

PIC PIC® 18F Microcontroller IC 8-Bit 40MHz 32KB (16K x 16) FLASH 28-SOIC

Buy Now Datasheet
8-bit 8BIT 32KB Embedded Microcontroller MCU - 685-PIC18F2520-I/SO - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
8-bit 8BIT 32KB Embedded Microcontroller MCU
685-PIC18F2520-I/SO
8-bit 8BIT 32KB Embedded Microcontroller MCU 685-PIC18F2520-I/SO
IC MCU 8BIT 32KB FLASH 28SOIC Product overview: PIC18F2520-I/SO from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 32KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 32KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-PIC18F2520-I/SO can be used for catalog matching and distributor lookup.

IC MCU 8BIT 32KB FLASH 28SOIC Product overview: PIC18F2520-I/SO from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 32KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 32KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-PIC18F2520-I/SO can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - PIC18F2520-I/SO - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
PIC18F2520-I/SO
Integrated Circuits (ICs) - Embedded - Microcontrollers PIC18F2520-I/SO
IC MCU 8BIT 32KB FLASH 28SOIC

IC MCU 8BIT 32KB FLASH 28SOIC

Supplier's Site
Microcontrollers - PIC18F2520-I/SO - ODG (Origin Data Global)
Shenzhen, China
Microcontrollers
PIC18F2520-I/SO
Microcontrollers PIC18F2520-I/SO
IC MCU 8BIT 32KB FLASH 28SOIC

IC MCU 8BIT 32KB FLASH 28SOIC

Supplier's Site Datasheet
Microcontroller Mcu, 8 Bit, Pic18, 40Mhz, Soic-28; Product Range Microchip - 89H0593 - Newark, An Avnet Company
Chicago, IL, United States
Microcontroller Mcu, 8 Bit, Pic18, 40Mhz, Soic-28; Product Range Microchip
89H0593
Microcontroller Mcu, 8 Bit, Pic18, 40Mhz, Soic-28; Product Range Microchip 89H0593
MICROCONTROLLER MCU, 8 BIT, PIC18, 40MHZ, SOIC-28; Product Range:PIC18 Family PIC18F25xx Series Microcontrollers; CPU Speed:40MHz; Program Memory Size:32KB; RAM Memory Size:1.5KB; No. of Pins:28Pins; MCU Case Style:SOIC RoHS Compliant: Yes

MICROCONTROLLER MCU, 8 BIT, PIC18, 40MHZ, SOIC-28; Product Range:PIC18 Family PIC18F25xx Series Microcontrollers; CPU Speed:40MHz; Program Memory Size:32KB; RAM Memory Size:1.5KB; No. of Pins:28Pins; MCU Case Style:SOIC RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
8-bit Microcontrollers - MCU
PIC18F2520-I/SO
8-bit Microcontrollers - MCU PIC18F2520-I/SO
8-bit Microcontrollers - MCU 32KB 1536 RAM 25I/0

8-bit Microcontrollers - MCU 32KB 1536 RAM 25I/0

Buy Now Datasheet
Microcontrollers - PIC18F2520-I/SO - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
PIC18F2520-I/SO
Microcontrollers PIC18F2520-I/SO
PIC PIC® 18F Microcontroller IC 8-Bit 40MHz 32KB (16K x 16) FLASH 28-SOIC

PIC PIC® 18F Microcontroller IC 8-Bit 40MHz 32KB (16K x 16) FLASH 28-SOIC

Buy Now Datasheet
Embedded - Microcontrollers - PIC18F2520-I/SO - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
PIC18F2520-I/SO
Embedded - Microcontrollers PIC18F2520-I/SO
IC MCU 8BIT 32KB FLASH 28SOIC

IC MCU 8BIT 32KB FLASH 28SOIC

Supplier's Site Datasheet
28 Pin, 32 KB Flash,1536 RAM, 25 I/O - 70045674 - Allied Electronics, Inc.
Fort Worth, TX, USA
28 Pin, 32 KB Flash,1536 RAM, 25 I/O
70045674
28 Pin, 32 KB Flash,1536 RAM, 25 I/O 70045674
The peripheral-rich 8-bit PIC microcontrollers offer the best price/performance ratio in the industry, with Flash, one-time-programmabl e and ROM program memory options. Based on a powerful RISC core, these families feature a common architecture for easy migration from 6 to 100 pins with little or no code change required. Microchip's High Performance Architecture encompasses the PIC18 family of devices. These microcontrollers utilize a 16-bit program word architecture with 18- to 80-pin package options. The PIC18 devices are high performance microcontrollers with integrated A/D converters. All PIC18 microcontrollers incorporate an advanced RISC architecture that supports Flash and OTP devices. The PIC18 has enhanced core features, 32 level-deep stack and multiple internal and external interrupts. The separate instruction and data buses of the Harvard architecture allow a 16-bit instruction word with separate 8-bit data. The two-stage instruction pipeline enables all instructions to execute in a single cycle, except for program branches, which require two cycles. A total of 79 instructions (reduced instruction set) are available. The PIC18 family has special features to reduce external components, thus minimizing cost, enhancing system reliability and reducing power consumption. The PIC18 family builds on the foundation established by the other 8-bit PIC microcontrollers and provides engineers with a smooth, easy migration to these higher levels of performance and feature sets. 10 MIPS 2.0-5.5 VDD (PIC18FXXJXX VDD= 2.0-3.6) 77 Instructions Upwardly Compatible with PIC16C 1 WDT on All Devices C Compiler Efficient Instruction Set

The peripheral-rich 8-bit PIC microcontrollers offer the best price/performance ratio in the industry, with Flash, one-time-programmable and ROM program memory options. Based on a powerful RISC core, these families feature a common architecture for easy migration from 6 to 100 pins with little or no code change required. Microchip's High Performance Architecture encompasses the PIC18 family of devices. These microcontrollers utilize a 16-bit program word architecture with 18- to 80-pin package options. The PIC18 devices are high performance microcontrollers with integrated A/D converters. All PIC18 microcontrollers incorporate an advanced RISC architecture that supports Flash and OTP devices. The PIC18 has enhanced core features, 32 level-deep stack and multiple internal and external interrupts. The separate instruction and data buses of the Harvard architecture allow a 16-bit instruction word with separate 8-bit data. The two-stage instruction pipeline enables all instructions to execute in a single cycle, except for program branches, which require two cycles. A total of 79 instructions (reduced instruction set) are available. The PIC18 family has special features to reduce external components, thus minimizing cost, enhancing system reliability and reducing power consumption. The PIC18 family builds on the foundation established by the other 8-bit PIC microcontrollers and provides engineers with a smooth, easy migration to these higher levels of performance and feature sets.

  • 10 MIPS
  • 2.0-5.5 VDD (PIC18FXXJXX VDD= 2.0-3.6)
  • 77 Instructions
  • Upwardly Compatible with PIC16C
  • 1 WDT on All Devices
  • C Compiler Efficient Instruction Set
Supplier's Site

Technical Specifications

  Win Source Electronics RS Components, Ltd. RS Components, Ltd. DigiKey ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global) Newark, An Avnet Company VAST STOCK CO., LIMITED Quarktwin Technology Ltd. Lingto Electronic Limited Allied Electronics, Inc.
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 087407-PIC18F2520-I/SO 6230639 6230639P PIC18F2520-I/SO-ND 685-PIC18F2520-I/SO PIC18F2520-I/SO PIC18F2520-I/SO 89H0593 PIC18F2520-I/SO PIC18F2520-I/SO PIC18F2520-I/SO 70045674
Product Name Embedded - Embedded - Microcontrollers - PIC18F2520-I/SO Microcontrollers Microcontrollers Microcontrollers 8-bit 8BIT 32KB Embedded Microcontroller MCU Integrated Circuits (ICs) - Embedded - Microcontrollers Microcontrollers Microcontroller Mcu, 8 Bit, Pic18, 40Mhz, Soic-28; Product Range Microchip 8-bit Microcontrollers - MCU Microcontrollers Embedded - Microcontrollers 28 Pin, 32 KB Flash,1536 RAM, 25 I/O
Data Bus 8 Bit 8 Bit; 8bit 8 Bit; 8bit 8 Bit 8 Bit 8 Bit 8 Bit 8 Bit 8 Bit; 8-Bit 8 Bit; 8-Bit 8 Bit
Life Cycle Stage Active Active Active
Clock Speed 40 MHz 40 MHz 40 MHz 40 MHz 40 MHz 40 MHz 40 MHz 40 MHz
RAM 32 KB 1.54 KB 1.5 KB 1.5 KB 1.5 KB 1.5 KB 1.5 KB 1.5 KB
ROM 256 KB 32 KB 32 KB 0.2560 KB
Unlock Full Specs
to access all available technical data

Similar Products

Microcontrollers - 2306893 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
ROM 1000 KB
Package Type Other; TQFN
View Details
Microcontrollers - CG7889AA - Quarktwin Technology Ltd.
Infineon Technologies AG
Specs
Life Cycle Stage Removed; Obsolete
View Details
2 suppliers