IC MCU 8BIT 32KB FLASH 28QFN Product overview: PIC18F2520-E/ML from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 32KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 32KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-PIC18F2520-E/ML can be used for catalog matching and distributor lookup.
32 KB Flash, 1.5 KB RAM, 25 I/O
32 KB Flash, 1.5 KB RAM, 25 I/O
32 KB Flash, 1.5 KB RAM, 25 I/O
Manufacturer: Microchip Technology
Win Source Part Number: 045874-PIC18F2520-E/
Packaging: Tube/Rail
Core Processor: PIC
Number of I/O: 25
Program Memory Size: 32KB (16K x 16)
Program Memory Type: FLASH
EEPROM Size: 256 x 8
Data Converters: A/D 10x10b
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C (TA)
Case / Package: 28-QFN (6x6)
Speed(Frequency): 25MHz
Supply Voltage - Operating: 4.2 V to 5.5 V
Part Core Size: 8-Bit
Data RAM Size: 1.5K x 8
Popularity: Medium
Fake Threat In the Open Market: 58 pct.
Supply and Demand Status: Limited
PIC PIC® 18F Microcontroller IC 8-Bit 25MHz 32KB (16K x 16) FLASH 28-QFN (6x6)
8-bit Microcontrollers - MCU 32KB 3968 RAM 25I/O
IC MCU 8BIT 32KB FLASH 28QFN
MICROCONTROLLER MCU, 8 BIT, PIC18, 40MHZ, QFN-28; Product Range:PIC18 Family PIC18F25xx Series Microcontrollers; CPU Speed:40MHz; Program Memory Size:32KB; RAM Memory Size:1.5KB; No. of Pins:28Pins; MCU Case Style:QFN; No. of MIPS:10RoHS Compliant: Yes
PIC PIC® 18F Microcontroller IC 8-Bit 25MHz 32KB (16K x 16) FLASH 28-QFN (6x6)
IC MCU 8BIT 32KB FLASH 28QFN
IC MCU 8BIT 32KB FLASH 28QFN
| ERSAELECTRONICS PTE. LTD. | RS Components, Ltd. | RS Components, Ltd. | Win Source Electronics | DigiKey | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | Quarktwin Technology Ltd. | Lingto Electronic Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | 685-PIC18F2520-E/ML | 1772176 | 1772567P | 045874-PIC18F2520-E/ML | PIC18F2520-E/ML-ND | PIC18F2520-E/ML | PIC18F2520-E/ML | 56J7629 | PIC18F2520-E/ML | PIC18F2520-E/ML | PIC18F2520-E/ML |
| Product Name | 8-bit 8BIT 32KB Embedded Microcontroller MCU | Microcontrollers | Microcontrollers | Embedded - Embedded - Microcontrollers - PIC18F2520-E/ML | Microcontrollers | 8-bit Microcontrollers - MCU | Integrated Circuits (ICs) - Embedded - Microcontrollers | Microcontroller Mcu, 8 Bit, Pic18, 40Mhz, Qfn-28; Product Range Microchip | Microcontrollers | Embedded - Microcontrollers | Microcontrollers |
| Data Bus | 8 Bit | 8 Bit; 8bit | 8 Bit; 8bit | 8 Bit | 8 Bit | 8 Bit | 8 Bit | 8 Bit; 8-Bit | 8 Bit; 8-Bit | 8 Bit | |
| Clock Speed | 40 MHz | 25 MHz | 25 MHz | 25 MHz | 40 MHz | 25 MHz | 25 MHz | ||||
| RAM | 1.5 KB | 1.54 KB | 32 KB | 1.5 KB | 1.5 KB | 1.5 KB | 1.5 KB | 1.5 KB | |||
| ROM | 0.2560 KB | 32 KB | 32 KB | 256 KB | 32 KB | ||||||
| ROM Type | EEPROM; EEPROM | Flash; FLASH | Flash | Flash; FLASH | Flash; FLASH |