PIC PIC® 18F Microcontroller IC 8-Bit 40MHz 48KB (24K x 16) FLASH 28-SPDIP
PIC PIC® 18F Microcontroller IC 8-Bit 40MHz 48KB (24K x 16) FLASH 28-SPDIP
IC MCU 8BIT 48KB FLASH 28SPDIP
MICROCONTROLLER MCU, 8 BIT, PIC18, 40MHZ, DIP-28; Product Range:PIC18 Family PIC18F25xx Series Microcontrollers; CPU Speed:40MHz; Program Memory Size:48KB; RAM Memory Size:3.875KB; No. of Pins:28Pins; MCU Case Style:DIP; MSL:- RoHS Compliant: Yes
IC MCU 8BIT 48KB FLASH 28SPDIP
8-bit Microcontrollers - MCU 48KB 3968 RAM 25 I/O
IC MCU 8BIT 48KB FLASH 28SPDIP
| DigiKey | Quarktwin Technology Ltd. | ODG (Origin Data Global) | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | PIC18F2515-I/SP-ND | PIC18F2515-I/SP | PIC18F2515-I/SP | 89H0589 | PIC18F2515-I/SP | PIC18F2515-I/SP | PIC18F2515-I/SP |
| Product Name | Microcontrollers | Microcontrollers | Microcontrollers | Microcontroller Mcu, 8 Bit, Pic18, 40Mhz, Dip-28; Product Range Microchip | Integrated Circuits (ICs) - Embedded - Microcontrollers | 8-bit Microcontrollers - MCU | Embedded - Microcontrollers |
| Data Bus | 8 Bit | 8 Bit; 8-Bit | 8 Bit | 8 Bit | 8 Bit | 8 Bit; 8-Bit | |
| Clock Speed | 40 MHz | 40 MHz | 40 MHz | 40 MHz | 40 MHz | ||
| Bits | Other; A/D 10x10b | ||||||
| RAM | 3.8 KB | 3.8 KB | 3.8 KB | 3.88 KB | 3.8 KB | ||
| ROM | 48 KB |