Microchip Technology, Inc. Microcontrollers PIC18F2510-I/SP

Description
PIC PIC® 18F Microcontroller IC 8-Bit 40MHz 32KB (16K x 16) FLASH 28-SPDIP
Request a Quote Datasheet
Description
PIC PIC® 18F Microcontroller IC 8-Bit 40MHz 32KB (16K x 16) FLASH 28-SPDIP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Microcontrollers - PIC18F2510-I/SP-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
PIC18F2510-I/SP-ND
Microcontrollers PIC18F2510-I/SP-ND
PIC PIC® 18F Microcontroller IC 8-Bit 40MHz 32KB (16K x 16) FLASH 28-SPDIP

PIC PIC® 18F Microcontroller IC 8-Bit 40MHz 32KB (16K x 16) FLASH 28-SPDIP

Buy Now Datasheet
8-bit 8BIT 32KB Embedded Microcontroller MCU - 685-PIC18F2510-I/SP - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
8-bit 8BIT 32KB Embedded Microcontroller MCU
685-PIC18F2510-I/SP
8-bit 8BIT 32KB Embedded Microcontroller MCU 685-PIC18F2510-I/SP
IC MCU 8BIT 32KB FLASH 28SPDIP Product overview: PIC18F2510-I/SP from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 32KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 32KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-PIC18F2510-I/SP can be used for catalog matching and distributor lookup.

IC MCU 8BIT 32KB FLASH 28SPDIP Product overview: PIC18F2510-I/SP from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 32KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 32KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-PIC18F2510-I/SP can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Embedded - Embedded - Microcontrollers - PIC18F2510-I/SP - 1238204-PIC18F2510-I/SP - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - PIC18F2510-I/SP
1238204-PIC18F2510-I/SP
Embedded - Embedded - Microcontrollers - PIC18F2510-I/SP 1238204-PIC18F2510-I/SP
Manufacturer: Microchip Technology Win Source Part Number: 1238204-PIC18F2510-I /SP Series: PIC 18F Packaging: Tube Operating Temperature Range: -40°C ~ 85°C (TA) Core Processor: PIC Speed: 40MHz Package: 28-DIP (0.300", 7.62mm) Core Size: 8-Bit Connectivity: I2C, SPI, UART/USART Peripherals: Brown-out Detect/Reset, HLVD, POR, PWM, WDT Number of I/O: 25 Program Memory Size: 32KB (16K x 16) Program Memory Type: FLASH RAM Size: 1.5K x 8 Data Converters: A/D 10x10b Oscillator Type: Internal Supply Voltage: 4.2 V ~ 5.5 V Family Name: PIC18F2510 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.microchip.com Manufacturer Package: 28-SPDIP Alternative Parts (Cross-Reference): CY7C64013C-PXC; CY7C64013-PC; PIC18F2510-I/SOG; Introduction Date: October 11, 2006 ECCN: 3A991.a.2 Country of Origin: Thailand Estimated EOL Date: 2023 Popularity: Medium Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Limited

Manufacturer: Microchip Technology
Win Source Part Number: 1238204-PIC18F2510-I/SP
Series: PIC 18F
Packaging: Tube
Operating Temperature Range: -40°C ~ 85°C (TA)
Core Processor: PIC
Speed: 40MHz
Package: 28-DIP (0.300", 7.62mm)
Core Size: 8-Bit
Connectivity: I2C, SPI, UART/USART
Peripherals: Brown-out Detect/Reset, HLVD, POR, PWM, WDT
Number of I/O: 25
Program Memory Size: 32KB (16K x 16)
Program Memory Type: FLASH
RAM Size: 1.5K x 8
Data Converters: A/D 10x10b
Oscillator Type: Internal
Supply Voltage: 4.2 V ~ 5.5 V
Family Name: PIC18F2510
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.microchip.com
Manufacturer Package: 28-SPDIP
Alternative Parts (Cross-Reference): CY7C64013C-PXC; CY7C64013-PC; PIC18F2510-I/SOG;
Introduction Date: October 11, 2006
ECCN: 3A991.a.2
Country of Origin: Thailand
Estimated EOL Date: 2023
Popularity: Medium
Fake Threat In the Open Market: 47 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Microcontroller Mcu, 8 Bit, Pic18, 40Mhz, Dip-28; Product Range Microchip - 89H0584 - Newark, An Avnet Company
Chicago, IL, United States
Microcontroller Mcu, 8 Bit, Pic18, 40Mhz, Dip-28; Product Range Microchip
89H0584
Microcontroller Mcu, 8 Bit, Pic18, 40Mhz, Dip-28; Product Range Microchip 89H0584
MICROCONTROLLER MCU, 8 BIT, PIC18, 40MHZ, DIP-28; Product Range:PIC18 Microcontrollers; CPU Speed:40MHz; Program Memory Size:32KB; RAM Memory Size:1.5KB; No. of Pins:28Pins; MCU Case Style:DIP; No. of I/O s:25I/O s; MSL:- RoHS Compliant: Yes

MICROCONTROLLER MCU, 8 BIT, PIC18, 40MHZ, DIP-28; Product Range:PIC18 Microcontrollers; CPU Speed:40MHz; Program Memory Size:32KB; RAM Memory Size:1.5KB; No. of Pins:28Pins; MCU Case Style:DIP; No. of I/O s:25I/O s; MSL:- RoHS Compliant: Yes

Supplier's Site Datasheet
Microcontrollers - PIC18F2510-I/SP - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
PIC18F2510-I/SP
Microcontrollers PIC18F2510-I/SP
PIC PIC® 18F Microcontroller IC 8-Bit 40MHz 32KB (16K x 16) FLASH 28-SPDIP

PIC PIC® 18F Microcontroller IC 8-Bit 40MHz 32KB (16K x 16) FLASH 28-SPDIP

Buy Now Datasheet
Sheung Wan, Hong Kong
8-bit Microcontrollers - MCU
PIC18F2510-I/SP
8-bit Microcontrollers - MCU PIC18F2510-I/SP
8-bit Microcontrollers - MCU 32KB 1536 RAM 25I/O

8-bit Microcontrollers - MCU 32KB 1536 RAM 25I/O

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - PIC18F2510-I/SP - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
PIC18F2510-I/SP
Integrated Circuits (ICs) - Embedded - Microcontrollers PIC18F2510-I/SP
IC MCU 8BIT 32KB FLASH 28SPDIP

IC MCU 8BIT 32KB FLASH 28SPDIP

Supplier's Site
Microcontrollers - PIC18F2510-I/SP - ODG (Origin Data Global)
Shenzhen, China
Microcontrollers
PIC18F2510-I/SP
Microcontrollers PIC18F2510-I/SP
IC MCU 8BIT 32KB FLASH 28SPDIP

IC MCU 8BIT 32KB FLASH 28SPDIP

Supplier's Site Datasheet
Embedded - Microcontrollers - PIC18F2510-I/SP - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
PIC18F2510-I/SP
Embedded - Microcontrollers PIC18F2510-I/SP
IC MCU 8BIT 32KB FLASH 28SPDIP

IC MCU 8BIT 32KB FLASH 28SPDIP

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Newark, An Avnet Company Quarktwin Technology Ltd. VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global) Lingto Electronic Limited
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number PIC18F2510-I/SP-ND 685-PIC18F2510-I/SP 1238204-PIC18F2510-I/SP 89H0584 PIC18F2510-I/SP PIC18F2510-I/SP PIC18F2510-I/SP PIC18F2510-I/SP PIC18F2510-I/SP
Product Name Microcontrollers 8-bit 8BIT 32KB Embedded Microcontroller MCU Embedded - Embedded - Microcontrollers - PIC18F2510-I/SP Microcontroller Mcu, 8 Bit, Pic18, 40Mhz, Dip-28; Product Range Microchip Microcontrollers 8-bit Microcontrollers - MCU Integrated Circuits (ICs) - Embedded - Microcontrollers Microcontrollers Embedded - Microcontrollers
Data Bus 8 Bit 8 Bit 8 Bit 8 Bit 8 Bit; 8-Bit 8 Bit 8 Bit 8 Bit; 8-Bit
Clock Speed 40 MHz 40 MHz 40 MHz 40 MHz 40 MHz 40 MHz 40 MHz
Bits Other; A/D 10x10b
RAM 1.5 KB 1.5 KB 32 KB 1.5 KB 1.5 KB 1.5 KB 1.5 KB
ROM 32 KB
Unlock Full Specs
to access all available technical data

Similar Products

Application Specific Microcontrollers - 9517A-4DM/B - Quarktwin Technology Ltd.
Specs
Life Cycle Stage Active
View Details
3 suppliers
Microcontrollers - 428448 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
Package Type Other; QFN
Pin Count 100
View Details