IC MCU 8BIT 32KB FLASH 28SPDIP
PIC PIC® 18F Microcontroller IC 8-Bit 25MHz 32KB (16K x 16) FLASH 28-SPDIP
IC MCU 8BIT 32KB FLASH 28SPDIP
8-bit Microcontrollers - MCU 32KB 1536 RAM 25I/O
| Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | PIC18F2510-E/SP | PIC18F2510-E/SP | PIC18F2510-E/SP | PIC18F2510-E/SP |
| Product Name | Integrated Circuits (ICs) - Embedded - Microcontrollers | Microcontrollers | Embedded - Microcontrollers | 8-bit Microcontrollers - MCU |
| Data Bus | 8 Bit | 8 Bit; 8-Bit | 8 Bit; 8-Bit | |
| Life Cycle Stage | Active | Active | ||
| Clock Speed | 25 MHz | 25 MHz | ||
| RAM | 1.5 KB | 1.5 KB | ||
| ROM Type | Flash; FLASH |