Microchip Technology, Inc. PIC18F24Q10

Description
PIC18F24Q10 microcontrollers are optimized for robust, real time control and sensor nodes with integrated intelligent analog, configurable peripherals and 5V operation for increased noise immunity. They are well suited for a broad range of applications including industrial control, consumer, automotive, touch sensing and Internet of Things (IoT). These 28-pin devices deliver Core Independent Peripherals such as CWG, WWDT, CRC/Memory Scan, Hardware CVD, Zero-Cross Detect and Peripheral Pin Select, providing for increased design flexibility and lower system cost. PIC18 Q10 Product Family Overview Check out the code examples in MPLAB Xpress Check out the code examples in GitHub Additional Features PIC18 Core with 83 Instructions, 31 Stack Levels Internal 64MHz oscillator Operating Voltage Range:- 1.8V – 5.5V 32 KB Flash Program Memory with self read/write capability 2048 Bytes Data SRAM Memory 256 Bytes of EEPROM 10-bit ADC with computation, 24 channels 1 x 5-bit DAC 2 x Comparators Fixed Voltage Reference (FVR) module - 1.024V, 2.048V and 4.096V output levels Hardware Capacitive Voltage Divider (CVD) for mTouch buttons/sliders 1 x Zero-Cross Detect 1 x I2C/SPI 1 x EUSART with LIN support CRC with Memory Scan Windowed Watchdog Timer (WWDT) 1 x Hardware Limit Timer (HLT) 1 x Complementary Waveform Generator 2 x standalone 10-bit PWM modules 2 x Capture/Compare/PWM modules Three 8-bit Timers/Counters Four 16-bit Timers/Counters 1 x Hardware Limit Timer (HLT) Extended Watchdog Timer (WDT) Doze, Idle, and Sleep Power Saving Operating Modes Low Current Power-on Reset (POR) Brown-out Reset (BOR) Low-Power BOR (LPBOR) Peripheral Pin Select In-Circuit Debug Integrated On-Chip In-Circuit Serial Programing (ICSP) via Two Pins
Datasheet
Description
PIC18F24Q10 microcontrollers are optimized for robust, real time control and sensor nodes with integrated intelligent analog, configurable peripherals and 5V operation for increased noise immunity. They are well suited for a broad range of applications including industrial control, consumer, automotive, touch sensing and Internet of Things (IoT). These 28-pin devices deliver Core Independent Peripherals such as CWG, WWDT, CRC/Memory Scan, Hardware CVD, Zero-Cross Detect and Peripheral Pin Select, providing for increased design flexibility and lower system cost. PIC18 Q10 Product Family Overview Check out the code examples in MPLAB Xpress Check out the code examples in GitHub Additional Features PIC18 Core with 83 Instructions, 31 Stack Levels Internal 64MHz oscillator Operating Voltage Range:- 1.8V – 5.5V 32 KB Flash Program Memory with self read/write capability 2048 Bytes Data SRAM Memory 256 Bytes of EEPROM 10-bit ADC with computation, 24 channels 1 x 5-bit DAC 2 x Comparators Fixed Voltage Reference (FVR) module - 1.024V, 2.048V and 4.096V output levels Hardware Capacitive Voltage Divider (CVD) for mTouch buttons/sliders 1 x Zero-Cross Detect 1 x I2C/SPI 1 x EUSART with LIN support CRC with Memory Scan Windowed Watchdog Timer (WWDT) 1 x Hardware Limit Timer (HLT) 1 x Complementary Waveform Generator 2 x standalone 10-bit PWM modules 2 x Capture/Compare/PWM modules Three 8-bit Timers/Counters Four 16-bit Timers/Counters 1 x Hardware Limit Timer (HLT) Extended Watchdog Timer (WDT) Doze, Idle, and Sleep Power Saving Operating Modes Low Current Power-on Reset (POR) Brown-out Reset (BOR) Low-Power BOR (LPBOR) Peripheral Pin Select In-Circuit Debug Integrated On-Chip In-Circuit Serial Programing (ICSP) via Two Pins
Datasheet

Suppliers

Company
Product
Description
Supplier Links
PIC18F24Q10 microcontrollers are optimized for robust, real time control and sensor nodes with integrated intelligent analog, configurable peripherals and 5V operation for increased noise immunity. They are well suited for a broad range of applications including industrial control, consumer, automotive, touch sensing and Internet of Things (IoT). These 28-pin devices deliver Core Independent Peripherals such as CWG, WWDT, CRC/Memory Scan, Hardware CVD, Zero-Cross Detect and Peripheral Pin Select, providing for increased design flexibility and lower system cost. PIC18 Q10 Product Family Overview Check out the code examples in MPLAB Xpress Check out the code examples in GitHub Additional Features PIC18 Core with 83 Instructions, 31 Stack Levels Internal 64MHz oscillator Operating Voltage Range:- 1.8V – 5.5V 32 KB Flash Program Memory with self read/write capability 2048 Bytes Data SRAM Memory 256 Bytes of EEPROM 10-bit ADC with computation, 24 channels 1 x 5-bit DAC 2 x Comparators Fixed Voltage Reference (FVR) module - 1.024V, 2.048V and 4.096V output levels Hardware Capacitive Voltage Divider (CVD) for mTouch buttons/sliders 1 x Zero-Cross Detect 1 x I2C/SPI 1 x EUSART with LIN support CRC with Memory Scan Windowed Watchdog Timer (WWDT) 1 x Hardware Limit Timer (HLT) 1 x Complementary Waveform Generator 2 x standalone 10-bit PWM modules 2 x Capture/Compare/PWM modules Three 8-bit Timers/Counters Four 16-bit Timers/Counters 1 x Hardware Limit Timer (HLT) Extended Watchdog Timer (WDT) Doze, Idle, and Sleep Power Saving Operating Modes Low Current Power-on Reset (POR) Brown-out Reset (BOR) Low-Power BOR (LPBOR) Peripheral Pin Select In-Circuit Debug Integrated On-Chip In-Circuit Serial Programing (ICSP) via Two Pins

PIC18F24Q10 microcontrollers are optimized for robust, real time control and sensor nodes with integrated intelligent analog, configurable peripherals and 5V operation for increased noise immunity. They are well suited for a broad range of applications including industrial control, consumer, automotive, touch sensing and Internet of Things (IoT). These 28-pin devices deliver Core Independent Peripherals such as CWG, WWDT, CRC/Memory Scan, Hardware CVD, Zero-Cross Detect and Peripheral Pin Select, providing for increased design flexibility and lower system cost.

PIC18 Q10 Product Family Overview

Check out the code examples in MPLAB Xpress

Check out the code examples in GitHub

Additional Features

  • PIC18 Core with 83 Instructions, 31 Stack Levels
  • Internal 64MHz oscillator
  • Operating Voltage Range:- 1.8V – 5.5V
  • 32 KB Flash Program Memory with self read/write capability
  • 2048 Bytes Data SRAM Memory
  • 256 Bytes of EEPROM
  • 10-bit ADC with computation, 24 channels
  • 1 x 5-bit DAC
  • 2 x Comparators
  • Fixed Voltage Reference (FVR) module - 1.024V, 2.048V and 4.096V output levels
  • Hardware Capacitive Voltage Divider (CVD) for mTouch buttons/sliders
  • 1 x Zero-Cross Detect
  • 1 x I2C/SPI
  • 1 x EUSART with LIN support
  • CRC with Memory Scan
  • Windowed Watchdog Timer (WWDT)
  • 1 x Hardware Limit Timer (HLT)
  • 1 x Complementary Waveform Generator
  • 2 x standalone 10-bit PWM modules
  • 2 x Capture/Compare/PWM modules
  • Three 8-bit Timers/Counters
  • Four 16-bit Timers/Counters
  • 1 x Hardware Limit Timer (HLT)
  • Extended Watchdog Timer (WDT)
  • Doze, Idle, and Sleep Power Saving Operating Modes
  • Low Current Power-on Reset (POR)
  • Brown-out Reset (BOR)
  • Low-Power BOR (LPBOR)
  • Peripheral Pin Select
  • In-Circuit Debug Integrated On-Chip
  • In-Circuit Serial Programing (ICSP) via Two Pins
Supplier's Site Datasheet

Technical Specifications

  Microchip Technology, Inc.
Product Category Microcontrollers (MCU)
Product Number PIC18F24Q10
Bits Other; 10-bit
Number 24
RAM 1.02 KB
ROM 16 KB
Unlock Full Specs
to access all available technical data

Similar Products

Integrated Circuits (ICs) - Embedded - Microcontrollers - CG7706AA - Shenzhen Shengyu Electronics Technology Limited
Specs
Life Cycle Stage Active
View Details
3 suppliers
Microcontrollers - 2211611 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
ROM 16000 KB
Package Type Other; QFN
View Details
Embedded - Microcontrollers - ADUC847BS32-3 - Lingto Electronic Limited
Specs
Data Bus 8 Bit; 8-Bit
View Details
Embedded - Microcontrollers - CR16MCS9VJE9/NOPB - Lingto Electronic Limited
Specs
Data Bus 16 Bit; 16-Bit
View Details
2 suppliers