IC MCU 8BIT 16KB FLASH 28VQFN
IC MCU 8BIT 16KB FLASH 28VQFN Product overview: PIC18F24Q10-E/STX from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 16KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 16KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-PIC18F24Q10-E/ST
PIC PIC® 18F Microcontroller IC 8-Bit 64MHz 16KB (16K x 8) FLASH 28-VQFN (4x4)
IC MCU 8BIT 16KB FLASH 28VQFN
| DigiKey | ERSAELECTRONICS PTE. LTD. | Quarktwin Technology Ltd. | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | 150-PIC18F24Q10-E/STX-ND | 685-PIC18F24Q10-E/STX | PIC18F24Q10-E/STX | PIC18F24Q10-E/STX |
| Product Name | Microcontrollers | 8-bit 8BIT 16KB Embedded Microcontroller MCU | Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers |
| Data Bus | 8 Bit | 8 Bit | 8 Bit; 8-Bit | 8 Bit |
| Clock Speed | 64 MHz | 64 MHz | 64 MHz | 64 MHz |
| Bits | Other; A/D 24x10b SAR; D/A 1x5b | |||
| RAM | 1 KB | 1 KB | 1 KB | 1 KB |
| ROM | 16 KB | 0.2560 KB |