Microchip Technology, Inc. PIC18F24K42

Description
PIC18(L)FxxK42 MCUs integrate a rich set of core independent peripherals, intelligent analog peripherals and large Flash/RAM/EEPROM memories. These 28-, 40- and 48-pin devices also offer a host of low power features, performance improvements and design flexibility options that easily and rapidly enable the complex set of functions required by many of today's embedded control applications. Functional Safety: This product is recommended for safety critical applications targeting both industrial and automotive products (IEC 61508 and ISO 26262). Necessary documentation such as FMEDA report and Safety Manual can be provided on request. Certified development tools are also available for this product. Please contact your local Microchip sales office or your distributor for more information. PIC18F "K42" Product Family Overview Watch livestream highlighting the K42 Additional Features Interrupt Vector Table Programmable single or dual priority Two level hardware context saving Eliminates need for CPU involvement in data transfers Access to all memory spaces and peripherals Flexible source and destination message sizes Programmable DMA priority Memory Access Partition (MAP) - Customize flash partitioning with bootloader write protection Device Information Area (DIA) - Dedicated memory area for data storage of temp sensor factory calibration value, factory ID and FVR values for ADC and COMP WDT: 500nA @ 1.8V typical SLEEP mode: 50nA @ 1.8V typical DOZE mode allows CPU to run at a lower clock speed than peripherals IDLE and SLEEP modes selectively shut down peripherals and/or core for power reduction Averaging, filter calculations, oversampling and threshold comparison (ADCC) Automates touch sampling and reduces software size and CPU usage when touch or proximity sensing is required (ADCC) 5-bit resolution, rail-to-rail (DAC) Unbuffered I/O pin output Comparator hysteresis enable Invert output polarity Fixed Voltage Reference (FVR) module - 1.024V, 2.048V and 4.096V output levels Senses high voltage AC signal (ZCD) Generates interrupts on zero cross (ZCD) DMA compatible Asynchronous UART, RS-232, RS-485 compatible Programmable 1, 1.5, 2 stop bits Configurable length bytes Arbitrary length data packets Separate transmit and receive buffers with 2-byte FIFO and DMA capabilities SMBus, PMBUSTM compatible In-Circuit Debug Integrated On-Chip In-Circuit Serial Programing (ICSP) via Two Pins
Datasheet
Description
PIC18(L)FxxK42 MCUs integrate a rich set of core independent peripherals, intelligent analog peripherals and large Flash/RAM/EEPROM memories. These 28-, 40- and 48-pin devices also offer a host of low power features, performance improvements and design flexibility options that easily and rapidly enable the complex set of functions required by many of today's embedded control applications. Functional Safety: This product is recommended for safety critical applications targeting both industrial and automotive products (IEC 61508 and ISO 26262). Necessary documentation such as FMEDA report and Safety Manual can be provided on request. Certified development tools are also available for this product. Please contact your local Microchip sales office or your distributor for more information. PIC18F "K42" Product Family Overview Watch livestream highlighting the K42 Additional Features Interrupt Vector Table Programmable single or dual priority Two level hardware context saving Eliminates need for CPU involvement in data transfers Access to all memory spaces and peripherals Flexible source and destination message sizes Programmable DMA priority Memory Access Partition (MAP) - Customize flash partitioning with bootloader write protection Device Information Area (DIA) - Dedicated memory area for data storage of temp sensor factory calibration value, factory ID and FVR values for ADC and COMP WDT: 500nA @ 1.8V typical SLEEP mode: 50nA @ 1.8V typical DOZE mode allows CPU to run at a lower clock speed than peripherals IDLE and SLEEP modes selectively shut down peripherals and/or core for power reduction Averaging, filter calculations, oversampling and threshold comparison (ADCC) Automates touch sampling and reduces software size and CPU usage when touch or proximity sensing is required (ADCC) 5-bit resolution, rail-to-rail (DAC) Unbuffered I/O pin output Comparator hysteresis enable Invert output polarity Fixed Voltage Reference (FVR) module - 1.024V, 2.048V and 4.096V output levels Senses high voltage AC signal (ZCD) Generates interrupts on zero cross (ZCD) DMA compatible Asynchronous UART, RS-232, RS-485 compatible Programmable 1, 1.5, 2 stop bits Configurable length bytes Arbitrary length data packets Separate transmit and receive buffers with 2-byte FIFO and DMA capabilities SMBus, PMBUSTM compatible In-Circuit Debug Integrated On-Chip In-Circuit Serial Programing (ICSP) via Two Pins
Datasheet

Suppliers

Company
Product
Description
Supplier Links
PIC18(L)FxxK42 MCUs integrate a rich set of core independent peripherals, intelligent analog peripherals and large Flash/RAM/EEPROM memories. These 28-, 40- and 48-pin devices also offer a host of low power features, performance improvements and design flexibility options that easily and rapidly enable the complex set of functions required by many of today's embedded control applications. Functional Safety: This product is recommended for safety critical applications targeting both industrial and automotive products (IEC 61508 and ISO 26262). Necessary documentation such as FMEDA report and Safety Manual can be provided on request. Certified development tools are also available for this product. Please contact your local Microchip sales office or your distributor for more information. PIC18F "K42" Product Family Overview Watch livestream highlighting the K42 Additional Features Interrupt Vector Table Programmable single or dual priority Two level hardware context saving Eliminates need for CPU involvement in data transfers Access to all memory spaces and peripherals Flexible source and destination message sizes Programmable DMA priority Memory Access Partition (MAP) - Customize flash partitioning with bootloader write protection Device Information Area (DIA) - Dedicated memory area for data storage of temp sensor factory calibration value, factory ID and FVR values for ADC and COMP WDT: 500nA @ 1.8V typical SLEEP mode: 50nA @ 1.8V typical DOZE mode allows CPU to run at a lower clock speed than peripherals IDLE and SLEEP modes selectively shut down peripherals and/or core for power reduction Averaging, filter calculations, oversampling and threshold comparison (ADCC) Automates touch sampling and reduces software size and CPU usage when touch or proximity sensing is required (ADCC) 5-bit resolution, rail-to-rail (DAC) Unbuffered I/O pin output Comparator hysteresis enable Invert output polarity Fixed Voltage Reference (FVR) module - 1.024V, 2.048V and 4.096V output levels Senses high voltage AC signal (ZCD) Generates interrupts on zero cross (ZCD) DMA compatible Asynchronous UART, RS-232, RS-485 compatible Programmable 1, 1.5, 2 stop bits Configurable length bytes Arbitrary length data packets Separate transmit and receive buffers with 2-byte FIFO and DMA capabilities SMBus, PMBUSTM compatible In-Circuit Debug Integrated On-Chip In-Circuit Serial Programing (ICSP) via Two Pins

PIC18(L)FxxK42 MCUs integrate a rich set of core independent peripherals, intelligent analog peripherals and large Flash/RAM/EEPROM memories. These 28-, 40- and 48-pin devices also offer a host of low power features, performance improvements and design flexibility options that easily and rapidly enable the complex set of functions required by many of today's embedded control applications.

Functional Safety:
This product is recommended for safety critical applications targeting both industrial and automotive products (IEC 61508 and ISO 26262). Necessary documentation such as FMEDA report and Safety Manual can be provided on request. Certified development tools are also available for this product. Please contact your local Microchip sales office or your distributor for more information.

PIC18F "K42" Product Family Overview

Watch livestream highlighting the K42

Additional Features

  • Interrupt Vector Table
  • Programmable single or dual priority
  • Two level hardware context saving
  • Eliminates need for CPU involvement in data transfers
  • Access to all memory spaces and peripherals
  • Flexible source and destination message sizes
  • Programmable DMA priority
  • Memory Access Partition (MAP) - Customize flash partitioning with bootloader write protection
  • Device Information Area (DIA) - Dedicated memory area for data storage of temp sensor factory calibration value, factory ID and FVR values for ADC and COMP
  • WDT: 500nA @ 1.8V typical
  • SLEEP mode: 50nA @ 1.8V typical
  • DOZE mode allows CPU to run at a lower clock speed than peripherals
  • IDLE and SLEEP modes selectively shut down peripherals and/or core for power reduction
  • Averaging, filter calculations, oversampling and threshold comparison (ADCC)
  • Automates touch sampling and reduces software size and CPU usage when touch or proximity sensing is required (ADCC)
  • 5-bit resolution, rail-to-rail (DAC)
  • Unbuffered I/O pin output
  • Comparator hysteresis enable
  • Invert output polarity
  • Fixed Voltage Reference (FVR) module - 1.024V, 2.048V and 4.096V output levels
  • Senses high voltage AC signal (ZCD)
  • Generates interrupts on zero cross (ZCD)
  • DMA compatible
  • Asynchronous UART, RS-232, RS-485 compatible
  • Programmable 1, 1.5, 2 stop bits
  • Configurable length bytes
  • Arbitrary length data packets
  • Separate transmit and receive buffers with 2-byte FIFO and DMA capabilities
  • SMBus, PMBUSTM compatible
  • In-Circuit Debug Integrated On-Chip
  • In-Circuit Serial Programing (ICSP) via Two Pins
Supplier's Site Datasheet

Technical Specifications

  Microchip Technology, Inc.
Product Category Microcontrollers (MCU)
Product Number PIC18F24K42
Bits Other; 12-bit
Number 24
RAM 1.02 KB
ROM 16 KB
Unlock Full Specs
to access all available technical data

Similar Products

Microcontrollers - C167CSL33MCAFXUMA2 - Quarktwin Technology Ltd.
Specs
Data Bus 16 Bit; 16-Bit
Life Cycle Stage Removed; Obsolete
Clock Speed 33 MHz
View Details
2 suppliers
Embedded - Microcontrollers - ADUC843BCP8-5 - Lingto Electronic Limited
Specs
Data Bus 8 Bit; 8-Bit
View Details
Microcontrollers - 428462 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
Package Type Other; QFN
Pin Count 100
View Details
 - COP8SGE7VEJ7 - Rochester Electronics
Specs
Data Bus 8 Bit; 8-Bit
Life Cycle Stage Obsolete
ROM Type OTP
View Details
2 suppliers