Microchip Technology, Inc. PIC18F24K40

Description
PIC18(L)F24K40 microcontrollers combine large Flash/EE/RAM memory, rich peripheral integration, XLP and 5V support to suit a variety of general purpose applications. These 28-pin devices deliver Core Independent Peripherals such as CWG, WWDT, CRC/Memory Scan, Hardware CVD, Zero-Cross Detect and Peripheral Pin Select, providing for increased design flexibility and lower system cost. Additional Features PIC18 Core with 83 Instructions, 31 Stack Levels Internal 64MHz oscillator Operating Voltage Range:- ‘F’ Version (2.3V – 5.5V)- Low Power ‘LF’ variant (1.8V – 3.6V) Temperature Range:- Industrial Version (-40C to 85C)- Extended Version (-40C to 125C) 16 KB Flash Program Memory with self read/write capability 1024 Bytes Data SRAM Memory 256 Bytes of EEPROM 24 x 10-bit ADC channels 1 x 5-bit DAC 2 x Comparators Fixed Voltage Reference (FVR) module - 1.024V, 2.048V and 4.096V output levels Hardware Capacitive Voltage Divider (CVD) for mTouch buttons/sliders 1 x Zero-Cross Detect 1 x I2C/SPI 1 x EUSART with LIN support CRC with Memory Scan Windowed Watchdog Timer (WWDT) 1 x Hardware Limit Timer (HLT) 1 x Complementary Waveform Generator 2 x standalone 10-bit PWM modules 2 x Capture/Compare/PWM modules Three 8-bit Timers/Counters Four 16-bit Timers/Counters 1 x Hardware Limit Timer (HLT) Extended Watchdog Timer (WDT) eXtreme Low Power (XLP) technology Doze, Idle, and Sleep Power Saving Operating Modes Sleep mode: 50nA @ 1.8V, typical Active mode: 32uA/MHz @ 1.8V, typical Low Current Power-on Reset (POR) Brown-out Reset (BOR) Low-Power BOR (LPBOR) Peripheral Pin Select In-Circuit Debug Integrated On-Chip In-Circuit Serial Programing (ICSP) via Two Pins
Datasheet
Description
PIC18(L)F24K40 microcontrollers combine large Flash/EE/RAM memory, rich peripheral integration, XLP and 5V support to suit a variety of general purpose applications. These 28-pin devices deliver Core Independent Peripherals such as CWG, WWDT, CRC/Memory Scan, Hardware CVD, Zero-Cross Detect and Peripheral Pin Select, providing for increased design flexibility and lower system cost. Additional Features PIC18 Core with 83 Instructions, 31 Stack Levels Internal 64MHz oscillator Operating Voltage Range:- ‘F’ Version (2.3V – 5.5V)- Low Power ‘LF’ variant (1.8V – 3.6V) Temperature Range:- Industrial Version (-40C to 85C)- Extended Version (-40C to 125C) 16 KB Flash Program Memory with self read/write capability 1024 Bytes Data SRAM Memory 256 Bytes of EEPROM 24 x 10-bit ADC channels 1 x 5-bit DAC 2 x Comparators Fixed Voltage Reference (FVR) module - 1.024V, 2.048V and 4.096V output levels Hardware Capacitive Voltage Divider (CVD) for mTouch buttons/sliders 1 x Zero-Cross Detect 1 x I2C/SPI 1 x EUSART with LIN support CRC with Memory Scan Windowed Watchdog Timer (WWDT) 1 x Hardware Limit Timer (HLT) 1 x Complementary Waveform Generator 2 x standalone 10-bit PWM modules 2 x Capture/Compare/PWM modules Three 8-bit Timers/Counters Four 16-bit Timers/Counters 1 x Hardware Limit Timer (HLT) Extended Watchdog Timer (WDT) eXtreme Low Power (XLP) technology Doze, Idle, and Sleep Power Saving Operating Modes Sleep mode: 50nA @ 1.8V, typical Active mode: 32uA/MHz @ 1.8V, typical Low Current Power-on Reset (POR) Brown-out Reset (BOR) Low-Power BOR (LPBOR) Peripheral Pin Select In-Circuit Debug Integrated On-Chip In-Circuit Serial Programing (ICSP) via Two Pins
Datasheet

Suppliers

Company
Product
Description
Supplier Links
PIC18(L)F24K40 microcontrollers combine large Flash/EE/RAM memory, rich peripheral integration, XLP and 5V support to suit a variety of general purpose applications. These 28-pin devices deliver Core Independent Peripherals such as CWG, WWDT, CRC/Memory Scan, Hardware CVD, Zero-Cross Detect and Peripheral Pin Select, providing for increased design flexibility and lower system cost. Additional Features PIC18 Core with 83 Instructions, 31 Stack Levels Internal 64MHz oscillator Operating Voltage Range:- ‘F’ Version (2.3V – 5.5V)- Low Power ‘LF’ variant (1.8V – 3.6V) Temperature Range:- Industrial Version (-40C to 85C)- Extended Version (-40C to 125C) 16 KB Flash Program Memory with self read/write capability 1024 Bytes Data SRAM Memory 256 Bytes of EEPROM 24 x 10-bit ADC channels 1 x 5-bit DAC 2 x Comparators Fixed Voltage Reference (FVR) module - 1.024V, 2.048V and 4.096V output levels Hardware Capacitive Voltage Divider (CVD) for mTouch buttons/sliders 1 x Zero-Cross Detect 1 x I2C/SPI 1 x EUSART with LIN support CRC with Memory Scan Windowed Watchdog Timer (WWDT) 1 x Hardware Limit Timer (HLT) 1 x Complementary Waveform Generator 2 x standalone 10-bit PWM modules 2 x Capture/Compare/PWM modules Three 8-bit Timers/Counters Four 16-bit Timers/Counters 1 x Hardware Limit Timer (HLT) Extended Watchdog Timer (WDT) eXtreme Low Power (XLP) technology Doze, Idle, and Sleep Power Saving Operating Modes Sleep mode: 50nA @ 1.8V, typical Active mode: 32uA/MHz @ 1.8V, typical Low Current Power-on Reset (POR) Brown-out Reset (BOR) Low-Power BOR (LPBOR) Peripheral Pin Select In-Circuit Debug Integrated On-Chip In-Circuit Serial Programing (ICSP) via Two Pins

PIC18(L)F24K40 microcontrollers combine large Flash/EE/RAM memory, rich peripheral integration, XLP and 5V support to suit a variety of general purpose applications. These 28-pin devices deliver Core Independent Peripherals such as CWG, WWDT, CRC/Memory Scan, Hardware CVD, Zero-Cross Detect and Peripheral Pin Select, providing for increased design flexibility and lower system cost.

Additional Features

  • PIC18 Core with 83 Instructions, 31 Stack Levels
  • Internal 64MHz oscillator
  • Operating Voltage Range:- ‘F’ Version (2.3V – 5.5V)- Low Power ‘LF’ variant (1.8V – 3.6V)
  • Temperature Range:- Industrial Version (-40C to 85C)- Extended Version (-40C to 125C)
  • 16 KB Flash Program Memory with self read/write capability
  • 1024 Bytes Data SRAM Memory
  • 256 Bytes of EEPROM
  • 24 x 10-bit ADC channels
  • 1 x 5-bit DAC
  • 2 x Comparators
  • Fixed Voltage Reference (FVR) module - 1.024V, 2.048V and 4.096V output levels
  • Hardware Capacitive Voltage Divider (CVD) for mTouch buttons/sliders
  • 1 x Zero-Cross Detect
  • 1 x I2C/SPI
  • 1 x EUSART with LIN support
  • CRC with Memory Scan
  • Windowed Watchdog Timer (WWDT)
  • 1 x Hardware Limit Timer (HLT)
  • 1 x Complementary Waveform Generator
  • 2 x standalone 10-bit PWM modules
  • 2 x Capture/Compare/PWM modules
  • Three 8-bit Timers/Counters
  • Four 16-bit Timers/Counters
  • 1 x Hardware Limit Timer (HLT)
  • Extended Watchdog Timer (WDT)
  • eXtreme Low Power (XLP) technology
  • Doze, Idle, and Sleep Power Saving Operating Modes
  • Sleep mode: 50nA @ 1.8V, typical
  • Active mode: 32uA/MHz @ 1.8V, typical
  • Low Current Power-on Reset (POR)
  • Brown-out Reset (BOR)
  • Low-Power BOR (LPBOR)
  • Peripheral Pin Select
  • In-Circuit Debug Integrated On-Chip
  • In-Circuit Serial Programing (ICSP) via Two Pins
Supplier's Site Datasheet

Technical Specifications

  Microchip Technology, Inc.
Product Category Microcontrollers (MCU)
Product Number PIC18F24K40
Bits Other; 10-bit
Number 24
RAM 1.02 KB
ROM 16 KB
Unlock Full Specs
to access all available technical data

Similar Products

 - BTS710336ESAXUMA1 - Rochester Electronics
Infineon Technologies AG
Specs
Life Cycle Stage Active
Package Type Other; PG-TSDSO-24
View Details
Microcontrollers - 1899518P - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 8 Bit; 8bit
Package Type CDIP; PDIP; Other; PDIP
Pin Count 40
View Details