Microchip Technology, Inc. Microcontrollers PIC18F24K40-I/SP

Description
PIC PIC® XLP™ 18K Microcontroller IC 8-Bit 64MHz 16KB (8K x 16) FLASH 28-SPDIP
Request a Quote Datasheet
Description
PIC PIC® XLP™ 18K Microcontroller IC 8-Bit 64MHz 16KB (8K x 16) FLASH 28-SPDIP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Microcontrollers - PIC18F24K40-I/SP-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
PIC18F24K40-I/SP-ND
Microcontrollers PIC18F24K40-I/SP-ND
PIC PIC® XLP™ 18K Microcontroller IC 8-Bit 64MHz 16KB (8K x 16) FLASH 28-SPDIP

PIC PIC® XLP™ 18K Microcontroller IC 8-Bit 64MHz 16KB (8K x 16) FLASH 28-SPDIP

Buy Now Datasheet
Microcontrollers - 1262156P - RS Components, Ltd.
Corby, Northants, United Kingdom
Microcontrollers
1262156P
Microcontrollers 1262156P
MCU,PIC18F24,64MHz,1 6KB Flash,SDIP28

MCU,PIC18F24,64MHz,16KB Flash,SDIP28

Supplier's Site
Microcontrollers - 1262156 - RS Components, Ltd.
Corby, Northants, United Kingdom
Microcontrollers
1262156
Microcontrollers 1262156
MCU,PIC18F24,64MHz,1 6KB Flash,SDIP28

MCU,PIC18F24,64MHz,16KB Flash,SDIP28

Supplier's Site
Sheung Wan, Hong Kong
8-bit Microcontrollers - MCU
PIC18F24K40-I/SP
8-bit Microcontrollers - MCU PIC18F24K40-I/SP
8-bit Microcontrollers - MCU 16KB Flash, 1KB RAM, 256B EEPROM, 10-bit ADC2, 5-bit DAC, Comp, PWM, CCP, CWG, HLT, WWDT, SCAN/CRC, ZCD, PPS, EUSART, SPI/I2C, IDLE/DOZE/PMD

8-bit Microcontrollers - MCU 16KB Flash, 1KB RAM, 256B EEPROM, 10-bit ADC2, 5-bit DAC, Comp, PWM, CCP, CWG, HLT, WWDT, SCAN/CRC, ZCD, PPS, EUSART, SPI/I2C, IDLE/DOZE/PMD

Buy Now
Microcontrollers - PIC18F24K40-I/SP - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
PIC18F24K40-I/SP
Microcontrollers PIC18F24K40-I/SP
PIC PIC® XLP™ 18K Microcontroller IC 8-Bit 64MHz 16KB (8K x 16) FLASH 28-SPDIP

PIC PIC® XLP™ 18K Microcontroller IC 8-Bit 64MHz 16KB (8K x 16) FLASH 28-SPDIP

Buy Now Datasheet
Mcu, 8Bit, Pic18F, 64Mhz, Spdip-28; Product Range Microchip - 45AJ6862 - Newark, An Avnet Company
Chicago, IL, United States
Mcu, 8Bit, Pic18F, 64Mhz, Spdip-28; Product Range Microchip
45AJ6862
Mcu, 8Bit, Pic18F, 64Mhz, Spdip-28; Product Range Microchip 45AJ6862
MCU, 8BIT, PIC18F, 64MHZ, SPDIP-28; Product Range:PIC18 Microcontrollers; CPU Speed:64MHz; Program Memory Size:16KB; RAM Memory Size:1KB; No. of Pins:28Pins; MCU Case Style:SPDIP; No. of I/O s:24I/O s; Embedded Interface Type:EUSART,RoHS Compliant: Yes

MCU, 8BIT, PIC18F, 64MHZ, SPDIP-28; Product Range:PIC18 Microcontrollers; CPU Speed:64MHz; Program Memory Size:16KB; RAM Memory Size:1KB; No. of Pins:28Pins; MCU Case Style:SPDIP; No. of I/O s:24I/O s; Embedded Interface Type:EUSART,RoHS Compliant: Yes

Supplier's Site
Embedded - Microcontrollers - PIC18F24K40-I/SP - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
PIC18F24K40-I/SP
Embedded - Microcontrollers PIC18F24K40-I/SP
IC MCU 8BIT 16KB FLASH 28SPDIP

IC MCU 8BIT 16KB FLASH 28SPDIP

Supplier's Site Datasheet

Technical Specifications

  DigiKey RS Components, Ltd. RS Components, Ltd. VAST STOCK CO., LIMITED Quarktwin Technology Ltd. Newark, An Avnet Company Lingto Electronic Limited
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number PIC18F24K40-I/SP-ND 1262156P 1262156 PIC18F24K40-I/SP PIC18F24K40-I/SP 45AJ6862 PIC18F24K40-I/SP
Product Name Microcontrollers Microcontrollers Microcontrollers 8-bit Microcontrollers - MCU Microcontrollers Mcu, 8Bit, Pic18F, 64Mhz, Spdip-28; Product Range Microchip Embedded - Microcontrollers
Data Bus 8 Bit 8 Bit; 8bit 8 Bit; 8bit 8 Bit; 8-Bit 8 Bit 8 Bit; 8-Bit
Clock Speed 64 MHz 64 MHz 64 MHz
Bits Other; A/D 24x10b; D/A 1x5b
RAM 1 KB 1.02 KB 1 KB 1 KB
ROM 16 KB 16 KB
Unlock Full Specs
to access all available technical data

Similar Products

CC430F5133 16-Bit Ultra-Low-Power MCU, 8KB Flash, 2KB RAM, CC1101 Radio, AES-128, 12Bit ADC, USCI - CC430F5133IRGZR - Texas Instruments
Specs
Data Bus 16 Bit
Clock Speed 20 MHz
Features Watchdog Timer; DMA
View Details
3 suppliers
Microcontrollers - 428447 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
Package Type Other; QFN
Pin Count 100
View Details