The PIC18F24K22-E/SS is an 8-bit microcontroller from Quarktwin Technology Ltd. featuring a high-performance RISC CPU capable of executing instructions at up to 16 MIPS. It includes 16KB of Flash memory, 8KB of RAM, and 1024 bytes of EEPROM, making it suitable for a variety of applications requiring efficient data handling. The device operates within a voltage range of 2.3V to 5.5V and supports a wide range of peripherals, including two Enhanced Universal Synchronous Asynchronous Receiver Transmitter (EUSART) modules, multiple Capture/Compare/PWM modules, and a 10-bit Analog-to-Digital Converter (ADC) with up to 30 channels. The microcontroller is designed with eXtreme Low-Power (XLP) features, allowing it to operate in sleep mode with a current draw as low as 20 nA, which is beneficial for battery-powered applications. It also includes a flexible oscillator structure with a precision internal oscillator that can be factory-calibrated to ±1% and supports selectable frequencies from 31 kHz to 16 MHz, with the option for 64 MHz performance using a Phase Lock Loop (PLL). With its robust interrupt handling capabilities, including priority levels and a software-accessible hardware stack, the PIC18F24K22-E/SS is well-suited for complex control tasks. The device also supports In-Circuit Serial Programming (ICSP) and In-Circuit Debug (ICD), facilitating easy development and debugging. Overall, this microcontroller offers a comprehensive set of features for engineers looking to implement reliable and efficient embedded solutions.
PIC PIC® XLP™ 18K Microcontroller IC 8-Bit 48MHz 16KB (8K x 16) FLASH 28-SSOP
IC MCU 8BIT 16KB FLASH 28SSOP
PIC PIC® XLP™ 18K Microcontroller IC 8-Bit 48MHz 16KB (8K x 16) FLASH 28-SSOP
8-bit Microcontrollers - MCU 16KB Flash 768B RAM 8b FamilynanoWatt
IC MCU 8BIT 16KB FLASH 28SSOP
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | Lingto Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | PIC18F24K22-E/SS-ND | PIC18F24K22-E/SS | PIC18F24K22-E/SS | PIC18F24K22-E/SS | PIC18F24K22-E/SS |
| Product Name | Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers | Microcontrollers | 8-bit Microcontrollers - MCU | Embedded - Microcontrollers |
| Data Bus | 8 Bit | 8 Bit | 8 Bit; 8-Bit | 8 Bit; 8-Bit | |
| Clock Speed | 48 MHz | 48 MHz | 48 MHz | ||
| Bits | Other; A/D 19x10b | ||||
| RAM | 0.7680 KB | 768 KB | 0.7680 KB | ||
| ROM | 16 KB |