Microchip Technology, Inc. Microcontrollers PIC18F24K20T-I/ML

Description
PIC PIC® XLP™ 18K Microcontroller IC 8-Bit 64MHz 16KB (8K x 16) FLASH 28-QFN (6x6)
Request a Quote Datasheet
Description
PIC PIC® XLP™ 18K Microcontroller IC 8-Bit 64MHz 16KB (8K x 16) FLASH 28-QFN (6x6)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Microcontrollers - PIC18F24K20T-I/MLTR-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
PIC18F24K20T-I/MLTR-ND
Microcontrollers PIC18F24K20T-I/MLTR-ND
PIC PIC® XLP™ 18K Microcontroller IC 8-Bit 64MHz 16KB (8K x 16) FLASH 28-QFN (6x6)

PIC PIC® XLP™ 18K Microcontroller IC 8-Bit 64MHz 16KB (8K x 16) FLASH 28-QFN (6x6)

Buy Now Datasheet
Microcontrollers - PIC18F24K20T-I/MLCT-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
PIC18F24K20T-I/MLCT-ND
Microcontrollers PIC18F24K20T-I/MLCT-ND
PIC PIC® XLP™ 18K Microcontroller IC 8-Bit 64MHz 16KB (8K x 16) FLASH 28-QFN (6x6)

PIC PIC® XLP™ 18K Microcontroller IC 8-Bit 64MHz 16KB (8K x 16) FLASH 28-QFN (6x6)

Buy Now Datasheet
Microcontrollers - PIC18F24K20T-I/MLDKR-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
PIC18F24K20T-I/MLDKR-ND
Microcontrollers PIC18F24K20T-I/MLDKR-ND
PIC PIC® XLP™ 18K Microcontroller IC 8-Bit 64MHz 16KB (8K x 16) FLASH 28-QFN (6x6)

PIC PIC® XLP™ 18K Microcontroller IC 8-Bit 64MHz 16KB (8K x 16) FLASH 28-QFN (6x6)

Buy Now Datasheet
Embedded - Embedded - Microcontrollers - PIC18F24K20T-I/ML - 127572-PIC18F24K20T-I/ML - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - PIC18F24K20T-I/ML
127572-PIC18F24K20T-I/ML
Embedded - Embedded - Microcontrollers - PIC18F24K20T-I/ML 127572-PIC18F24K20T-I/ML
Manufacturer: Microchip Technology Win Source Part Number: 127572-PIC18F24K20T- I/ML Packaging: Reel - TR Core Processor: PIC Number of I/O: 24 Program Memory Size: 16KB (8K x 16) Program Memory Type: FLASH EEPROM Size: 256 x 8 Data Converters: A/D 11x10b Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 28-QFN (6x6) Speed(Frequency): 64MHz Supply Voltage - Operating: 1.8 V to 3.6 V Part Core Size: 8-Bit Data RAM Size: 768 x 8 Popularity: Medium Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Limited

Manufacturer: Microchip Technology
Win Source Part Number: 127572-PIC18F24K20T-I/ML
Packaging: Reel - TR
Core Processor: PIC
Number of I/O: 24
Program Memory Size: 16KB (8K x 16)
Program Memory Type: FLASH
EEPROM Size: 256 x 8
Data Converters: A/D 11x10b
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 28-QFN (6x6)
Speed(Frequency): 64MHz
Supply Voltage - Operating: 1.8 V to 3.6 V
Part Core Size: 8-Bit
Data RAM Size: 768 x 8
Popularity: Medium
Fake Threat In the Open Market: 33 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
8-bit 8BIT 16KB Embedded Microcontroller MCU - 685-PIC18F24K20T-I/ML - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
8-bit 8BIT 16KB Embedded Microcontroller MCU
685-PIC18F24K20T-I/ML
8-bit 8BIT 16KB Embedded Microcontroller MCU 685-PIC18F24K20T-I/ML
IC MCU 8BIT 16KB FLASH 28QFN Product overview: PIC18F24K20T-I/ML from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 16KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 16KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-PIC18F24K20T-I/M L can be used for catalog matching and distributor lookup.

IC MCU 8BIT 16KB FLASH 28QFN Product overview: PIC18F24K20T-I/ML from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 16KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 16KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-PIC18F24K20T-I/ML can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Microcontrollers - 2648059P - RS Components, Ltd.
Corby, Northants, United Kingdom
Microcontrollers
2648059P
Microcontrollers 2648059P
8bit MCU 16KB, Flash, 768bytes-RAM, 25I/

8bit MCU 16KB, Flash, 768bytes-RAM, 25I/

Supplier's Site
Microcontrollers - 2648059 - RS Components, Ltd.
Corby, Northants, United Kingdom
Microcontrollers
2648059
Microcontrollers 2648059
8bit MCU 16KB, Flash, 768bytes-RAM, 25I/

8bit MCU 16KB, Flash, 768bytes-RAM, 25I/

Supplier's Site
Microcontrollers - 2648057 - RS Components, Ltd.
Corby, Northants, United Kingdom
Microcontrollers
2648057
Microcontrollers 2648057
8bit MCU 16KB, Flash, 768bytes-RAM, 25I/

8bit MCU 16KB, Flash, 768bytes-RAM, 25I/

Supplier's Site
Embedded - Microcontrollers - PIC18F24K20T-I/ML - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
PIC18F24K20T-I/ML
Embedded - Microcontrollers PIC18F24K20T-I/ML
IC MCU 8BIT 16KB FLASH 28QFN

IC MCU 8BIT 16KB FLASH 28QFN

Supplier's Site Datasheet
Microcontrollers - PIC18F24K20T-I/ML - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
PIC18F24K20T-I/ML
Microcontrollers PIC18F24K20T-I/ML
PIC PIC® XLP™ 18K Microcontroller IC 8-Bit 64MHz 16KB (8K x 16) FLASH 28-QFN (6x6)

PIC PIC® XLP™ 18K Microcontroller IC 8-Bit 64MHz 16KB (8K x 16) FLASH 28-QFN (6x6)

Buy Now Datasheet
Sheung Wan, Hong Kong
8-bit Microcontrollers - MCU
PIC18F24K20T-I/ML
8-bit Microcontrollers - MCU PIC18F24K20T-I/ML
8-bit Microcontrollers - MCU 16KB Flash 768B RAM 25 I/O 8B

8-bit Microcontrollers - MCU 16KB Flash 768B RAM 25 I/O 8B

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - PIC18F24K20T-I/ML - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
PIC18F24K20T-I/ML
Integrated Circuits (ICs) - Embedded - Microcontrollers PIC18F24K20T-I/ML
IC MCU 8BIT 16KB FLASH 28QFN

IC MCU 8BIT 16KB FLASH 28QFN

Supplier's Site
Microcontrollers - PIC18F24K20T-I/ML - ODG (Origin Data Global)
Shenzhen, China
Microcontrollers
PIC18F24K20T-I/ML
Microcontrollers PIC18F24K20T-I/ML
IC MCU 8BIT 16KB FLASH 28QFN

IC MCU 8BIT 16KB FLASH 28QFN

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. RS Components, Ltd. Lingto Electronic Limited Quarktwin Technology Ltd. VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global)
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number PIC18F24K20T-I/MLTR-ND 127572-PIC18F24K20T-I/ML 685-PIC18F24K20T-I/ML 2648059P PIC18F24K20T-I/ML PIC18F24K20T-I/ML PIC18F24K20T-I/ML PIC18F24K20T-I/ML PIC18F24K20T-I/ML
Product Name Microcontrollers Embedded - Embedded - Microcontrollers - PIC18F24K20T-I/ML 8-bit 8BIT 16KB Embedded Microcontroller MCU Microcontrollers Embedded - Microcontrollers Microcontrollers 8-bit Microcontrollers - MCU Integrated Circuits (ICs) - Embedded - Microcontrollers Microcontrollers
Data Bus 8 Bit 8 Bit 8 Bit 8 Bit; 8-Bit 8 Bit; 8-Bit 8 Bit 8 Bit
Clock Speed 64 MHz 64 MHz 64 MHz 64 MHz 64 MHz 64 MHz
Bits Other; A/D 11x10b
RAM 0.7680 KB 16 KB 0.7680 KB 0.7680 KB 768 KB 0.7680 KB
ROM 16 KB 256 KB 16 KB
Unlock Full Specs
to access all available technical data

Similar Products

RF and Wireless - RF Transceiver ICs - CC2540F128RHAR - Shenzhen Shengyu Electronics Technology Limited
Specs
Life Cycle Stage Active
Supply Voltage 3.6 to 2 volts
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Embedded - Microcontrollers - ACE1502EMX - Lingto Electronic Limited
Specs
Data Bus 8 Bit; 8-Bit
View Details
Microcontrollers - 2157976P - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
ROM 384 KB
Package Type Other; TQFN
View Details