Microchip Technology, Inc. Microcontrollers PIC18F24K20-I/SP

Description
PIC PIC® XLP™ 18K Microcontroller IC 8-Bit 64MHz 16KB (8K x 16) FLASH 28-SPDIP
Request a Quote Datasheet
Description
PIC PIC® XLP™ 18K Microcontroller IC 8-Bit 64MHz 16KB (8K x 16) FLASH 28-SPDIP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Microcontrollers - PIC18F24K20-I/SP-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
PIC18F24K20-I/SP-ND
Microcontrollers PIC18F24K20-I/SP-ND
PIC PIC® XLP™ 18K Microcontroller IC 8-Bit 64MHz 16KB (8K x 16) FLASH 28-SPDIP

PIC PIC® XLP™ 18K Microcontroller IC 8-Bit 64MHz 16KB (8K x 16) FLASH 28-SPDIP

Buy Now Datasheet
8-bit 8BIT 16KB Embedded Microcontroller MCU - 685-PIC18F24K20-I/SP - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
8-bit 8BIT 16KB Embedded Microcontroller MCU
685-PIC18F24K20-I/SP
8-bit 8BIT 16KB Embedded Microcontroller MCU 685-PIC18F24K20-I/SP
IC MCU 8BIT 16KB FLASH 28SPDIP Product overview: PIC18F24K20-I/SP from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 16KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 16KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-PIC18F24K20-I/SP can be used for catalog matching and distributor lookup.

IC MCU 8BIT 16KB FLASH 28SPDIP Product overview: PIC18F24K20-I/SP from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 16KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 16KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-PIC18F24K20-I/SP can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Embedded - Embedded - Microcontrollers - PIC18F24K20-I/SP - 758334-PIC18F24K20-I/SP - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - PIC18F24K20-I/SP
758334-PIC18F24K20-I/SP
Embedded - Embedded - Microcontrollers - PIC18F24K20-I/SP 758334-PIC18F24K20-I/SP
Manufacturer: Microchip Technology Win Source Part Number: 758334-PIC18F24K20-I /SP Packaging: Tube Mounting Style: Through Hole Core Processor: PIC Speed: 64MHz Connectivity: I2C, SPI, UART/USART Peripherals: Brown-out Detect/Reset, HLVD, POR, PWM, WDT Program Memory Size: 16KB (8K x 16) Program Memory Type: FLASH EEPROM Size: 256 x 8 Data Converters: A/D 11x10b Supply Voltage: 1.8V ~ 3.6V Categories: Integrated Circuits Supplier Device Package: 28-SPDIP Temperature Range - Operating: -40°C ~ 85°C Manufacturer Package: 28-DIP Popularity: Medium Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Limited Family Part Number: PIC18F24K20 Manufacturer Pack Quantity: 15 MSL Level: 1 (Unlimited) Data Bus Width: 8-Bit The number of I/O: 24 Date RAM Size: 768 x 8

Manufacturer: Microchip Technology
Win Source Part Number: 758334-PIC18F24K20-I/SP
Packaging: Tube
Mounting Style: Through Hole
Core Processor: PIC
Speed: 64MHz
Connectivity: I2C, SPI, UART/USART
Peripherals: Brown-out Detect/Reset, HLVD, POR, PWM, WDT
Program Memory Size: 16KB (8K x 16)
Program Memory Type: FLASH
EEPROM Size: 256 x 8
Data Converters: A/D 11x10b
Supply Voltage: 1.8V ~ 3.6V
Categories: Integrated Circuits
Supplier Device Package: 28-SPDIP
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Package: 28-DIP
Popularity: Medium
Fake Threat In the Open Market: 41 pct.
Supply and Demand Status: Limited
Family Part Number: PIC18F24K20
Manufacturer Pack Quantity: 15
MSL Level: 1 (Unlimited)
Data Bus Width: 8-Bit
The number of I/O: 24
Date RAM Size: 768 x 8

Buy Now
Sheung Wan, Hong Kong
8-bit Microcontrollers - MCU
PIC18F24K20-I/SP
8-bit Microcontrollers - MCU PIC18F24K20-I/SP
8-bit Microcontrollers - MCU 16KB Flash 768B RAM 25 I/O 8B

8-bit Microcontrollers - MCU 16KB Flash 768B RAM 25 I/O 8B

Buy Now Datasheet
Microcontroller Mcu, 8 Bit, Pic18, 64Mhz, Dip-28; Product Range Microchip - 88K5968 - Newark, An Avnet Company
Chicago, IL, United States
Microcontroller Mcu, 8 Bit, Pic18, 64Mhz, Dip-28; Product Range Microchip
88K5968
Microcontroller Mcu, 8 Bit, Pic18, 64Mhz, Dip-28; Product Range Microchip 88K5968
MICROCONTROLLER MCU, 8 BIT, PIC18, 64MHZ, DIP-28; Product Range:PIC18 Family PIC18F K2x Series Microcontrollers; CPU Speed:64MHz; Program Memory Size:16KB; RAM Memory Size:768Byte; No. of Pins:28Pins; MCU Case Style:DIP; MSL:- RoHS Compliant: Yes

MICROCONTROLLER MCU, 8 BIT, PIC18, 64MHZ, DIP-28; Product Range:PIC18 Family PIC18F K2x Series Microcontrollers; CPU Speed:64MHz; Program Memory Size:16KB; RAM Memory Size:768Byte; No. of Pins:28Pins; MCU Case Style:DIP; MSL:- RoHS Compliant: Yes

Supplier's Site Datasheet
Microcontrollers - PIC18F24K20-I/SP - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
PIC18F24K20-I/SP
Microcontrollers PIC18F24K20-I/SP
PIC PIC® XLP™ 18K Microcontroller IC 8-Bit 64MHz 16KB (8K x 16) FLASH 28-SPDIP

PIC PIC® XLP™ 18K Microcontroller IC 8-Bit 64MHz 16KB (8K x 16) FLASH 28-SPDIP

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - PIC18F24K20-I/SP - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
PIC18F24K20-I/SP
Integrated Circuits (ICs) - Embedded - Microcontrollers PIC18F24K20-I/SP
IC MCU 8BIT 16KB FLASH 28SPDIP

IC MCU 8BIT 16KB FLASH 28SPDIP

Supplier's Site
Embedded - Microcontrollers - PIC18F24K20-I/SP - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
PIC18F24K20-I/SP
Embedded - Microcontrollers PIC18F24K20-I/SP
IC MCU 8BIT 16KB FLASH 28SPDIP

IC MCU 8BIT 16KB FLASH 28SPDIP

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics VAST STOCK CO., LIMITED Newark, An Avnet Company Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number PIC18F24K20-I/SP-ND 685-PIC18F24K20-I/SP 758334-PIC18F24K20-I/SP PIC18F24K20-I/SP 88K5968 PIC18F24K20-I/SP PIC18F24K20-I/SP PIC18F24K20-I/SP
Product Name Microcontrollers 8-bit 8BIT 16KB Embedded Microcontroller MCU Embedded - Embedded - Microcontrollers - PIC18F24K20-I/SP 8-bit Microcontrollers - MCU Microcontroller Mcu, 8 Bit, Pic18, 64Mhz, Dip-28; Product Range Microchip Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers Embedded - Microcontrollers
Data Bus 8 Bit 8 Bit 8 Bit 8 Bit 8 Bit; 8-Bit 8 Bit 8 Bit; 8-Bit
Clock Speed 64 MHz 64 MHz 64 MHz 64 MHz 64 MHz 64 MHz
Bits Other; A/D 11x10b
RAM 0.7680 KB 0.7680 KB 16 KB 0.7680 KB 0.7680 KB 768 KB
ROM 16 KB 256 KB
Unlock Full Specs
to access all available technical data

Similar Products

Integrated Circuits (ICs) - Embedded - Microcontrollers - COP8SEC516M7CIH/E1000131 - Acme Chip Technology Co., Limited
Specs
Data Bus 8 Bit
Life Cycle Stage Active
Clock Speed 10 MHz
View Details
2 suppliers
Microcontrollers - C164CI8EMDBFXUMA1TR-ND - DigiKey
Specs
Data Bus 16 Bit
Clock Speed 20 MHz
Bits Other; A/D 8x10b
View Details
5 suppliers
Embedded - Microcontrollers - ADUC842BS62-3 - Lingto Electronic Limited
Specs
Data Bus 8 Bit; 8-Bit
View Details
Microcontrollers - 428468 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
ROM 256 KB
Package Type Other; QFN
View Details