Microchip Technology, Inc. Microcontrollers PIC18F24K20-E/SO

Description
PIC PIC® XLP™ 18K Microcontroller IC 8-Bit 48MHz 16KB (8K x 16) FLASH 28-SOIC
Request a Quote Datasheet
Description
PIC PIC® XLP™ 18K Microcontroller IC 8-Bit 48MHz 16KB (8K x 16) FLASH 28-SOIC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Microcontrollers - PIC18F24K20-E/SO-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
PIC18F24K20-E/SO-ND
Microcontrollers PIC18F24K20-E/SO-ND
PIC PIC® XLP™ 18K Microcontroller IC 8-Bit 48MHz 16KB (8K x 16) FLASH 28-SOIC

PIC PIC® XLP™ 18K Microcontroller IC 8-Bit 48MHz 16KB (8K x 16) FLASH 28-SOIC

Buy Now Datasheet
8-bit 8BIT 16KB Embedded Microcontroller MCU - 685-PIC18F24K20-E/SO - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
8-bit 8BIT 16KB Embedded Microcontroller MCU
685-PIC18F24K20-E/SO
8-bit 8BIT 16KB Embedded Microcontroller MCU 685-PIC18F24K20-E/SO
IC MCU 8BIT 16KB FLASH 28SOIC Product overview: PIC18F24K20-E/SO from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 16KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 16KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-PIC18F24K20-E/SO can be used for catalog matching and distributor lookup.

IC MCU 8BIT 16KB FLASH 28SOIC Product overview: PIC18F24K20-E/SO from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 16KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 16KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-PIC18F24K20-E/SO can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Embedded - Embedded - Microcontrollers - PIC18F24K20-E/SO - 1238198-PIC18F24K20-E/SO - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - PIC18F24K20-E/SO
1238198-PIC18F24K20-E/SO
Embedded - Embedded - Microcontrollers - PIC18F24K20-E/SO 1238198-PIC18F24K20-E/SO
Manufacturer: Microchip Technology Win Source Part Number: 1238198-PIC18F24K20- E/SO Series: PIC XLP 18K Packaging: Tube Operating Temperature Range: -40°C ~ 125°C (TA) Core Processor: PIC Speed: 48MHz Package: 28-SOIC (0.295", 7.50mm Width) Core Size: 8-Bit Connectivity: I2C, SPI, UART/USART Peripherals: Brown-out Detect/Reset, HLVD, POR, PWM, WDT Number of I/O: 24 Program Memory Size: 16KB (8K x 16) Program Memory Type: FLASH EEPROM Size: 256 x 8 RAM Size: 768 x 8 Data Converters: A/D 11x10b Oscillator Type: Internal Supply Voltage: 1.8 V ~ 3.6 V Family Name: PIC18F24K20 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.microchip.com Manufacturer Package: 28-SOIC Alternative Parts (Cross-Reference): CY7C64013-SC; CY7C64013C-SXC; CY7C64013C-SXCT; Introduction Date: March 15, 2007 ECCN: 3A991.a.2 Country of Origin: Thailand Estimated EOL Date: 2023 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Limited

Manufacturer: Microchip Technology
Win Source Part Number: 1238198-PIC18F24K20-E/SO
Series: PIC XLP 18K
Packaging: Tube
Operating Temperature Range: -40°C ~ 125°C (TA)
Core Processor: PIC
Speed: 48MHz
Package: 28-SOIC (0.295", 7.50mm Width)
Core Size: 8-Bit
Connectivity: I2C, SPI, UART/USART
Peripherals: Brown-out Detect/Reset, HLVD, POR, PWM, WDT
Number of I/O: 24
Program Memory Size: 16KB (8K x 16)
Program Memory Type: FLASH
EEPROM Size: 256 x 8
RAM Size: 768 x 8
Data Converters: A/D 11x10b
Oscillator Type: Internal
Supply Voltage: 1.8 V ~ 3.6 V
Family Name: PIC18F24K20
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.microchip.com
Manufacturer Package: 28-SOIC
Alternative Parts (Cross-Reference): CY7C64013-SC; CY7C64013C-SXC; CY7C64013C-SXCT;
Introduction Date: March 15, 2007
ECCN: 3A991.a.2
Country of Origin: Thailand
Estimated EOL Date: 2023
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 57 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Embedded - Microcontrollers - PIC18F24K20-E/SO - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
PIC18F24K20-E/SO
Embedded - Microcontrollers PIC18F24K20-E/SO
IC MCU 8BIT 16KB FLASH 28SOIC

IC MCU 8BIT 16KB FLASH 28SOIC

Supplier's Site Datasheet
Microcontrollers - PIC18F24K20-E/SO - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
PIC18F24K20-E/SO
Microcontrollers PIC18F24K20-E/SO
PIC PIC® XLP™ 18K Microcontroller IC 8-Bit 48MHz 16KB (8K x 16) FLASH 28-SOIC

PIC PIC® XLP™ 18K Microcontroller IC 8-Bit 48MHz 16KB (8K x 16) FLASH 28-SOIC

Buy Now Datasheet
Sheung Wan, Hong Kong
8-bit Microcontrollers - MCU
PIC18F24K20-E/SO
8-bit Microcontrollers - MCU PIC18F24K20-E/SO
8-bit Microcontrollers - MCU 16KB Flash 768B RAM 25 I/O 8B

8-bit Microcontrollers - MCU 16KB Flash 768B RAM 25 I/O 8B

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - PIC18F24K20-E/SO - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
PIC18F24K20-E/SO
Integrated Circuits (ICs) - Embedded - Microcontrollers PIC18F24K20-E/SO
IC MCU 8BIT 16KB FLASH 28SOIC

IC MCU 8BIT 16KB FLASH 28SOIC

Supplier's Site
Microcontroller Mcu, 8 Bit, Pic18, 64Mhz, Soic-28; Product Range Microchip - 88K5963 - Newark, An Avnet Company
Chicago, IL, United States
Microcontroller Mcu, 8 Bit, Pic18, 64Mhz, Soic-28; Product Range Microchip
88K5963
Microcontroller Mcu, 8 Bit, Pic18, 64Mhz, Soic-28; Product Range Microchip 88K5963
MICROCONTROLLER MCU, 8 BIT, PIC18, 64MHZ, SOIC-28; Product Range:PIC18 Family PIC18F K2x Series Microcontrollers; CPU Speed:64MHz; Program Memory Size:16KB; RAM Memory Size:768Byte; No. of Pins:28Pins; MCU Case Style:SOIC RoHS Compliant: Yes

MICROCONTROLLER MCU, 8 BIT, PIC18, 64MHZ, SOIC-28; Product Range:PIC18 Family PIC18F K2x Series Microcontrollers; CPU Speed:64MHz; Program Memory Size:16KB; RAM Memory Size:768Byte; No. of Pins:28Pins; MCU Case Style:SOIC RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Lingto Electronic Limited Quarktwin Technology Ltd. VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number PIC18F24K20-E/SO-ND 685-PIC18F24K20-E/SO 1238198-PIC18F24K20-E/SO PIC18F24K20-E/SO PIC18F24K20-E/SO PIC18F24K20-E/SO PIC18F24K20-E/SO 88K5963
Product Name Microcontrollers 8-bit 8BIT 16KB Embedded Microcontroller MCU Embedded - Embedded - Microcontrollers - PIC18F24K20-E/SO Embedded - Microcontrollers Microcontrollers 8-bit Microcontrollers - MCU Integrated Circuits (ICs) - Embedded - Microcontrollers Microcontroller Mcu, 8 Bit, Pic18, 64Mhz, Soic-28; Product Range Microchip
Data Bus 8 Bit 8 Bit 8 Bit 8 Bit; 8-Bit 8 Bit; 8-Bit 8 Bit 8 Bit
Clock Speed 48 MHz 64 MHz 48 MHz 48 MHz 48 MHz 64 MHz
Bits Other; A/D 11x10b
RAM 0.7680 KB 0.7680 KB 16 KB 0.7680 KB 768 KB 0.7680 KB
ROM 16 KB 256 KB
Unlock Full Specs
to access all available technical data

Similar Products

 - 520966230987 - Rochester Electronics
Infineon Technologies AG
View Details
Microcontrollers - 1806976 - RS Components, Ltd.
RS Components, Ltd.
Specs
RAM 1000 KB
ROM Type Flash
Package Type Other; Vqfn
View Details
Application Specific Microcontrollers - CP3BT23Y98AWMX/NOPB - Quarktwin Technology Ltd.
Specs
Life Cycle Stage Removed; Obsolete
RAM 32 KB
Supply Voltage 2.25 to 2.75 volts
View Details
2 suppliers