Microchip Technology, Inc. 8-bit 8BIT 16KB Embedded Microcontroller MCU PIC18F24K20-E/ML

Description
IC MCU 8BIT 16KB FLASH 28QFN Product overview: PIC18F24K20-E/ML from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 16KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 16KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-PIC18F24K20-E/ML can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC MCU 8BIT 16KB FLASH 28QFN Product overview: PIC18F24K20-E/ML from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 16KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 16KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-PIC18F24K20-E/ML can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
8-bit 8BIT 16KB Embedded Microcontroller MCU - 685-PIC18F24K20-E/ML - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
8-bit 8BIT 16KB Embedded Microcontroller MCU
685-PIC18F24K20-E/ML
8-bit 8BIT 16KB Embedded Microcontroller MCU 685-PIC18F24K20-E/ML
IC MCU 8BIT 16KB FLASH 28QFN Product overview: PIC18F24K20-E/ML from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 16KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 16KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-PIC18F24K20-E/ML can be used for catalog matching and distributor lookup.

IC MCU 8BIT 16KB FLASH 28QFN Product overview: PIC18F24K20-E/ML from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 16KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 16KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-PIC18F24K20-E/ML can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Embedded - Embedded - Microcontrollers - PIC18F24K20-E/ML - 1088758-PIC18F24K20-E/ML - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - PIC18F24K20-E/ML
1088758-PIC18F24K20-E/ML
Embedded - Embedded - Microcontrollers - PIC18F24K20-E/ML 1088758-PIC18F24K20-E/ML
Manufacturer: Microchip Technology Win Source Part Number: 1088758-PIC18F24K20- E/ML Packaging: Tube/Rail Core Processor: PIC Number of I/O: 24 Program Memory Size: 16KB (8K x 16) Program Memory Type: FLASH EEPROM Size: 256 x 8 Data Converters: A/D 11x10b Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C (TA) Case / Package: 28-QFN (6x6) Speed(Frequency): 48MHz Supply Voltage - Operating: 1.8 V to 3.6 V Part Core Size: 8-Bit Data RAM Size: 768 x 8 Popularity: Medium Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Balance

Manufacturer: Microchip Technology
Win Source Part Number: 1088758-PIC18F24K20-E/ML
Packaging: Tube/Rail
Core Processor: PIC
Number of I/O: 24
Program Memory Size: 16KB (8K x 16)
Program Memory Type: FLASH
EEPROM Size: 256 x 8
Data Converters: A/D 11x10b
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C (TA)
Case / Package: 28-QFN (6x6)
Speed(Frequency): 48MHz
Supply Voltage - Operating: 1.8 V to 3.6 V
Part Core Size: 8-Bit
Data RAM Size: 768 x 8
Popularity: Medium
Fake Threat In the Open Market: 39 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Microcontrollers - PIC18F24K20-E/ML-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
PIC18F24K20-E/ML-ND
Microcontrollers PIC18F24K20-E/ML-ND
PIC PIC® XLP™ 18K Microcontroller IC 8-Bit 48MHz 16KB (8K x 16) FLASH 28-QFN (6x6)

PIC PIC® XLP™ 18K Microcontroller IC 8-Bit 48MHz 16KB (8K x 16) FLASH 28-QFN (6x6)

Buy Now Datasheet
Microcontrollers - PIC18F24K20-E/ML - ODG (Origin Data Global)
Shenzhen, China
Microcontrollers
PIC18F24K20-E/ML
Microcontrollers PIC18F24K20-E/ML
IC MCU 8BIT 16KB FLASH 28QFN

IC MCU 8BIT 16KB FLASH 28QFN

Supplier's Site Datasheet
Embedded - Microcontrollers - PIC18F24K20-E/ML - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
PIC18F24K20-E/ML
Embedded - Microcontrollers PIC18F24K20-E/ML
IC MCU 8BIT 16KB FLASH 28QFN

IC MCU 8BIT 16KB FLASH 28QFN

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - PIC18F24K20-E/ML - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
PIC18F24K20-E/ML
Integrated Circuits (ICs) - Embedded - Microcontrollers PIC18F24K20-E/ML
IC MCU 8BIT 16KB FLASH 28QFN

IC MCU 8BIT 16KB FLASH 28QFN

Supplier's Site
Microcontrollers - PIC18F24K20-E/ML - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
PIC18F24K20-E/ML
Microcontrollers PIC18F24K20-E/ML
PIC PIC® XLP™ 18K Microcontroller IC 8-Bit 48MHz 16KB (8K x 16) FLASH 28-QFN (6x6)

PIC PIC® XLP™ 18K Microcontroller IC 8-Bit 48MHz 16KB (8K x 16) FLASH 28-QFN (6x6)

Buy Now Datasheet
IC MCU 8BIT 16KB FLASH 28QFN - 536-PIC18F24K20-E/ML - Utmel Electronic Limited
Hong Kong, China
IC MCU 8BIT 16KB FLASH 28QFN
536-PIC18F24K20-E/ML
IC MCU 8BIT 16KB FLASH 28QFN 536-PIC18F24K20-E/ML
IC MCU 8BIT 16KB FLASH 28QFN

IC MCU 8BIT 16KB FLASH 28QFN

Supplier's Site
Microcontroller Mcu, 8 Bit, Pic18, 64Mhz, Qfn-28; Product Range Microchip - 88K5962 - Newark, An Avnet Company
Chicago, IL, United States
Microcontroller Mcu, 8 Bit, Pic18, 64Mhz, Qfn-28; Product Range Microchip
88K5962
Microcontroller Mcu, 8 Bit, Pic18, 64Mhz, Qfn-28; Product Range Microchip 88K5962
MICROCONTROLLER MCU, 8 BIT, PIC18, 64MHZ, QFN-28; Product Range:PIC18 Family PIC18F K2x Series Microcontrollers; CPU Speed:64MHz; Program Memory Size:16KB; RAM Memory Size:768Byte; No. of Pins:28Pins; MCU Case Style:QFN RoHS Compliant: Yes

MICROCONTROLLER MCU, 8 BIT, PIC18, 64MHZ, QFN-28; Product Range:PIC18 Family PIC18F K2x Series Microcontrollers; CPU Speed:64MHz; Program Memory Size:16KB; RAM Memory Size:768Byte; No. of Pins:28Pins; MCU Case Style:QFN RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
8-bit Microcontrollers - MCU
PIC18F24K20-E/ML
8-bit Microcontrollers - MCU PIC18F24K20-E/ML
8-bit Microcontrollers - MCU 16KB Flash 768B RAM 25 I/O 8B

8-bit Microcontrollers - MCU 16KB Flash 768B RAM 25 I/O 8B

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey ODG (Origin Data Global) Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. Utmel Electronic Limited Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 685-PIC18F24K20-E/ML 1088758-PIC18F24K20-E/ML PIC18F24K20-E/ML-ND PIC18F24K20-E/ML PIC18F24K20-E/ML PIC18F24K20-E/ML PIC18F24K20-E/ML 536-PIC18F24K20-E/ML 88K5962 PIC18F24K20-E/ML
Product Name 8-bit 8BIT 16KB Embedded Microcontroller MCU Embedded - Embedded - Microcontrollers - PIC18F24K20-E/ML Microcontrollers Microcontrollers Embedded - Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers Microcontrollers IC MCU 8BIT 16KB FLASH 28QFN Microcontroller Mcu, 8 Bit, Pic18, 64Mhz, Qfn-28; Product Range Microchip 8-bit Microcontrollers - MCU
Data Bus 8 Bit 8 Bit 8 Bit 8 Bit 8 Bit; 8-Bit 8 Bit 8 Bit; 8-Bit 8 Bit 8 Bit
Clock Speed 64 MHz 48 MHz 48 MHz 48 MHz 48 MHz 48 MHz 64 MHz
RAM 0.7680 KB 16 KB 0.7680 KB 0.7680 KB 768 KB 0.7680 KB 0.7680 KB 0.7680 KB
Supply Voltage 1.8 to 3.6 volts 1.8 to 3.6 volts 1.8 to 3.6 volts 1.8 to 3.6 volts 3.6 volts 3 volts
Serial Interface I2C/SPI/USART SPI; UART; USART I²C; SPI; UART; USART; I2C, SPI, UART, USART
Unlock Full Specs
to access all available technical data

Similar Products