PIC PIC® XLP™ 18J Microcontroller IC 8-Bit 48MHz 16KB (8K x 16) FLASH 28-SSOP
IC MCU 8BIT 16KB FLASH 28SSOP
8-bit Microcontrollers - MCU 16KB Flash 4KBRAM 12MIPS nanoWatt
PIC PIC® XLP™ 18J Microcontroller IC 8-Bit 48MHz 16KB (8K x 16) FLASH 28-SSOP
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | |
|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | PIC18F24J11T-I/SS-ND | PIC18F24J11T-I/SS | PIC18F24J11T-I/SS | PIC18F24J11T-I/SS |
| Product Name | Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers | 8-bit Microcontrollers - MCU | Microcontrollers |
| Data Bus | 8 Bit | 8 Bit | 8 Bit; 8-Bit | |
| Clock Speed | 48 MHz | 48 MHz | 48 MHz | |
| Bits | Other; A/D 10x10b | |||
| RAM | 3.8 KB | 3.8 KB | 3.8 KB | |
| ROM | 16 KB |