The PIC18F24J11 is an 8-bit microcontroller from Microchip Technology, Inc., designed for low-power and high-performance applications. It features nanoWatt XLP technology, enabling deep sleep currents as low as 13 nA and sleep mode currents of 54 nA, making it suitable for battery-operated devices. The device operates within a voltage range of 2.0V to 3.6V and supports 5.5V tolerant digital inputs. This microcontroller includes a variety of peripherals, such as a hardware real-time clock and calendar (RTCC), two enhanced capture/compare/PWM modules, and two master synchronous serial port (MSSP) modules for SPI and I²C communication. It also features a 10-bit analog-to-digital converter (ADC) with up to 13 channels and dual analog comparators. The PIC18F24J11 supports self-programming with a flash memory capable of 10,000 erase/write cycles and 20 years of data retention. Engineers looking for a compact, cost-effective solution with robust peripheral options for low-power applications may find the PIC18F24J11 to be a suitable choice for their projects.
This family provides low power and high performance 8-bit MCU with peripheral flexibility in a small package for cost sensitive applications in the PIC18 J-series. New features include Deep sleep mode for low power applications, Peripheral Pin Select for design flexibility for mapping peripherals to I/O pins and a CTMU module for easy capacitive touch user interfaces. The PIC18F46J11 family is ideal for applications requiring cost-effective, low-power solutions with a robust peripheral set in a small package.
Additional Features
| Microchip Technology, Inc. | |
|---|---|
| Product Category | Microcontrollers (MCU) |
| Product Number | PIC18F24J11 |
| Bits | Other; 10-bit |
| Number | 10 |
| RAM | 3.8 KB |
| ROM | 16 KB |