Microchip Technology, Inc. Embedded - Embedded - Microcontrollers - PIC18F24J11-I/ML PIC18F24J11-I/ML

Description
Manufacturer: Microchip Technology Win Source Part Number: 210112-PIC18F24J11-I /ML Packaging: Tube/Rail Core Processor: PIC Number of I/O: 16 Program Memory Size: 16KB (8K x 16) Program Memory Type: FLASH Data Converters: A/D 10x10b Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 28-QFN (6x6) Speed(Frequency): 48MHz Supply Voltage - Operating: 2.15 V to 3.6 V Part Core Size: 8-Bit Data RAM Size: 3.8K x 8 Popularity: Medium Fake Threat In the Open Market: 28 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Microchip Technology Win Source Part Number: 210112-PIC18F24J11-I /ML Packaging: Tube/Rail Core Processor: PIC Number of I/O: 16 Program Memory Size: 16KB (8K x 16) Program Memory Type: FLASH Data Converters: A/D 10x10b Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 28-QFN (6x6) Speed(Frequency): 48MHz Supply Voltage - Operating: 2.15 V to 3.6 V Part Core Size: 8-Bit Data RAM Size: 3.8K x 8 Popularity: Medium Fake Threat In the Open Market: 28 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - Microcontrollers - PIC18F24J11-I/ML - 210112-PIC18F24J11-I/ML - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - PIC18F24J11-I/ML
210112-PIC18F24J11-I/ML
Embedded - Embedded - Microcontrollers - PIC18F24J11-I/ML 210112-PIC18F24J11-I/ML
Manufacturer: Microchip Technology Win Source Part Number: 210112-PIC18F24J11-I /ML Packaging: Tube/Rail Core Processor: PIC Number of I/O: 16 Program Memory Size: 16KB (8K x 16) Program Memory Type: FLASH Data Converters: A/D 10x10b Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 28-QFN (6x6) Speed(Frequency): 48MHz Supply Voltage - Operating: 2.15 V to 3.6 V Part Core Size: 8-Bit Data RAM Size: 3.8K x 8 Popularity: Medium Fake Threat In the Open Market: 28 pct. Supply and Demand Status: Balance

Manufacturer: Microchip Technology
Win Source Part Number: 210112-PIC18F24J11-I/ML
Packaging: Tube/Rail
Core Processor: PIC
Number of I/O: 16
Program Memory Size: 16KB (8K x 16)
Program Memory Type: FLASH
Data Converters: A/D 10x10b
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 28-QFN (6x6)
Speed(Frequency): 48MHz
Supply Voltage - Operating: 2.15 V to 3.6 V
Part Core Size: 8-Bit
Data RAM Size: 3.8K x 8
Popularity: Medium
Fake Threat In the Open Market: 28 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Microcontrollers - PIC18F24J11-I/ML-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
PIC18F24J11-I/ML-ND
Microcontrollers PIC18F24J11-I/ML-ND
PIC PIC® XLP™ 18J Microcontroller IC 8-Bit 48MHz 16KB (8K x 16) FLASH 28-QFN (6x6)

PIC PIC® XLP™ 18J Microcontroller IC 8-Bit 48MHz 16KB (8K x 16) FLASH 28-QFN (6x6)

Buy Now Datasheet
Microcontrollers - 6669882 - RS Components, Ltd.
Corby, Northants, United Kingdom
Microcontrollers
6669882
Microcontrollers 6669882
MCU 16K Flash, Low Power XLP, QFN28

MCU 16K Flash, Low Power XLP, QFN28

Supplier's Site
Microcontrollers - 6669882P - RS Components, Ltd.
Corby, Northants, United Kingdom
Microcontrollers
6669882P
Microcontrollers 6669882P
MCU 16K Flash, Low Power XLP, QFN28

MCU 16K Flash, Low Power XLP, QFN28

Supplier's Site
Microcontrollers - 1449239 - RS Components, Ltd.
Corby, Northants, United Kingdom
Microcontrollers
1449239
Microcontrollers 1449239
MCU 16K Flash, Low Power XLP, QFN28

MCU 16K Flash, Low Power XLP, QFN28

Supplier's Site
8-bit 8BIT 16KB Embedded Microcontroller MCU - 685-PIC18F24J11-I/ML - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
8-bit 8BIT 16KB Embedded Microcontroller MCU
685-PIC18F24J11-I/ML
8-bit 8BIT 16KB Embedded Microcontroller MCU 685-PIC18F24J11-I/ML
IC MCU 8BIT 16KB FLASH 28QFN Product overview: PIC18F24J11-I/ML from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 16KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 16KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-PIC18F24J11-I/ML can be used for catalog matching and distributor lookup.

IC MCU 8BIT 16KB FLASH 28QFN Product overview: PIC18F24J11-I/ML from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 16KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 16KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-PIC18F24J11-I/ML can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Microcontroller Mcu, 8 Bit, Pic18, 48Mhz, Qfn-28; Product Range Microchip - 98M1764 - Newark, An Avnet Company
Chicago, IL, United States
Microcontroller Mcu, 8 Bit, Pic18, 48Mhz, Qfn-28; Product Range Microchip
98M1764
Microcontroller Mcu, 8 Bit, Pic18, 48Mhz, Qfn-28; Product Range Microchip 98M1764
MICROCONTROLLER MCU, 8 BIT, PIC18, 48MHZ, QFN-28; Product Range:PIC18 Microcontrollers; CPU Speed:48MHz; Program Memory Size:16KB; RAM Memory Size:3.7KB; No. of Pins:28Pins; MCU Case Style:QFN; No. of I/O s:16I/O s; No. Comparators:2RoHS Compliant: Yes

MICROCONTROLLER MCU, 8 BIT, PIC18, 48MHZ, QFN-28; Product Range:PIC18 Microcontrollers; CPU Speed:48MHz; Program Memory Size:16KB; RAM Memory Size:3.7KB; No. of Pins:28Pins; MCU Case Style:QFN; No. of I/O s:16I/O s; No. Comparators:2RoHS Compliant: Yes

Supplier's Site
Microcontrollers - PIC18F24J11-I/ML - ODG (Origin Data Global)
Shenzhen, China
Microcontrollers
PIC18F24J11-I/ML
Microcontrollers PIC18F24J11-I/ML
IC MCU 8BIT 16KB FLASH 28QFN

IC MCU 8BIT 16KB FLASH 28QFN

Supplier's Site Datasheet
Sheung Wan, Hong Kong
8-bit Microcontrollers - MCU
PIC18F24J11-I/ML
8-bit Microcontrollers - MCU PIC18F24J11-I/ML
8-bit Microcontrollers - MCU 16KB Flash 4KBRAM 12MIPS nanoWatt

8-bit Microcontrollers - MCU 16KB Flash 4KBRAM 12MIPS nanoWatt

Buy Now Datasheet
Microcontrollers - PIC18F24J11-I/ML - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
PIC18F24J11-I/ML
Microcontrollers PIC18F24J11-I/ML
PIC PIC® XLP™ 18J Microcontroller IC 8-Bit 48MHz 16KB (8K x 16) FLASH 28-QFN (6x6)

PIC PIC® XLP™ 18J Microcontroller IC 8-Bit 48MHz 16KB (8K x 16) FLASH 28-QFN (6x6)

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - PIC18F24J11-I/ML - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
PIC18F24J11-I/ML
Integrated Circuits (ICs) - Embedded - Microcontrollers PIC18F24J11-I/ML
IC MCU 8BIT 16KB FLASH 28QFN

IC MCU 8BIT 16KB FLASH 28QFN

Supplier's Site
Embedded - Microcontrollers - PIC18F24J11-I/ML - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
PIC18F24J11-I/ML
Embedded - Microcontrollers PIC18F24J11-I/ML
IC MCU 8BIT 16KB FLASH 28QFN

IC MCU 8BIT 16KB FLASH 28QFN

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics DigiKey RS Components, Ltd. RS Components, Ltd. ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company ODG (Origin Data Global) VAST STOCK CO., LIMITED Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 210112-PIC18F24J11-I/ML PIC18F24J11-I/ML-ND 6669882 6669882P 685-PIC18F24J11-I/ML 98M1764 PIC18F24J11-I/ML PIC18F24J11-I/ML PIC18F24J11-I/ML PIC18F24J11-I/ML PIC18F24J11-I/ML
Product Name Embedded - Embedded - Microcontrollers - PIC18F24J11-I/ML Microcontrollers Microcontrollers Microcontrollers 8-bit 8BIT 16KB Embedded Microcontroller MCU Microcontroller Mcu, 8 Bit, Pic18, 48Mhz, Qfn-28; Product Range Microchip Microcontrollers 8-bit Microcontrollers - MCU Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers Embedded - Microcontrollers
Data Bus 8 Bit 8 Bit 8 Bit; 8bit 8 Bit; 8bit 8 Bit 8 Bit 8 Bit 8 Bit; 8-Bit 8 Bit 8 Bit; 8-Bit
Life Cycle Stage Active Active Active
Clock Speed 48 MHz 48 MHz 48 MHz 48 MHz 48 MHz 48 MHz 48 MHz
RAM 16 KB 3.8 KB 3.78 KB 3.8 KB 3.7 KB 3.8 KB 3.8 KB 3.8 KB
ROM Type Flash; FLASH Flash Flash; FLASH Flash; FLASH
Unlock Full Specs
to access all available technical data

Similar Products

 - 28310552B - Rochester Electronics
Infineon Technologies AG
View Details
Embedded - Microcontrollers - ACE1202EM - Lingto Electronic Limited
Specs
Data Bus 8 Bit; 8-Bit
View Details
Microcontrollers - 428469 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
ROM 256 KB
Package Type QFP; Other; LQFP
View Details