IC MCU 8BIT 16KB FLASH 28SSOP Product overview: PIC18F24J10T-I/SS from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 16KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 16KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-PIC18F24J10T-I/S
IC MCU 8BIT 16KB FLASH 28SSOP
PIC PIC® 18J Microcontroller IC 8-Bit 40MHz 16KB (8K x 16) FLASH 28-SSOP
IC MCU 8BIT 16KB FLASH 28SSOP
IC MCU 8BIT 16KB FLASH 28SSOP
PIC PIC® 18J Microcontroller IC 8-Bit 40MHz 16KB (8K x 16) FLASH 28-SSOP
8-bit Microcontrollers - MCU 16 KB 1 KB RAM
Microcontroller RoHS Compliant: Yes
IC MCU 8BIT 16KB FLASH 28SSOP
| ERSAELECTRONICS PTE. LTD. | DigiKey | Lingto Electronic Limited | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | 685-PIC18F24J10T-I/SS | 150-PIC18F24J10T-I/SSCT-ND | PIC18F24J10T-I/SS | PIC18F24J10T-I/SS | PIC18F24J10T-I/SS | 31K5021 | PIC18F24J10T-I/SS |
| Product Name | 8-bit 8BIT 16KB Embedded Microcontroller MCU | Microcontrollers | Embedded - Microcontrollers | Microcontrollers | 8-bit Microcontrollers - MCU | Microcontroller Rohs Compliant Microchip | Integrated Circuits (ICs) - Embedded - Microcontrollers |
| Data Bus | 8 Bit | 8 Bit | 8 Bit; 8-Bit | 8 Bit; 8-Bit | 8 Bit | ||
| Clock Speed | 40 MHz | 40 MHz | 40 MHz | 40 MHz | |||
| RAM | 1 KB | 1 KB | 1 KB | 1 KB | |||
| Supply Voltage | 2.7 to 3.6 volts | 2.7 to 3.6 volts | 3.6 volts | ||||
| Serial Interface | I2C/SPI/USART | SPI; UART; USART |