IC MCU 8BIT 16KB FLASH 28QFN Product overview: PIC18F24J10T-I/ML from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 16KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 16KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-PIC18F24J10T-I/M
Manufacturer: Microchip Technology
Win Source Part Number: 1238196-PIC18F24J10T
Manufacturer Homepage: www.microchip.com
Popularity: Medium
Fake Threat In the Open Market: 68 pct.
Supply and Demand Status: Limited
PIC PIC® 18J Microcontroller IC 8-Bit 40MHz 16KB (8K x 16) FLASH 28-QFN (6x6)
IC MCU 8BIT 16KB FLASH 28QFN
8-bit Microcontrollers - MCU 16 KB 1024 RAM
IC MCU 8BIT 16KB FLASH 28QFN
Microcontroller RoHS Compliant: Yes
PIC PIC® 18J Microcontroller IC 8-Bit 40MHz 16KB (8K x 16) FLASH 28-QFN (6x6)
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | Lingto Electronic Limited | Newark, An Avnet Company | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | 685-PIC18F24J10T-I/ML | 1238196-PIC18F24J10T-I/ML | PIC18F24J10T-I/MLTR-ND | PIC18F24J10T-I/ML | PIC18F24J10T-I/ML | PIC18F24J10T-I/ML | 31K5019 | PIC18F24J10T-I/ML |
| Product Name | 8-bit 8BIT 16KB Embedded Microcontroller MCU | Embedded - Embedded - Microcontrollers - PIC18F24J10T-I/ML | Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers | 8-bit Microcontrollers - MCU | Embedded - Microcontrollers | Microcontroller Rohs Compliant Microchip | Microcontrollers |
| Data Bus | 8 Bit | 8 Bit | 8 Bit | 8 Bit; 8-Bit | 8 Bit; 8-Bit | |||
| Clock Speed | 40 MHz | 40 MHz | 40 MHz | 40 MHz | ||||
| RAM | 1 KB | 1 KB | 1 KB | 1 KB | ||||
| Supply Voltage | 2.7 to 3.6 volts | 2.7 to 3.6 volts | 3.6 volts | |||||
| Serial Interface | I2C/SPI/USART | SPI; UART; USART |