Microchip Technology, Inc. PIC18F24J10

Description
Ideal for customers that require low cost, high speed, and enhanced serial communication peripherals. The PIC18F24J10 runs at 40MHz at 3V and has an enhanced USART with LIN capability and two synchronous serial ports with address masking for the I2C. It is a low cost general purpose solution for designs with 1k Flash endurance, emulated EEPROM, and external crystal or clock source, for cost sensitive applications. Additional Features 40 MHz and 10 MIPS at 3V Flash 1,000 endurance, 20 years retention 2.0 - 3.6V voltage range 5V tolerant digital inputs Enhanced ICD with 3 HW breakpoints
Datasheet
Description
Ideal for customers that require low cost, high speed, and enhanced serial communication peripherals. The PIC18F24J10 runs at 40MHz at 3V and has an enhanced USART with LIN capability and two synchronous serial ports with address masking for the I2C. It is a low cost general purpose solution for designs with 1k Flash endurance, emulated EEPROM, and external crystal or clock source, for cost sensitive applications. Additional Features 40 MHz and 10 MIPS at 3V Flash 1,000 endurance, 20 years retention 2.0 - 3.6V voltage range 5V tolerant digital inputs Enhanced ICD with 3 HW breakpoints
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ideal for customers that require low cost, high speed, and enhanced serial communication peripherals. The PIC18F24J10 runs at 40MHz at 3V and has an enhanced USART with LIN capability and two synchronous serial ports with address masking for the I2C. It is a low cost general purpose solution for designs with 1k Flash endurance, emulated EEPROM, and external crystal or clock source, for cost sensitive applications. Additional Features 40 MHz and 10 MIPS at 3V Flash 1,000 endurance, 20 years retention 2.0 - 3.6V voltage range 5V tolerant digital inputs Enhanced ICD with 3 HW breakpoints

Ideal for customers that require low cost, high speed, and enhanced serial communication peripherals. The PIC18F24J10 runs at 40MHz at 3V and has an enhanced USART with LIN capability and two synchronous serial ports with address masking for the I2C. It is a low cost general purpose solution for designs with 1k Flash endurance, emulated EEPROM, and external crystal or clock source, for cost sensitive applications.

Additional Features

    • 40 MHz and 10 MIPS at 3V
    • Flash 1,000 endurance, 20 years retention
    • 2.0 - 3.6V voltage range
    • 5V tolerant digital inputs
    • Enhanced ICD with 3 HW breakpoints
Supplier's Site Datasheet

Technical Specifications

  Microchip Technology, Inc.
Product Category Microcontrollers (MCU)
Product Number PIC18F24J10
Bits Other; 10-bit
Number 10
RAM 1.02 KB
ROM 16 KB
Unlock Full Specs
to access all available technical data

Similar Products

Microcontrollers - C167CRL33MHAKXQLA2-ND - DigiKey
Specs
Data Bus 16 Bit
Clock Speed 33 MHz
Bits Other; A/D 16x10b
View Details
4 suppliers
Embedded - Microcontrollers - ADUC845BSZ8-3 - Lingto Electronic Limited
Specs
Data Bus 8 Bit; 8-Bit
View Details
Microcontrollers - 1769108 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
RAM 32 KB
ROM 128 KB
View Details