Microchip Technology, Inc. Microcontrollers PIC18F24J10-I/SS

Description
PIC PIC® 18J Microcontroller IC 8-Bit 40MHz 16KB (8K x 16) FLASH 28-SSOP
Request a Quote Datasheet
Description
PIC PIC® 18J Microcontroller IC 8-Bit 40MHz 16KB (8K x 16) FLASH 28-SSOP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Microcontrollers - PIC18F24J10-I/SS-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
PIC18F24J10-I/SS-ND
Microcontrollers PIC18F24J10-I/SS-ND
PIC PIC® 18J Microcontroller IC 8-Bit 40MHz 16KB (8K x 16) FLASH 28-SSOP

PIC PIC® 18J Microcontroller IC 8-Bit 40MHz 16KB (8K x 16) FLASH 28-SSOP

Buy Now Datasheet
Singapore, Singapore
8-bit 8BIT 16KB Embedded Microcontroller MCU
685-PIC18F24J10-I/SS
8-bit 8BIT 16KB Embedded Microcontroller MCU 685-PIC18F24J10-I/SS
IC MCU 8BIT 16KB FLASH 28SSOP Product overview: PIC18F24J10-I/SS from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 16KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 16KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-PIC18F24J10-I/SS can be used for catalog matching and distributor lookup.

IC MCU 8BIT 16KB FLASH 28SSOP Product overview: PIC18F24J10-I/SS from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 16KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 16KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-PIC18F24J10-I/SS can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Microcontrollers - 2648055 - RS Components, Ltd.
Corby, Northants, United Kingdom
Microcontrollers
2648055
Microcontrollers 2648055
8bit MCU 16 KB Flash, 1 KB RAM

8bit MCU 16 KB Flash, 1 KB RAM

Supplier's Site
Microcontrollers - 2648056P - RS Components, Ltd.
Corby, Northants, United Kingdom
Microcontrollers
2648056P
Microcontrollers 2648056P
8bit MCU 16 KB Flash, 1 KB RAM

8bit MCU 16 KB Flash, 1 KB RAM

Supplier's Site
Microcontrollers - 2648056 - RS Components, Ltd.
Corby, Northants, United Kingdom
Microcontrollers
2648056
Microcontrollers 2648056
8bit MCU 16 KB Flash, 1 KB RAM

8bit MCU 16 KB Flash, 1 KB RAM

Supplier's Site
Embedded - Embedded - Microcontrollers - PIC18F24J10-I/SS - 090376-PIC18F24J10-I/SS - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - PIC18F24J10-I/SS
090376-PIC18F24J10-I/SS
Embedded - Embedded - Microcontrollers - PIC18F24J10-I/SS 090376-PIC18F24J10-I/SS
Manufacturer: Microchip Technology Win Source Part Number: 090376-PIC18F24J10-I /SS Packaging: Tube/Rail Core Processor: PIC Number of I/O: 21 Program Memory Size: 16KB (8K x 16) Program Memory Type: FLASH Data Converters: A/D 10x10b Family Name: PIC18F24J10 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 28-SSOP Speed(Frequency): 40MHz Supply Voltage - Operating: 2.7 V to 3.6 V Part Core Size: 8-Bit Data RAM Size: 1K x 8 Alternative Parts (Cross-Reference): CY7C64215-28PVXC; CY7C60113-PVXC; CY7C64215-28PVXIT; Introduction Date: June 26, 2006 ECCN: 3A991.a.2 Country of Origin: Thailand Estimated EOL Date: 2023 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Balance

Manufacturer: Microchip Technology
Win Source Part Number: 090376-PIC18F24J10-I/SS
Packaging: Tube/Rail
Core Processor: PIC
Number of I/O: 21
Program Memory Size: 16KB (8K x 16)
Program Memory Type: FLASH
Data Converters: A/D 10x10b
Family Name: PIC18F24J10
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 28-SSOP
Speed(Frequency): 40MHz
Supply Voltage - Operating: 2.7 V to 3.6 V
Part Core Size: 8-Bit
Data RAM Size: 1K x 8
Alternative Parts (Cross-Reference): CY7C64215-28PVXC; CY7C60113-PVXC; CY7C64215-28PVXIT;
Introduction Date: June 26, 2006
ECCN: 3A991.a.2
Country of Origin: Thailand
Estimated EOL Date: 2023
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 69 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Microcontrollers - PIC18F24J10-I/SS - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
PIC18F24J10-I/SS
Microcontrollers PIC18F24J10-I/SS
PIC PIC® 18J Microcontroller IC 8-Bit 40MHz 16KB (8K x 16) FLASH 28-SSOP

PIC PIC® 18J Microcontroller IC 8-Bit 40MHz 16KB (8K x 16) FLASH 28-SSOP

Buy Now Datasheet
Shenzhen, China
Embedded - Microcontrollers
PIC18F24J10-I/SS
Embedded - Microcontrollers PIC18F24J10-I/SS
IC MCU 8BIT 16KB FLASH 28SSOP

IC MCU 8BIT 16KB FLASH 28SSOP

Supplier's Site Datasheet
Sheung Wan, Hong Kong
8-bit Microcontrollers - MCU
PIC18F24J10-I/SS
8-bit Microcontrollers - MCU PIC18F24J10-I/SS
8-bit Microcontrollers - MCU 16 KB 1 KB RAM

8-bit Microcontrollers - MCU 16 KB 1 KB RAM

Buy Now Datasheet
Microcontrollers - PIC18F24J10-I/SS - ODG (Origin Data Global)
Shenzhen, China
Microcontrollers
PIC18F24J10-I/SS
Microcontrollers PIC18F24J10-I/SS
IC MCU 8BIT 16KB FLASH 28SSOP

IC MCU 8BIT 16KB FLASH 28SSOP

Supplier's Site Datasheet
Microcontroller Mcu, 8 Bit, Pic18, 40Mhz, Ssop-28; Product Range Microchip - 31K5018 - Newark, An Avnet Company
Chicago, IL, United States
Microcontroller Mcu, 8 Bit, Pic18, 40Mhz, Ssop-28; Product Range Microchip
31K5018
Microcontroller Mcu, 8 Bit, Pic18, 40Mhz, Ssop-28; Product Range Microchip 31K5018
MICROCONTROLLER MCU, 8 BIT, PIC18, 40MHZ, SSOP-28; Product Range:PIC18 Microcontrollers; CPU Speed:40MHz; Program Memory Size:16KB; RAM Memory Size:1KB; No. of Pins:28Pins; MCU Case Style:SSOP; No. of I/O s:21I/O s; No. Comparators:2RoHS Compliant: Yes

MICROCONTROLLER MCU, 8 BIT, PIC18, 40MHZ, SSOP-28; Product Range:PIC18 Microcontrollers; CPU Speed:40MHz; Program Memory Size:16KB; RAM Memory Size:1KB; No. of Pins:28Pins; MCU Case Style:SSOP; No. of I/O s:21I/O s; No. Comparators:2RoHS Compliant: Yes

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - PIC18F24J10-I/SS - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
PIC18F24J10-I/SS
Integrated Circuits (ICs) - Embedded - Microcontrollers PIC18F24J10-I/SS
IC MCU 8BIT 16KB FLASH 28SSOP

IC MCU 8BIT 16KB FLASH 28SSOP

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. RS Components, Ltd. Win Source Electronics Quarktwin Technology Ltd. Lingto Electronic Limited VAST STOCK CO., LIMITED ODG (Origin Data Global) Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number PIC18F24J10-I/SS-ND 685-PIC18F24J10-I/SS 2648055 090376-PIC18F24J10-I/SS PIC18F24J10-I/SS PIC18F24J10-I/SS PIC18F24J10-I/SS PIC18F24J10-I/SS 31K5018 PIC18F24J10-I/SS
Product Name Microcontrollers 8-bit 8BIT 16KB Embedded Microcontroller MCU Microcontrollers Embedded - Embedded - Microcontrollers - PIC18F24J10-I/SS Microcontrollers Embedded - Microcontrollers 8-bit Microcontrollers - MCU Microcontrollers Microcontroller Mcu, 8 Bit, Pic18, 40Mhz, Ssop-28; Product Range Microchip Integrated Circuits (ICs) - Embedded - Microcontrollers
Data Bus 8 Bit 8 Bit 8 Bit 8 Bit; 8-Bit 8 Bit; 8-Bit 8 Bit 8 Bit 8 Bit
Clock Speed 40 MHz 40 MHz 40 MHz 40 MHz 40 MHz 40 MHz 40 MHz
Bits Other; A/D 10x10b
RAM 1 KB 1 KB 16 KB 1 KB 1 KB 1 KB 1 KB
ROM 16 KB 16 KB
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - Microcontrollers - ADUC842BCP32-3 - Lingto Electronic Limited
Specs
Data Bus 8 Bit; 8-Bit
View Details
 - CP3UB37VVAWQX/NOPB - Rochester Electronics
Specs
Life Cycle Stage Obsolete
Serial Interface CAN
View Details
4 suppliers
Microcontrollers - 1769106 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
RAM 32 KB
ROM 128 KB
View Details
Microcontrollers - C164CM4EFABKXUMA1TR-ND - DigiKey
Specs
Data Bus 16 Bit
Clock Speed 20 MHz
Bits Other; A/D 8x10b
View Details
4 suppliers