Microchip Technology, Inc. PIC18F2455

Description
Ideal for low power (nanoWatt) and connectivity applications that benefit from the availability of three serial ports: FS-USB(12 Mbit/s), I²C™ and SPI™ (up to 10 Mbit/s) and an asynchronous (LIN capable) serial port (EUSART). Large amounts of RAM memory for buffering and Enhanced FLASH program memory make it ideal for embedded control and monitoring applications that require periodic connection with a (legacy free) Personal Computer via USB for data upload/download and/or firmware updates. While operating up to 48 MHz, the PIC18F2455 is also mostly software and hardware compatible with the PIC16C745 Low-Speed USB OTP devices. USB Application Design Center Additional Features Full Speed USB 2.0 (12Mbit/s) interface 1K byte Dual Port RAM + 1K byte GP RAM Full Speed Transceiver 16 Endpoints (IN/OUT) Internal Pull Up resistors (D+/D-) 48 MHz performance (12 MIPS) Pin-to-pin compatible with PIC16C7X5
Datasheet
Description
Ideal for low power (nanoWatt) and connectivity applications that benefit from the availability of three serial ports: FS-USB(12 Mbit/s), I²C™ and SPI™ (up to 10 Mbit/s) and an asynchronous (LIN capable) serial port (EUSART). Large amounts of RAM memory for buffering and Enhanced FLASH program memory make it ideal for embedded control and monitoring applications that require periodic connection with a (legacy free) Personal Computer via USB for data upload/download and/or firmware updates. While operating up to 48 MHz, the PIC18F2455 is also mostly software and hardware compatible with the PIC16C745 Low-Speed USB OTP devices. USB Application Design Center Additional Features Full Speed USB 2.0 (12Mbit/s) interface 1K byte Dual Port RAM + 1K byte GP RAM Full Speed Transceiver 16 Endpoints (IN/OUT) Internal Pull Up resistors (D+/D-) 48 MHz performance (12 MIPS) Pin-to-pin compatible with PIC16C7X5
Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - PIC18F2455 - Microchip Technology, Inc.
Chandler, AZ, United States
Ideal for low power (nanoWatt) and connectivity applications that benefit from the availability of three serial ports: FS-USB(12 Mbit/s), I²C™ and SPI™ (up to 10 Mbit/s) and an asynchronous (LIN capable) serial port (EUSART). Large amounts of RAM memory for buffering and Enhanced FLASH program memory make it ideal for embedded control and monitoring applications that require periodic connection with a (legacy free) Personal Computer via USB for data upload/download and/or firmware updates. While operating up to 48 MHz, the PIC18F2455 is also mostly software and hardware compatible with the PIC16C745 Low-Speed USB OTP devices. USB Application Design Center Additional Features Full Speed USB 2.0 (12Mbit/s) interface 1K byte Dual Port RAM + 1K byte GP RAM Full Speed Transceiver 16 Endpoints (IN/OUT) Internal Pull Up resistors (D+/D-) 48 MHz performance (12 MIPS) Pin-to-pin compatible with PIC16C7X5

Ideal for low power (nanoWatt) and connectivity applications that benefit from the availability of three serial ports: FS-USB(12 Mbit/s), I²C™ and SPI™ (up to 10 Mbit/s) and an asynchronous (LIN capable) serial port (EUSART). Large amounts of RAM memory for buffering and Enhanced FLASH program memory make it ideal for embedded control and monitoring applications that require periodic connection with a (legacy free) Personal Computer via USB for data upload/download and/or firmware updates. While operating up to 48 MHz, the PIC18F2455 is also mostly software and hardware compatible with the PIC16C745 Low-Speed USB OTP devices.
USB Application Design Center

Additional Features

    Full Speed USB 2.0 (12Mbit/s) interface
    • 1K byte Dual Port RAM + 1K byte GP RAM
    • Full Speed Transceiver
    • 16 Endpoints (IN/OUT)
    • Internal Pull Up resistors (D+/D-)
    • 48 MHz performance (12 MIPS)
    • Pin-to-pin compatible with PIC16C7X5
Supplier's Site Datasheet

Technical Specifications

  Microchip Technology, Inc.
Product Category Microcontrollers (MCU)
Product Number PIC18F2455
Bits Other; 10-bit
Number 10
RAM 2.05 KB
ROM 24 KB
ROM Type Flash
Unlock Full Specs
to access all available technical data

Similar Products

Microcontrollers - C161KLMHABXUMA1-ND - DigiKey
Infineon Technologies AG
Specs
Data Bus 16 Bit
Clock Speed 20 MHz
RAM 1 KB
View Details
5 suppliers
Microcontrollers - 2952ADC - Quarktwin Technology Ltd.
Rochester Electronics
Specs
Life Cycle Stage Active
View Details
3 suppliers
Microcontrollers - 428478 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
ROM 256 KB
Package Type Other; QFN
View Details
IC RF TXRX+MCU ISM>1GHZ 40-VFQFN - 815-CC8531RHAT - Utmel Electronic Limited
Specs
Life Cycle Stage Active
Supply Voltage 3.3 volts
Serial Interface I²C; SPI; I2C, I2S, SPI
View Details