Microchip Technology, Inc. Microcontrollers PIC18F2450-I/SP

Description
PIC PIC® 18F Microcontroller IC 8-Bit 48MHz 16KB (8K x 16) FLASH 28-SPDIP
Request a Quote Datasheet
Description
PIC PIC® 18F Microcontroller IC 8-Bit 48MHz 16KB (8K x 16) FLASH 28-SPDIP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Microcontrollers - PIC18F2450-I/SP-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
PIC18F2450-I/SP-ND
Microcontrollers PIC18F2450-I/SP-ND
PIC PIC® 18F Microcontroller IC 8-Bit 48MHz 16KB (8K x 16) FLASH 28-SPDIP

PIC PIC® 18F Microcontroller IC 8-Bit 48MHz 16KB (8K x 16) FLASH 28-SPDIP

Buy Now Datasheet
Embedded - Embedded - Microcontrollers - PIC18F2450-I/SP - 889638-PIC18F2450-I/SP - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - PIC18F2450-I/SP
889638-PIC18F2450-I/SP
Embedded - Embedded - Microcontrollers - PIC18F2450-I/SP 889638-PIC18F2450-I/SP
Manufacturer: Microchip Technology Win Source Part Number: 889638-PIC18F2450-I/ SP Series: PIC® 18F Operating Temperature Range: -40°C ~ 85°C (TA) Features: PIC series Microcontroller IC 8-Bit 48MHz 16KB (8K x 16) FLASH 28-SPDIP Core Processor: PIC Speed: 48MHz Package: Tube Package: 28-DIP (0.300", 7.62mm) Mounting: Through Hole Core Size: 8-Bit Connectivity: UART/USART, USB Peripherals: Brown-out Detect/Reset, HLVD, POR, PWM, WDT Number of I/O: 23 Program Memory Size: 16KB (8K x 16) Program Memory Type: FLASH Data Converters: A/D 10x10b Oscillator Type: Internal Supply Voltage: 4.2V ~ 5.5V Family Name: PIC18F2450 Categories: Integrated Circuits (ICs) Case / Package: 28-SPDIP ECCN: 3A991A2 Popularity: Medium Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Limited Quantity per package: 15 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 24 Weeks REACH Status: REACH Unaffected HTSUS: 8542.31.0001

Manufacturer: Microchip Technology
Win Source Part Number: 889638-PIC18F2450-I/SP
Series: PIC® 18F
Operating Temperature Range: -40°C ~ 85°C (TA)
Features: PIC series Microcontroller IC 8-Bit 48MHz 16KB (8K x 16) FLASH 28-SPDIP
Core Processor: PIC
Speed: 48MHz
Package: Tube
Package: 28-DIP (0.300", 7.62mm)
Mounting: Through Hole
Core Size: 8-Bit
Connectivity: UART/USART, USB
Peripherals: Brown-out Detect/Reset, HLVD, POR, PWM, WDT
Number of I/O: 23
Program Memory Size: 16KB (8K x 16)
Program Memory Type: FLASH
Data Converters: A/D 10x10b
Oscillator Type: Internal
Supply Voltage: 4.2V ~ 5.5V
Family Name: PIC18F2450
Categories: Integrated Circuits (ICs)
Case / Package: 28-SPDIP
ECCN: 3A991A2
Popularity: Medium
Fake Threat In the Open Market: 59 pct.
Supply and Demand Status: Limited
Quantity per package: 15
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 24 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.31.0001

Buy Now Datasheet
8-bit 8BIT 16KB Embedded Microcontroller MCU - 685-PIC18F2450-I/SP - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
8-bit 8BIT 16KB Embedded Microcontroller MCU
685-PIC18F2450-I/SP
8-bit 8BIT 16KB Embedded Microcontroller MCU 685-PIC18F2450-I/SP
IC MCU 8BIT 16KB FLASH 28SPDIP Product overview: PIC18F2450-I/SP from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 16KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 16KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-PIC18F2450-I/SP can be used for catalog matching and distributor lookup.

IC MCU 8BIT 16KB FLASH 28SPDIP Product overview: PIC18F2450-I/SP from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 16KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 16KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-PIC18F2450-I/SP can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Embedded - Microcontrollers - PIC18F2450-I/SP - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
PIC18F2450-I/SP
Embedded - Microcontrollers PIC18F2450-I/SP
IC MCU 8BIT 16KB FLASH 28SPDIP

IC MCU 8BIT 16KB FLASH 28SPDIP

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - PIC18F2450-I/SP - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
PIC18F2450-I/SP
Integrated Circuits (ICs) - Embedded - Microcontrollers PIC18F2450-I/SP
IC MCU 8BIT 16KB FLASH 28SPDIP

IC MCU 8BIT 16KB FLASH 28SPDIP

Supplier's Site
Microcontrollers - PIC18F2450-I/SP - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
PIC18F2450-I/SP
Microcontrollers PIC18F2450-I/SP
PIC PIC® 18F Microcontroller IC 8-Bit 48MHz 16KB (8K x 16) FLASH 28-SPDIP

PIC PIC® 18F Microcontroller IC 8-Bit 48MHz 16KB (8K x 16) FLASH 28-SPDIP

Buy Now Datasheet
Microcontrollers - PIC18F2450-I/SP - ODG (Origin Data Global)
Shenzhen, China
Microcontrollers
PIC18F2450-I/SP
Microcontrollers PIC18F2450-I/SP
IC MCU 8BIT 16KB FLASH 28SPDIP

IC MCU 8BIT 16KB FLASH 28SPDIP

Supplier's Site Datasheet
Microcontroller Mcu, 8 Bit, Pic18, 48Mhz, Ndip-28; Product Range Microchip - 74K8614 - Newark, An Avnet Company
Chicago, IL, United States
Microcontroller Mcu, 8 Bit, Pic18, 48Mhz, Ndip-28; Product Range Microchip
74K8614
Microcontroller Mcu, 8 Bit, Pic18, 48Mhz, Ndip-28; Product Range Microchip 74K8614
MICROCONTROLLER MCU, 8 BIT, PIC18, 48MHZ, NDIP-28; Product Range:PIC18 Microcontrollers; CPU Speed:48MHz; Program Memory Size:16KB; RAM Memory Size:768Byte; No. of Pins:28Pins; MCU Case Style:NDIP; No. of I/O s:23I/O s; MSL:- RoHS Compliant: Yes

MICROCONTROLLER MCU, 8 BIT, PIC18, 48MHZ, NDIP-28; Product Range:PIC18 Microcontrollers; CPU Speed:48MHz; Program Memory Size:16KB; RAM Memory Size:768Byte; No. of Pins:28Pins; MCU Case Style:NDIP; No. of I/O s:23I/O s; MSL:- RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
8-bit Microcontrollers - MCU
PIC18F2450-I/SP
8-bit Microcontrollers - MCU PIC18F2450-I/SP
8-bit Microcontrollers - MCU 16KB 768 RAM 23 I/O FS-USB 2.0

8-bit Microcontrollers - MCU 16KB 768 RAM 23 I/O FS-USB 2.0

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. ODG (Origin Data Global) Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number PIC18F2450-I/SP-ND 889638-PIC18F2450-I/SP 685-PIC18F2450-I/SP PIC18F2450-I/SP PIC18F2450-I/SP PIC18F2450-I/SP PIC18F2450-I/SP 74K8614 PIC18F2450-I/SP
Product Name Microcontrollers Embedded - Embedded - Microcontrollers - PIC18F2450-I/SP 8-bit 8BIT 16KB Embedded Microcontroller MCU Embedded - Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers Microcontrollers Microcontrollers Microcontroller Mcu, 8 Bit, Pic18, 48Mhz, Ndip-28; Product Range Microchip 8-bit Microcontrollers - MCU
Data Bus 8 Bit 8 Bit 8 Bit 8 Bit; 8-Bit 8 Bit 8 Bit; 8-Bit 8 Bit 8 Bit
Clock Speed 48 MHz 48 MHz 48 MHz 48 MHz 48 MHz 48 MHz 48 MHz
Bits Other; A/D 10x10b
RAM 0.7680 KB 16 KB 0.7680 KB 768 KB 0.7680 KB 0.7680 KB 0.7680 KB
ROM 16 KB
Unlock Full Specs
to access all available technical data

Similar Products

Microcontrollers - 2306893 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
ROM 1000 KB
Package Type Other; TQFN
View Details
Integrated Circuits (ICs) - Embedded - Microcontrollers - C164CL8RMCAKXQMB4 - Acme Chip Technology Co., Limited
Specs
Data Bus 16 Bit
Life Cycle Stage Removed; Obsolete
Clock Speed 20 MHz
View Details
3 suppliers