The PIC18F2431T-I/ML is an 8-bit microcontroller featuring 16KB of enhanced Flash program memory and 8KB of data memory. It operates within a voltage range of 4.2V to 5.5V and is suitable for industrial temperature applications ranging from -40°C to +85°C. The device supports multiple power-managed modes, including Run, Idle, Sleep, and Ultra Low, with typical sleep currents as low as 0.1 µA. This microcontroller includes a high-speed 10-bit A/D converter capable of 200 ksps, with up to 9 channels and simultaneous two-channel sampling. It features a 14-bit PWM module with up to 4 channels and a flexible dead-band generator. The enhanced USART module supports various communication protocols, including RS-485 and RS-232, and includes auto-baud detection. Additional features include a self-programmable Flash memory, a priority interrupt system, and an extended watchdog timer. The device is designed for easy in-circuit serial programming and debugging, making it suitable for a wide range of embedded applications.
PIC PIC® 18F Microcontroller IC 8-Bit 40MHz 16KB (8K x 16) FLASH 28-QFN (6x6)
PIC PIC® 18F Microcontroller IC 8-Bit 40MHz 16KB (8K x 16) FLASH 28-QFN (6x6)
IC MCU 8BIT 16KB FLASH 28QFN
IC MCU 8BIT 16KB FLASH 28QFN
| DigiKey | Quarktwin Technology Ltd. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | PIC18F2431T-I/ML-ND | PIC18F2431T-I/ML | PIC18F2431T-I/ML | PIC18F2431T-I/ML |
| Product Name | Microcontrollers | Microcontrollers | Embedded - Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers |
| Data Bus | 8 Bit | 8 Bit; 8-Bit | 8 Bit; 8-Bit | 8 Bit |
| Clock Speed | 40 MHz | 40 MHz | 40 MHz | |
| Bits | Other; A/D 5x10b | |||
| RAM | 0.7680 KB | 0.7680 KB | 768 KB | |
| ROM | 16 KB |